Products/Services for Refinery Valve Wrenches
-
Wrenches - (482 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench... -
Impact Wrenches - (76 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Solenoid Valves - (1022 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Hydraulic Valves - (686 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Check Valves - (1957 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
-
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
Product News
-
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs durability, the ratchet mechanism is enclosed. Lowell cast iron ratchet wrenches and ratcheting socket wrenches are commonly found on crushing equipment at coal fired power plants, operating valves or tightening large nuts and bolts at refineries and attaching counterweights to cranes on construction sites. Other applications include back-up rudder control systems on ships, heat exchanger plate assembly, pipeline assembly and maintenance, and a variety of manufacturing jobs. For more information, please... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Extra Large Wrenches for Extra Large Jobs nuts on any threaded length. For extra durability, the ratchet mechanism is enclosed. Lowell extra large wrenches are commonly found on crushing equipment at coal fired power plants, operating valves or tightening large nuts and bolts at refineries and attaching counterweights to cranes on construction sites. Other applications include back-up rudder control systems on ships, heat exchanger plate assembly, pipeline assembly and maintenance, and a variety of manufacturing jobs. For more information... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
How to Use a Valve Wrench - Lowell Corporation What Is a Valve Wrench?. Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on fasteners. Wrenches come in different sizes and shapes. The type of valve wrench you need will depend on the valve or rotary fastener you use. Types of Valves. Valves are mechanical devices... (read more)Browse Wrenches Datasheets for Lowell Corporation -
ABB Measurement & Analytics
Transforming Refinery Sustainability Efficient maintenance for a sustainable future of refineries. Refineries today operate in a landscape shaped by mounting economic pressures, stringent environmental regulations, and rapid technological evolution. To stay competitive and compliant, operators must rethink how they manage and maintain their assets. That 's where ABB comes in. Our advanced measurement and monitoring technologies empower you to optimize maintenance strategies, which can extend asset lifespans, optimize environmental... (read more)Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Lowell Corporation
How to Use a Socket Wrench - Lowell Corporation How to Use a Socket Wrench LOWELL CORPORATION. This article will provide detailed, step-by-step guidelines on how to use a socket wrench. We 've also included some basic maintenance tips and best safety practices to extend the lifespan of your tools, whether you 're using a valve wrench, strap wrench, or other lineman tools. What Is a Socket Wrench?. A socket wrench is a specific kind of wrench used to turn fasteners and has a socket on one end. This tool is also called a ratchet wrench. It 's... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Ducon Environmental Systems
Product recovery in the Oil Refinery Industry Ducon High-Efficiency Cyclones are used for product recovery in the Oil Refinery and Petro Chemical Industries. Applications. Fluid Catalytic Cracking (FCC). High- Boiling hydrocarbon fractions of petroleum crude oils. High-molecular weight hydrocarbon fractions of petroleum crude oils. Spray Drying, Calcining. Ore Roasting, Aggregate. Minerals, Materials Conveying System (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
AMETEK Spectro Scientific
Oil Analysis for Refinery & Pipeline Applications Oil Analysis for Refinery & Pipeline Applications. Many large oil companies are Spectro Scientific customers because they employ oil analysis not only to monitor their own equipment in refineries, tankers, and pipelines, but they monitor their own blended lubricant products and also frequently provide oil analysis services to customers who buy their lubricants. Many industrial and transportation companies receive oil analysis services from their lubricant supplier. Quite often, lubricant... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
MSA Safety
Relentless protection from rig to refinery Fixed gas and flame detection (FGFD) solutions tailored to oil and gas. Our world-class products and expertise meet the evolving needs of oil, gas, and petrochemical workers worldwide. KEY PRODUCTS: ULTIMA (R) X5000 Gas Monitor. General Monitors S5000 Gas Monitor. FL5000 MSIR Flame Detector (read more)Browse Flame Detectors Datasheets for MSA Safety -
Lowell Corporation
Double Shot Socket Wrench® Lowell DoubleShots (R) are designed for water, wastewater, pipeline and underground electrical utility installation and repair. No environment is too hostile for a Lowell DoubleShot (R). The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod, eliminating the need for deep sockets or open-end wrenches... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the thumb screw, and you're in business. Long bolts or worn or frozen nuts? No problem. The Model 52F has a 15" iron handle, the Model 53F has a 20" iron handle, and the Model 252F has a stamped double handle and is 32 1/2" long. All three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F... (read more)Browse Wrenches Datasheets for Lowell Corporation
-
Extra Large Wrenches For Extra Large Jobs
Lowell extra large wrenches are commonly found on crushing equipment at coal fired power plants, operating valves or tightening large nuts and bolts at refineries and attaching counterweights to cranes on construction sites.
-
Incorporation of inherent safety principles in process safety management
’’ From a technical perspective, an inherent safety- based WI/CL task analysis may have identified the hazard posed by the design of a particular valve actu- ator at the Giant refinery [29]. .... This actuator was replaced by a valve wrench (2-ft-long bar) that was inserted into a…
-
Troubleshooting Vacuum Systems: Steam Turbine Surface Condensers and Refinery Vacuum Towers
I had a dozen engineers reporting to me at the Good Hope Refinery , but I have never … age 70, my only response to defining a malfunction is to grab my wrench , fittings, and gauges … glass, on the boot, the level that was transmitted to the level control valve (LRC), must also…
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Steam Quality Problems
Anyway, I tightened the valve with my wrench and restored the reboiler duty on my tower across the road. .... When I worked at the Amoco Oil refinery in Texas City, we were supposed to remove a…
-
Modernization and improvement of equipment and vessels in units for coke production
…accumulated in the use of partially mechanized systems with pneumatic or hydraulic impact wrenches , with which this … Bureau for Petro- leum Equipment], which has been tested successfully in the unit at the Volgograd Refinery . .... The use of fast- closing valves (designed by TsKBN) permits complete mechanization of the chamber opening and…
-
ADVANTAGE
…20,000+ psi (1,400+ bar) UHPLC connection with either fitting style, simply wrench -tighten an extra … to any 10-32 female threaded port, including Restek LC columns, 6-port injection valves , and more. .... detailed chromatographic analyses for organochlorine pesticides, medical cannabis potency, blood alcohol compounds (BACs), refinery gases, PAHs, and…
-
Investigating beyond the human machinery: A closer look at accident causation in high hazard industries
The CSB also conducted an investigation of the Giant Industries refinery in Gallup, New Mexico, after the .... Unknown to person- nel, a shut-off valve connecting the pump to a distil- lation tower was .... The horizontal bar coming off the valve stem, called the valve wrench , was used to manually open…
-
Fire in a coker unit -issue 071
Hhen the wrench was apqlied to the valve . coke under the valve seat broke loose resulting în a malor release of LGO. yhen the hydrocdrbon breakthrough occurred the assstant Operator and the two plpefitters retreated. sefore reachîng a safe distance the assistant .... Two ccntractors reported the fire to the Coker Control House nnd the Asslstant Operator at the zontrôl panel reported the fîre to the Refi- nery Superîntendent and the Coker shîft supervlsor.
-
Trinidad and Tobago likely to enhance energy sector's security, environmental, and safety oversight following recent oil spills
The refinery of state-owned Petrotrin in Pointe-à-Pierre, Trinidad and Tobago, on 5 September 2005. .... The minister did not explain whether or not there were any suspects, only saying that valves had been opened at the site "using a specialised type of wrench ".
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Natural Draft-Fired Heaters
You aren't allowed to wander around our refinery , moving valves and dampers yourself. .... You're sure not gonna move that damper shaft with that little wrench .
Indicates content that may require registration and/or purchase.