-
Supplier: Scientific Polymer Products, Inc.
Description: Acrylic acid Catalog # : M-150 CAS : 79-10-7 Physical Form : Liquid Mw : 72.06 Density (g/cc) : 1.051 (25C) Refractive Index : 1.4202 Viscosity : 1.25cp (25C) bp (C) : 139 Fp (F) : 122 Tm (C) : 13 TSCA : TSCA listed Inhibited with : 200ppm MEHQ Column : None Hazardous Class :
- Density: 1.0510000000000002 g/cc
- Molecular Weight: 72.06 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(acrylic acid) Catalog # : 1027 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 2,000 Density (g/cc) : 1.41 Refractive Index : 1.527 TSCA : TSCA listed Soluble in : Dicoane, ethanol, methanol, water
- Index of Refraction: 1.527
- Features: Specialty / Other
-
Supplier: ASTM International
Description: Category A-1; Category A-2; Category B-1; and Category B-2.Finish 1; Finish 2; Finish 3; Type UVF; and Type UVT. Tests shall be performed to determine the properties of the material in accordance with following test methods: test conditions; index of refraction; specific gravity;
-
-
Supplier: Electro-Lite Corporation
Description: ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps
- Applied Thickness / Gap Fill: 0.25 inch
- Viscosity: 5,000 cP
- Use Temperature: -45 to 300 F
- Tensile Strength (Break): 7,000 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE DSP 3803, Acrylic, Display material, Optical lamination, Single Component, UV Curable Adhesive LOCTITE® DSP 3803 is a single component UV curable adhesive, specifically designed for PSA lamination process. LOCTITE DSP 3803 is a medium viscosity yet high performance adhesive. It cures
- Viscosity: 7,500 cP
- Chemical System: Acrylic / Polyacrylate
- Industry: Optical Grade / Material
- Cure / Technology: Single Component System
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(tetrahydrofurfuryl methacrylate) Catalog # : 657 CAS : 25035-85-2 Physical Form : Granular Approx Mw : 240,000 Refractive Index : 1.5096 Soluble in : THF, toluene
- Index of Refraction: 1.5096
- Chemical System: Acrylic
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(cyclohexyl methacrylate), crosslinked Catalog # : 417 CAS : 25768-50-7 Physical Form : Beads Density (g/cc) : 1.100 Refractive Index : 1.5065 Tg (C) : 104
- Index of Refraction: 1.5065
- Chemical System: Acrylic
-
Supplier: Master Bond, Inc.
Description: acrylics, among others. Additionally, this material is optically clear with a refractive index of 1.55 at room temperature.
- Viscosity: 7,000 to 11,000 cP
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: Esprix Technologies
Description: Characteristics High crosslinked acrylic beads with a mid range particle size distribution. MZ Series exhibits excellent flow properties. High Crosslinked Middle Monodispersed Acrylic Applications Matting agent in paints which provides excellent dispersion and improves weatherability
- Applications: Coatings / Paint
- Form & Features: Organic Chemical / Polymer
- Features: Other
-
Supplier: Hubbell Lighting, Inc.
Description: SAFETY, SECURITY, GENERAL LIGHTING TYPE 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE BRONZE FINISH CSA (CANADA AND US), DLC APPROVAL COMPACT LED LAMP TYPE (18) 42.7 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE ACRYLIC DIFFUSER REFRACTOR/LENS TYPE COLOR
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 42.7 watts
- Lamp Type: LED
-
Supplier: Esprix Technologies
Description: Acrylic Crosslinked HG Grade Characteristics Crosslinked acrylic powder with mean particle size distribution in the range of 1μm to 90μm. Broad particle size distribution. *HG grade type is specifically suited for applications in which solvent resistance is required for longer pot
- Applications: Coatings / Paint
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
- Function: Release Agent (Anti-blocking / Anti-stick)
-
Supplier: Hubbell Lighting, Inc.
Description: DARK BRONZE FINISH UL 1598, CSA (CANADA AND US), CSA C22.2, DLC APPROVAL ARM MOUNTING LED LAMP TYPE 135 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE ACRYLIC LENS REFRACTOR/LENS TYPE TYPE V WIDE COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K NUMBER OF LEDS 60 RATED LIFE IN HOUR
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 135.00000000000003 watts
- Lamp Type: LED
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of
- Acceptance Angle: 61 degrees
- Numerical Aperture: 0.51
- Bend Radius: 81.25000000000001 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of
- Fiber Core Size: 735 µm
- Numerical Aperture: 0.51
- Bending Radius: 18.750000000000004 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of
- Acceptance Angle: 60 degrees
- Numerical Aperture: 0.5
- Bend Radius: 75.00000000000001 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of
- Fiber Core Size: 2,950 µm
- Numerical Aperture: 0.5
- Bending Radius: 75.00000000000001 mm
- Operating Temperature: -55 to 70 C
-
Supplier: RAB Lighting
Description: WET LOCATION TYPE 5-1/8 INCH W X 2-1/2 INCH D X 7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE DIFFUSED ACRYLIC REFRACTOR/LENS TYPE ROHS COMPLIANT
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 12 watts
- Lamp Type: LED
- Application: Outdoor
-
Supplier: Polyplastics USA, Inc.
Description: methacrylate, acrylic resin), superior heat resistance to PC (polycarbonate), and superior dimensional stability to PMMA and PC. Furthermore, is a material that is suitable for modifier applications for existing materials, where it can improve the water vapor barrier, increase rigidity,
- Tensile Strength (Break): 8,267.09984336023 psi
- Tensile Modulus: 319.081046585833 ksi
- Elongation: 2.9 %
- Water Absorption: 0.01 %
-
Supplier: Shanghai Optics
Description: the most budget friendly in our lineup of IR materials. Zinc Selenide domes have a broad wavelength length, from 3 µm to 16 µm, but ZnSe is softer than most other commonly used IR substrates and thus should not be used in harsh environments. It also a high index of refraction, but with
- Lens Type: Spherical Lens
- Lens Application: Ultraviolet, Visible
Find Suppliers by Category Top
Featured Products Top
-
It also has very good chemical resistance, especially to water, cleaning agents and oils. With a refractive index of 1.50, this compound is optically clear and has impressive non-yellowing properties. This special formulation cures readily in 10-30 seconds when exposed to a UV light source (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Acrylic Polymers For Optical Applications
Refractive Index Acrylic Molding Measurements on Pellets (Optical Four Lots Grade) of .
-
[Comparison of central visual field visualization while using a combination of spherical intraocular lenses with vitreous contact lenses].
The implanted IOL was assumed to consist of material with a refractive index of 1.550 (high refractive index acrylic IOL), 1.470 (low refractive index acrylic IOL) and 1.413 (silicon IOL), and was set as a biconvex spherical lens (optical …
-
Optical Aspects Of Underwater Windows With An Overview On Mechanical Installation
The three arcs in figure 14.16 represent air, water, and acrylic refractive indices .
-
Smectic-A-filled birefringent elements and fast switching twisted dual-frequency nematic cells used for digital light deflection
The performance of the assembled cell is very similar to Rochon prisms, but due to a slight mismatch between the acrylic refractive index and ordinary refractive index of the LC material, the ordinary wave is slightly deflected.
-
Determination of secondary flow morphologies by wavelet analysis in a curved artery model with physiological inflow
A curved artery test section (12.7 mm inner diam- eter) was fabricated using acrylic ( refractive index of % 1:45) to enable optical access at five cross-sectional locations for 2C-2D PIV measurements of secondary flow velocities.
-
Secondary flow morphologies due to model stent-induced perturbations in a 180° curved tube during systolic deceleration
The experimental setup was fabricated using acrylic ( refractive index &1.45) pipes (12.7 mm diameter, 1.2 and 1 m lengths) attached to the inlet and outlet to ensure that fully developed flow entered the test section.
-
A novel fabrication technology of a polymer optical waveguide
and its application
The materials for the core and cladding are a UV-curable epoxy (refractive index: 1.535) and a UV curable acrylic ( refractive index : 1.510) respectively.
-
Quantitative model for calculating viewing angle of projection systems
magnitude of the reflection coefficient for acrylic ( refractive index = 1.49) is shown in the insert in Figure 5.
-
The real-time dose measurement scintillating fiber array for intravascular brachytherapy procedures
… scintillating fibers is made out of a Polystyrene based material ([−CH2 −CH(C6H6)−]n) having an index of refraction n = 1.6, multiclad coated with a 10-15 µm of extramural absorber (white EMA) of acrylic ( refractive index n = 1.49).
-
Journal of Spacecraft and Rockets > Dynamic Fluid Interface Experiments Aboard the International Space Station: Model Benchmarking Dataset
Acrylic refractive index , ND .
Indicates content that may require registration and/or purchase.