-
Supplier: NuAire, Inc.
Description: The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the CR22N
- Maximum Speed: 22,000 rpm
- Maximum RCF: 55,200 xg
- Rotor Capacity: 4
- Sample Volume: 1,500 cc
-
Supplier: NuAire, Inc.
Description: The NuWind Refrigerated Centrifuge provides large tube capacities and multiple rotors to complete all your applications in virology, bacteriology, immunology, genetics, molecular biology, proteomics, microbiology, and more.
- Maximum Speed: 18,000 rpm
- Maximum RCF: 30,980 xg
- Rotor Capacity: 4 to 16
- Sample Volume: 625 cc
-
Supplier: NuAire, Inc.
Description: NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The NuWind™ General Purpose Bench Top 3 Liter Refrigerated
- Maximum Speed: 12,100 rpm
- Maximum RCF: 16,660 xg
- Rotor Capacity: 4
- Configuration: Benchtop
-
-
Supplier: Cole-Parmer
Description: applications, and microplate processing These general-purpose centrifuges provide flexibility with an easy change rotor system, and improved safety features. Unique, AutoLock
rotor system makes changes of rotors and buckets easy. With the push of a button, change the rotor no need - Maximum Speed: 15,200 rpm
- Operating Temperature: 104 F
- Temperature Control: Refrigerated
-
Supplier: Cole-Parmer
Description: applications, and microplate processing These general-purpose centrifuges provide flexibility with an easy change rotor system, and improved safety features. Unique, AutoLock
rotor system makes changes of rotors and buckets easy. With the push of a button, change the rotor no need - Maximum Speed: 15,200 rpm
- Operating Temperature: 104 F
- Temperature Control: Refrigerated
-
Supplier: Cole-Parmer
Description: • Microprocessor controls temperature in 1
increments from -10 to 40 C(14 to 104 F). This refrigerated centrifuge offers the same features as the universal centrfuge and also includes a CFC-free refrigeration system with "precool" function. - Maximum Speed: 17,000 rpm
- Maximum RCF: 26,810 xg
- Operating Temperature: 14 F
- Temperature Control: Refrigerated
-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 23,300 rpm
- Maximum RCF: 50,377 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4
-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 23,300 rpm
- Maximum RCF: 50,377 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4
-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 22,000 rpm
- Maximum RCF: 44,910 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4
-
Supplier: NuAire, Inc.
Description: NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The NuWind™ General Purpose 3 Liter Refrigerated Centrifuge is
- Maximum Speed: 12,100 rpm
- Maximum RCF: 16,660 xg
- Rotor Capacity: 4
- Configuration: Benchtop
-
Supplier: Cole-Parmer
Description: savings • Adjustable acceleration and deceleration rates, as well as pre-selection of speed or RCF These general-purpose centrifuges provide industry-leading capacity, flexibility with an easy change rotor system, and improved safety features. Unique, AutoLock
rotor system makes changes - Maximum Speed: 15,200 rpm
- Maximum RCF: 25,830 xg
- Operating Temperature: 14 to 104 F
- Temperature Control: Refrigerated
-
Supplier: Terra Universal, Inc.
Description: Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitive samples with
- Maximum Speed: 15,200 rpm
- Maximum RCF: 25,830 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4 to 6
-
Supplier: Hettich Instruments, LP
Description: you space while spinning a large quantity of centrifuge tubes per run. Both a research centrifuge and clinical centrifuge the Rotina 380 tabletop centrifuge can handle a variety of specialty applications such as cytology, cell culture flasks and plates.
- Maximum Speed: 15,000 rpm
- Maximum RCF: 24,400 xg
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: you space while spinning a large quantity of centrifuge tubes per run. Both a research centrifuge and clinical centrifuge the Rotina 380 tabletop centrifuge can handle a variety of specialty applications such as cytology, cell culture flasks and plates.
- Maximum Speed: 15,000 rpm
- Maximum RCF: 24,400 xg
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: Highly reliable refrigeration ensures that even temperature sensitive samples are centrifuged correctly. Mikro 200 Features: In addition, the Mikro 200 offers: Available in non-refrigerated (200) and refrigerated (200R) versions Choice of 24 or 30 place rotor, PCR strip rotor or Cryo
- Maximum Speed: 15,000 rpm
- Maximum RCF: 21,382 xg
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: Available in non-refrigerated (420) and refrigerated (420R) versions Noise dampening technology Self diagnostic testing 98 user defined programs One multi-functional rotor for spinning tubes, bottles and plates The Hettich Rotina 420/420R is a high performance benchtop
- Maximum Speed: 15,000 rpm
- Maximum RCF: 24,400 xg
- Configuration: Benchtop
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge 1-15PK BBI-8581070 Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF Suitable for Vivaspin Mini
- Maximum Speed: 14,000 rpm
- Acceleration Time: 18 seconds
- Timer Set Points: 0.166666666666667 to 719 minutes
- Rotor Capacity: 24
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge 1-15P BBI-8581061 Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF Suitable for Vivaspin Mini
- Maximum Speed: 14,000 rpm
- Acceleration Time: 18 seconds
- Timer Set Points: 0.166666666666667 to 719 minutes
- Rotor Capacity: 24
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge 2-16PK BBI-8581290 Up to 20,000 x g in angle rotors Magnetic rotor identification Brushless drive Low noise < 60 dBA Simple to operate LCD display of run time, speed and RCF Compact and robust design
- Maximum Speed: 15,300 rpm
- Maximum RCF: 20,627 xg
- Timer Set Points: 0.166666666666667 to 719 minutes
- Rotor Capacity: 4
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge 3-18K BBI-8580197 Speed range up to 18,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up to 250 ml vessels available for the
- Maximum Speed: 18,000 rpm
- Acceleration Time: 28.00000000000002 seconds
- Rotor Capacity: 4
- Sample Volume: 250.00000000000003 cc
-
Supplier: SLEE Technik GmbH
Description: Flexible choice and handling of rotors Cytocentrifugation open or closed (12 loading positions) Easily removable rotor for ouside loading Wide variety of rotors available (sediment, cytocentrifuge) Competitively priced consumables Single and double cytofunnels (reusable or disposable) Large volume
- Maximum Speed: 6,000 rpm
- Sample Introduction: Batch
- Configuration: Benchtop
- User Interface: Digital Front Panel
-
Supplier: diaago
Description: Features High speed tubes feature a round bottom and uniform wall thickness Tubes are economical and leak-proof for refrigerated or standard centrifugation For proper performance, 80% of total capacity must be filled
- Volume: 50 cc
-
Supplier: diaago
Description: Features High speed tubes feature a round bottom and uniform wall thickness Tubes are economical and leak-proof for refrigerated or standard centrifugation For proper performance, 80% of total capacity must be filled
- Volume: 30.000000000000004 cc
-
Supplier: diaago
Description: Features High speed tubes feature a round bottom and uniform wall thickness Tubes are economical and leak-proof for refrigerated or standard centrifugation For proper performance, 80% of total capacity must be filled
- Volume: 10 cc
-
Supplier: UL Standards & Engagement
Description: laboratory refrigerators, freezers, refrigerated display cabinets. It is possible that all or part of the equipment falls within the scope of one or more other Part 2 standards of IEC 61010 as well as within the scope of this standard. In that case, the requirements of those other Part 2
-
Supplier: CSA Group
Description: paragraph: NOTE 101 Examples for REFRIGERATING EQUIPMENT include, but are not limited to, laboratory equipment such as laboratory refrigerators, freezers, refrigerated display cabinets, etc. If all or part of the equipment falls within the scope of one or more other Part 2 standards of IEC
Find Suppliers by Category Top
Featured Products Top
-
phones, tablets and display devices. The unique characteristics of Sapphire glass also make it more challenging to process, but our centrifuges have successfully been installed in operations that are grinding and fabricating Sapphire glass. If you are (read more)
Browse Process Centrifuges Datasheets for Filtertech, Inc. -
US Centrifuge Systems, a devision of Filtertech, offers an extremely cost-effective single-component solution for glass operations that throws out outdated methods for cleaning coolant tanks to guarantee increased glass fabricators increased profits, decreased labor, decreased disposal and (read more)
Browse Process Centrifuges Datasheets for Filtertech, Inc.
More Information Top
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Filtration/Cell-Culture/Centrifuges/Catalogues/Cata_Centrifuges_SL-1512...
Page 6 Refrigerated centrifuge SIGMA 1-15PK .
-
Guidelines for Molecular Analysis in Archive Tissues
• Adjustable pipettes, range: 2–20 ml, 20–200 ml, 100–1,000 ml • Nuclease-free aerosol-resistant pipette tips • 1.5 ml nuclease-free autoclaved tubes • Microtome, with new blades • Chemical hood • Tabletop refrigerated centrifuge suitable for cen- trifugation …
-
Hormone Assays in Biological Fluids
The principal means is by rapid separation of the plasma in a refrigerated centrifuge following when the plasma is “snap-frozen” then stored and transported frozen.
-
Advances in Chemical Engineering III
5810(R) High-speed Refrigerated Centrifuge was made by Eppendof China Ltd..
-
Analytical Techniques in Biochemistry and Molecular Biology
Centrifuge the homogenate at 17,000 rpm (30,000 g) for 10 min in a refrigerated centrifuge .
-
Photosynthesis Research Protocols
High-speed refrigerated centrifuge with angled rotors.
-
Optimization in Drug Discovery
Refrigerated centrifuge capable of 10,000g.
-
Biomembrane Protocols
Low-speed refrigerated centrifuge with appropriate swing-out rotor.
-
Sell Centrifuge
DL-8MS Large Capacity Refrigerated Centrifuge .
-
Brushless Dc Motor Manufacturers in Medical Centrifuge, Brushless Dc Motor Suppliers & Exporters in Medical Centrifuge Directory
TDL5MC/TDL5C Table Top Large Capacity Refrigerated Centrifuge .
Indicates content that may require registration and/or purchase.