-
Supplier: Central Air Compressor Co.
Description: 10 SCFM to 2750 SCFM Refrigeration Air Dryer The Great Lakes GRF series refrigerated air dryer is manufactured to the highest quality standards. In an effort to express this quality standard and distinguish our products from competitors, we standardized on the
- Drying Capacity: 5 to 4,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Sullair Corporation
Description: Refrigerated dryers are designed for installations where pipeline temperatures are not expected to go below 35°F (2°C). These dryers cool compressed air by mechanical refrigeration, removing the moisture and assuring that none condenses downstream, unless the air
- Drying Capacity: 5 to 6,000 SCFM
- Maximum Pressure: 230 psi
- Operating Temperature: 120 F
- Dryer Technology: Refrigerated
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge
- Drying Capacity: 102 to 196 SCFM
- Maximum Pressure: 400 psi
- Minimum Output Dew Point: 180 to 10 F
- Operating Temperature: 130 F
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge
- Drying Capacity: 3.2 to 5.8 SCFM
- Maximum Pressure: 300 psi
- Minimum Output Dew Point: 14 F
- Dryer Technology: Membrane
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM CACTUS PC membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The resulting flow of dry
- Drying Capacity: 10.8 to 129.8 SCFM
- Maximum Pressure: 385 psi
- Minimum Output Dew Point: -40 F
- Dryer Technology: Membrane
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech’s reliable and innovative non-cycling refrigerated air dryers are a cost-effective solution to remove all traces of condensation and the resultant corrosion from your compressed air system. These well tested and market-accepted dryers will give you years and
- Drying Capacity: 750 SCFM
- Maximum Pressure: 188 psi
- Motor Power (Refrigerated Style): 7.18358126307912 HP
- Dryer Technology: Refrigerated
-
Supplier: Central Air Compressor Co.
Description: 20 SCFM to 110 SCFM @39 degree dewpoint The EDR series air dryer takes hot saturated compressed air into an air cooled heat exchanger, which cools the air, and a water separator removed the condensed liquid. The EDR series compressed air dryers are
- Drying Capacity: 5 to 4,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge
- Drying Capacity: 35.3 to 88.1 SCFM
- Maximum Pressure: 300 psi
- Minimum Output Dew Point: -20 F
- Dryer Technology: Membrane
-
Supplier: Rogers Machinery Company, Inc.
Description: inlet air load. Linear Efficiency Savings FLEX Series dryers automatically cycle (on /off) the refrigeration compressor in response to inlet load conditions. As the inlet air load is reduced, the power requirement to dry the air is matched in proportion to the
- Drying Capacity: 75 to 2,000 SCFM
- Maximum Pressure: 75 to 225 psi
- Dryer Technology: Refrigerated
-
Supplier: Aircel
Description: The Aircel RTM Series (2,500 - 30,000 scfm) high-capacity cycling refrigerated compressed air dryers use multiple compressors with defined loading/unloading capacities and a thermal mass storage medium for energy-efficient operation. The refrigeration system cools the thermal
- Drying Capacity: 2,500 to 30,000 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 13 to 150 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: are CSA and UL certified. Features Reducing the dryer's energy consumption down to 9% (91% savings) at 0% load Precise matching of average air flow (heat load) with the required input kW power Qualifying for energy rebates offered by utility companies Maintaining a stable 38°F (3°C)
- Drying Capacity: 800 to 3,000 SCFM
- Maximum Pressure: 30 to 232 psi
- Dryer Technology: Refrigerated
-
Supplier: Central Air Compressor Co.
Description: 100 SCFM to 2250 SCFM The GTX cycling refrigerated air dryer uses a fully loaded refrigeration system to store energy in the Trans-Temp energy cell during low load periods. When the energy cell reaches maximum charge, the refrigeration compressor cycles off. Saving you
- Drying Capacity: 5 to 4,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: CSA Group
Description: (16 bar) and include the following: adsorption dryers, membrane dryers, refrigeration dryers (including drying by cooling) or a combination of these. A description is given of the principles of operation of the dryers within the scope of ISO 7183:2007. ISO
-
Description: (16 bar) and include the following: adsorption dryers, membrane dryers, refrigeration dryers (including drying by cooling) or a combination of these. A description is given of the principles of operation of the dryers within the scope of ISO 7183:2007. ISO
-
Supplier: Serfilco, Ltd.
Description: Benefits Prevents damage to air devices and systems Specifications SERFILCO Kompressed-Air-Konditioners provide acid-free, clean, dry air at the lowest dewpoints attainable without refrigeration. They extend operating life and improve performance of pneumatic instruments,
-
Supplier: Process Sensing Technologies USA
Description: UNF, 3/4” UNF, G 1/2” process connections KF40 Glove Box flange MiniDIN 43650 C, M12 electrical connectorsApplications: Dew-point measurements for: Refrigeration dryers Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Kaeser Compressors, Inc.
Description: helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor
- Drying Capacity: 18 to 145 SCFM
- Operating Temperature: 180 F
- Features: Automatic Condensate Drain, Integral Filter
- Dryer Technology: Refrigerated
-
Supplier: Quincy Compressor
Description: http://www.quincycompressor.com/products/air-treatment/21-featured-news/334-refrigerated-dryers.html#.UmlNShzh_cs#ixzz2iesnYTAB
- Drying Capacity: 10 to 4,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: 35 F
- Dryer Technology: Refrigerated
-
Supplier: FS-Curtis
Description: The perfect choice for reciprocating compressors, RNH dryers eliminate the need for a standalone separator and aftercooler. For compressors with a high discharge temperature, such as reciprocating models without aftercooler, RHN dryers are ideal. They provide a single air
- Drying Capacity: 23 to 145 SCFM
-
Description: Ingersoll Rand helps you to achieve maximum energy savings, while ensuring a continuous supply of dry, high-quality compressed air when you use its D-EC cycling refrigerated dryer. It is designed to help users achieve optimal performance at a lower cost of ownership compared to
- Drying Capacity: 10 to 125 SCFM
- Operating Temperature: 100 F
- Power Source: AC Single Phase
- Features: Automatic Condensate Drain, Pressure Gauge
-
Supplier: Radwell International
Description: FILTER-DRIER, FOR USE WITH REFRIGERATION OR AIR CONDITIONING SYSTEMS ONLY, 650 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Description: An advanced cycling dryer, the Nirvana provides the reliability, efficiency and productivity our customers deserve. Significant savings are possible because the Nirvana only operates its refrigeration system as the load demand requires, unlike traditional non-cycling dryers
- Drying Capacity: 10 to 150 SCFM
- Maximum Pressure: 230 to 250 psi
- Minimum Output Dew Point: 38 F
- Operating Temperature: 40 to 113 F
-
Supplier: FS-Curtis
Description: For a stable dew point at a great value, the compact RNP dryer is an outstanding choice. CNP dryers are easy to install and save valuable floor space with their compact design. Environmentally friendly R-134a refrigeration system, CFC-free. Sometimes a simple solution is all you
- Drying Capacity: 10 to 500 SCFM
- Maximum Pressure: 50 to 250 psi
- Dryer Technology: Refrigerated
-
Supplier: Accessorie Air Compressor Systems
Description: filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. ... Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with
- Drying Capacity: 114 SCFM
- Maximum Pressure: 175 psi
- Operating Temperature: 35 to 110 F
- Dryer Technology: Refrigerated
-
Supplier: FS-Curtis
Description: RDS Series dryers not only enhance air quality, but they also enhance energy savings through FS-Curtis’ DemandSmart™ technology. So when you take the world-class quality found in FS-Curtis compressors and add in the heightened performance from RDS Series dryers, the result is
- Drying Capacity: 90 to 12,500 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Kaeser Compressors, Inc.
Description: TD, TE, and TF series Air flow rate: 162 - 1130 cfm at 100 psig SECOTEC energy-saving refrigerated dryers with impressive latent heat storage Kaeser's renowned SECOTEC industrial quality refrigerated dryers (TD, TE, and TF) have long been valued for their stable pressure dew
- Drying Capacity: 162 to 1,130 SCFM
- Maximum Pressure: 232 to 100 psi
- Dryer Technology: Refrigerated
-
Supplier: Sullair Corporation
Description: The Sullair zero-loss drains do not release valuable compressed air. They have zero air loss, and they save you money. (Models include Ultra, Maxi, and Mini.) Sullair’s compact zero air loss drains are the perfect complement to Sullair filters, water separators, and small
- Drain Type: Condensate Drain
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 75 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 25 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Labconco Corporation
Description: approximately 5 minutes occurs, the freeze dryer will restart and the refrigeration and vacuum system will resume operation once power is restored. If the power failure is more than approximately 5 minutes and the collector warms above safe limits, the freeze dryer will not
- Operating Temperature: -119.2 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: approximately 5 minutes occurs, the freeze dryer will restart and the refrigeration and vacuum system will resume operation once power is restored. If the power failure is more than approximately 5 minutes and the collector warms above safe limits, the freeze dryer will not
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: E+E Elektronik
Description: Reliable dew point monitoring is essential for minimizing ownership costs of compressed air supply with refrigeration dryers. It allows for condition based planning of the service intervals and for avoiding breakdowns. The EE354 dew point meter is optimised for monitoring
- Dew Point Range: -4 to 122 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval supports the compressed air industry with the latest developments for refrigerated air dryers. Going further with brazed heat exchanger technology and integrated values than ever before. Features and advantages Low energy consumption due to the very low pressure drop
- Liquid Flow Rate: 409.46659999999997 GPM
- Gas / Air Flow Rate: 825 SCFM
- Maximum Working Pressure: 377.09802 psi
- Temperature Range: 437 F
Find Suppliers by Category Top
Featured Products Top
-
high current switching. Boilers, furnaces, and HVAC units controlling motors, fans, pumps. Washing machines, dryers, dishwashers—any appliance with heavy loads or high temperature exposure. Control boards in refrigeration, heating, ventilation systems (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
CR4 - Thread: Refrigerant Air Dryer vs. Desiccant Dryers
Refrigerant Air Dryer vs. Desiccant Dryers .
-
Shopping In Dehumidifiers - Big Bruin
• CFM uincy Refrigerated Air Dryer - High Temperature, Non-Cycling, 100 CFM, Model# QRHT100 .
-
Shopping In Dehumidifiers - Big Bruin
• Sterling Plumbing Quincy Refrigerated Air Dryer - High Temperature, Non-Cycling, 50 CFM, Model# QRHT50 4102001906 .
Indicates content that may require registration and/or purchase.