-
Description: high buildings. Note: Below size DN450 pipeline select diaphragm type, but above DN500 size we recommend customer to select cylinder type. ACV100 Remote Float Level Control Valve Dimension acv100 remote float level control valve acv100 remote float
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: DeZURIK, Inc.
Description: The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Waterman Industries, Inc.
Description: units. Each gate is designed and fabricated for its specific installation and function requirements. Uses and Criteria Rectangular valves are commonly used where low headroom prevents the use of conventional sluice gates, and where flow regulating (modulating) is a requirement.
- Valve Type: Butterfly Valves
-
-
Supplier: National Oilwell Varco
Description: NOV parts such as gate valves, mud valves, check valves and plug valves combined with fittings, flanges, hubs and hammer unions, also made by NOV companies. We have a solution with fewer interfaces for the client. Brand names such as ANSON, MISSION, MD TOTCO and
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: Lift Products, Inc.
Description: up-down buttons External power pack equipped with a relief valve against overloading Remote Power Unit supplied with 8' long hoses Compensated flow valve for controlling lowering speed Mechanical blocks for safe maintenance operations 115 voltage single phase standard Upper
- Type: Table Lift / Positioner
-
Supplier: Mechanical Research & Design, Inc.
Description: name a few. Mechanical Research & Design, Inc.’s ROV Tools are trusted as single-point isolation products throughout the industry for primary gate and control valve repairs. We also provide a large variety of pipeline de-commissioning plugs and isolation barriers, configured to
-
Supplier: Mechanical Research & Design, Inc.
Description: name a few. Mechanical Research & Design, Inc.’s ROV Tools are trusted as single-point isolation products throughout the industry for primary gate and control valve repairs. We also provide a large variety of pipeline de-commissioning plugs and isolation barriers, configured to
-
Supplier: Mechanical Research & Design, Inc.
Description: name a few. Mechanical Research & Design, Inc.’s ROV Tools are trusted as single-point isolation products throughout the industry for primary gate and control valve repairs. We also provide a large variety of pipeline de-commissioning plugs and isolation barriers, configured to
-
Supplier: Lift Products, Inc.
Description: backed up-down push button control station NEMA-1 prewired controls and electrical connectors Control box contains contactor, control transformer, thermal overload and fuse Cylinders with internal stops 10' power cord (connector not included) Hard, chrome plated, polished
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Higher Power Supplies, Inc.
Description: quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. •
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
We’re proud to announce the launch of our new Extended Bonnets – a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
smooth, reliable, and precise gate movements, ensuring optimal operation even in challenging environments and varying temperatures as well as use with remotely actuated gate valves with their reduced torque performance. Similarly, ball screws provide responsive and precise actuation control in well (read more)
Browse Datasheets for Rockford Ball Screw -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest slide gate from the Waterman brand. The new S-6000 Waterman Heavy-Duty Sluice/Slide Gates are designed and constructed for long life in critical applications such as (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
2852-OWS Remote Mounted Oil Alarm The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest flap gate from its Waterman brand. The new Waterman F-55D Heavy-Duty Flap Gate is designed and constructed for long life in critical and high head applications, such (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Hydrodynamic tests of regular packing for implementing evaporative cooling process
A remote gate valve controlled the airflow rate.
-
Nonintrusive determination of combustion efficiency using FTIR spectroscopy
Access to the gas stream was accomplished through penetrations which consisted of a 5 cm diameter pipe with flange welded to the test section and a remote controlled gate valve shutter system.
-
Remote semiautomatic control of gas blowers no. 1-4
Remote control of gate valve for gas bIowers, and of field rheostat for synchronous electric motor.
-
Development of information-and-control systems as a basis for modernizing the automated process control systems of operating power equipment
The solutions implemented at this stage do not create obstacles to modernization of subsystems for remote control of gate valves and motors, interlocks, and process protections involving a changeover of these subsystems to the use of micro processor equipment (which in fact…
-
Closed Cycle Vapor Turbogenerator a Reliable Remote Prime Power Source
…African Microwave Repeater Trans-Alaska Pipeline Project At the opposite end of the temperature spectrum, 600-watt turbines are used in a hot standby, ultra reliable configuration to power VHF radio, super- visory control and remote gate valves at 62 criti- cal…
-
Major ethylene fire impacts on neighbouring acrylonitrile tank - issue 230
It was equipped with a remote controlled hydraulic gate valve , an insulating flange and a bypass with manual gate valves.
-
An ionization profile monitor for the Tevatron
The leak is located on a separate chamber, featuring its own ion pump and gauges, which is then connected to the Tevatron vacuum system by a remote - controlled gate valve .
-
Automatic control system for 5G-100/8 compressor set
…group of external devices consists of an automatic condensate level control (ALC) in the inter- cooler, actually a steam trap; a cut-off valve on the coolant water line (CW), actually an electrically actuated remote - controlled gate valve ; CW has discrete feedback…
-
Comparative industrial testing of high-pressure face fittings
The ZD-3 gate valve with remote control (Fig. 3) consists of a case 1, a hydraulic cylinder 8, a pis- ton 9, a spring 5,a seat 2, a main valve 3 with a sealing ring, a safety valve 4, an…
-
Automation of gas units
All high-pressure scrubbers are equipped with float water-level regulators; the bypass gas pipes are equipped with electrified gate valves with remote control .
Indicates content that may require registration and/or purchase.