-
Supplier: ND Industries, Inc.
Description: assist customers by performing independent testing for a wide range of criteria. The Vibra-Tite 642 Cyanoacrylate Remover is used to remove dried Cyanoacrylate adhesives.
- Industry Applications: Labels / Adhesives
- Type: Stripper (Paint, Resins), Surface Treatment
-
Supplier: AirClean Systems
Description: to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Once the cyanoacrylate has been placed into the heating tray, simply press the button
-
Supplier: Henkel Corporation - Industrial
Description: Solvent blend designed to remove cured cyanoacrylate adhesive or debond parts assembled with cyanoacrylate adhesive. LOCTITE® SF 768 is a clear to yellow, solvent blend designed to remove cured cyanoacrylate adhesive from surfaces or to debond parts assembled with
-
-
Supplier: Ellsworth Adhesives
Description: Fisnar QuantX™ 8001285 Olive flexible tips are for dispensing in hard to reach areas. Ends can be cut to remove any curing or customized to length. Suitable for Cyanoacrylates. 1/2 in x 14 ga.
- Configuration: Pipette Tip
-
Supplier: Ellsworth Adhesives
Description: Fisnar QuantX™ 8001287 Green flexible tips are for dispensing in hard to reach areas. Ends can be cut to remove any curing or customized to length. Suitable for Cyanoacrylates. 1/2 in x 18 ga.
- Configuration: Pipette Tip
-
Supplier: Techsil Limited
Description: TB2890D is a clear industrial gasket remover manufactured by ThreeBond. This grade is a non-volatile, non-flammable and harmless cleaner, designed to remove solid and liquid resins. ThreeBond 2890D us a water soluble product with high cleaning and dissolving power, offering excellent
Find Suppliers by Category Top
More Information Top
-
Long‐term adhesion of cyanoacrylate on human cornea
…sutures are associated with postoperative irritation, inflammation, infiltration, infection and vascularization.4 Cyanoacrylate tissue adhesives are non-biodegradable, and can be asso- ciated with acute and chronic inflammation.3 It is thought to be preferable to remove cyanoacrylate at the end of…
-
Hemostats, sealants, and adhesives III: a new update as well as cost and regulatory considerations for components of the surgical toolbox
Petro- leum jelly or acetone may help to remove cyanoacrylate from unintended intact skin whereas soap, water, and antimicrobial washes will be relatively ineffective.
-
Abdominal incisions and sutures in obstetrics and gynaecology
…based hydrogels, and composite glues synthetic: cyanoacrylates and polymeric sealants Ànon-resorbable: limited to surface applications Àresorbable (biodegradable): deployed for both surface applications and internal use genetically engineered protein glues Advantages: faster, no need for suture removal cyanoacrylates have been shown to…
-
The Chemical Formulary, Volume 19
Removing Cyanoacrylate Adhesive .
-
Countries > Canada > National > Gazette > 2008 > Part I > [CANADA Gazette Part i, 2008-0426] Part I, April 26, 2008, Vol. 142, No. 17
General-purpose adhesive remover, products for removing cyanoacrylate adhesives, non- reactive adhesives or residue from a substrate.
-
States > Delaware > State > Regulations > Title 7 - Natural Resources and Environmental Control > 1100 - Air Quality Management Section > 1000 - Division of Ai...
(3) "General purpose adhesive remover" means a product designed or labeled to remove cyanoacrylate adhesive as well as non-reactive adhesives or residue from a variety of substrates.
-
States > Indiana > State > Regulations > Title 326 - Air Pollution Control Division > [326 IAC 8] 8 - Volatile Organic Compound Rules
(78) "General purpose adhesive remover" means a product designed or labeled to remove cyanoacrylate adhesives and nonreactive adhesives or residue from a variety of substrates.
-
States > New York > State > Regulations > Title 6 - Department of Environmental Conservation > Chapter III - Air Resources > Subchapter A - Prevention and Cont...
(3) General purpose adhesive remover means a product designed or labeled for use in removing cyanoacrylate adhesives as well as non-reactive adhesives or residue from a variety of substrates.
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:27] 27 - Air Pollution Control
"Adhesive remover - general purpose" means an adhesive remover designed or labeled to remove cyanoacrylate adhesives as well as non-reactive adhesives or residue from a variety of substrates.
-
States > Connecticut > State > Regulations > Title 22A - Environmental Protection > Department of Environmental Protection > [RofC 22a-174] 174 - Abatement of ...
(74) "General purpose adhesive remover" means a product designed or labeled to remove cyanoacrylate adhesives and non-reactive adhesives or residue from a variety of substrates. " .
Indicates content that may require registration and/or purchase.