-
Supplier: CertainTeed Corporation
Description: temperatures up to 1000°F (538°C). High Temperature Blanket is composed of rotary glass fibres bonded together using a thermosetting resin and formed into plan, flexible and resilient insulation. Can be used on industrial equipment operating at temperatures up to 1000°F (538°C). May be
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 24 to 72 inch
- Overall Length: 10 to 33.333333333333336 yd
- Type: Blanket / Batt
-
Description: It is made of ceramic fiber bulk by needle, heating processes then make into the high temperature blanket shaped products. Can be produced aluminum foil coated ceramic fiber blanket according to customer requirements. ■Characteristics ○Excellent equality against thermal shock. ○High
-
Description: It is made of bio-soluble fiber bulk by needle, heating processes then make into the high temperature blanket shaped products. It can be resloved in biological body,contains no carcinogens and harmless to hunman body. ※Can be produced aluminum foil coated biosoluble fiberblanket according to
-
-
Supplier: Johns Manville Corp.
Description: Johns Manville DuraCore® fiber glass insulation is a lightweight, highly resilient, blanket-type insulation manufactured using borosilicate glass fibers bonded with a thermosetting resin. DuraCore is manufactured to produce a more durable insulation with enhanced core strength that
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Tuf-Glas® / Valulite® blanket-type insulation is lightweight, highly resilient and manufactured using borosilicate glass fibers bonded with a thermosetting resin. They provide superior thermal and acoustical performance and are available in a variety of densities,
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® is a flexible, resilient, blanket-type fiber glass insulation faced on one side with a smooth, durable, non-woven glass mat designed for HVAC equipment applications. Micromat provides superior thermal and acoustical performance. In addition, because of its
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Microlite Johns Manville Microlite® fiber glass equipment insulation is a lightweight, highly resilient blanket-type insulation manufactured using flame-attenuated glass fibers bonded with a thermosetting resin. Microlite provides superior thermal and acoustical performance in a
- Overall Thickness: 0.25 to 3 inch
- Applications: Automotive / Transportation, HVAC
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Matexcel
Description: Ceramic fiber blanket has high tensile strength and low shrinkage. It has great resiliency with low heat storage. This product has low thermal conductivity and great resistance to thermal shock as well as great sound absorption. Application: – Furnace repair – Furnace, kiln, reformer and
-
Supplier: ASTM International
Description: 1.1 These test methods cover the procedures for the classification of mineral fiber insulation as flexible, resilient flexible, semirigid, or rigid. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown
-
Supplier: Morgan Advanced Materials
Description: The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and
- Type: Blanket / Batt
- Material: Ceramic
-
Supplier: ASTM International
Description: This specification covers the classification, composition, and physical properties of flexible fibrous glass insulation for use as interior surface of walls and roofs of metal buildings. The basic insulation blanket is designed to be postprocessed by a laminating process that applies an
-
Supplier: Thermal Ceramics
Description: Superwool® Pyro-Fold™ modules, an accordion folded blanket, and Superwool Pyro-Stack™ modules folded modules with the blanket cut and stacked edge-grain rather than continuously folded are manufactured from our Superwool fibre. They offer an alternative to traditional solutions due to
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
CERMEX® Needled Blankets and Mats Comprised of high purity, highly resilient fibers, CERMEX® Needled Blankets and Mats are very efficient as thermal insulation between hot side (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
from Sparks, Molten Metal, and Slag In foundries and metalworking facilities, fire-resistant curtains and blankets shield work areas from sparks and molten metal splatter. Without these protective barriers, high-temperature debris can ignite surrounding materials. 4 (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Overview study of LNG release prevention and control systems
Resilient Blanket i n Annular Space Between Walls o f LNG Storage .
-
Frick / Knöll Baukonstructionslehre 1
• separation of beam and lower ceiling through resilient cover slope un gene (with Federbugel, spring rails of oderelastischer Abhangung) image 11.21, • wannenformige lining of the cover hollow space between beams with mind.
-
Frick / Knöll building construction lesson 1
The execution of suitable elastic cover connections shows the image 6.164.
-
Frick / Knöll Baukonstruktionslehre1
The execution of suitable elastic cover connections shows the image 6.164.
Indicates content that may require registration and/or purchase.