Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Electronics
Description: Conductive adhesive is designed for thermally enhanced BGA applications. Sensitive to amines. This material needs to be isolated from uncured epoxy-based resins as interaction will inhibit curing. It has a high silver loading and is not recommended for auger valve dispensing.
- Viscosity: 15,000 cP
- Thermal Conductivity: 5.4 W/m-K
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ICP-4000 ) LOCTITE ABLESTIK ICP 4000 is a silicone based, electronically conductive adhesive recommended in mounting small components to a variety of interconnect substrates. It can be dispensed with commonly used time-pressure and auger valve technology and can be applied
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Taylor Products / Smoot
Description: The Taylor GW Series Auger Packer is excellent for bagging a wide range of products: seeds, resins, plastics, sand, rubber granulars, fertilizers and abrasives. Self-cleaning design facilitates change of products without contamination. Practical design makes the GW Series transportable
-
-
Supplier: ASTM International
Description: the surface, instrumental methods should be used. Chrome deposits of 1 mg/ft2 can be easily missed by analytical instruments such as the scanning electron microscope with energy dispersive x-ray analysis (EDXA) capability. Auger electron spectroscopy (AES) or electron spectroscopy for
Find Suppliers by Category Top
Featured Products Top
-
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Schenck Accurate Products for the Plastics Industry
For over 40 years, Schenck AccuRate has worked closely with both large and small plastics compounders providing superior feeding systems for resins and additives. From feeding colors to wood flour, fillers and a host of other plastics additives, our award-winning line of feeders offer you models
More Information Top
-
Task 3 - pyrolysis of plastic waste. Semi-annual report, April 1--September 30, 1996
EERC thermal decompositionprocess applicationto volume reduction of radioactive ion-exchange resin - auger reactor-based configuration. installation of the auger reactor, EERC staff have maintained contact with personnel at GTS Duratek (a commercialnuclear waste-processing company) who are interested in application of the …
-
Assessment, evaluation, and testing of technologies for environmental restoration, decontamination, and decommissioning and high level waste management. Progre...
DOWEX Ion Exchange Resins Dual Auger System Dual Phase Extraction Dual Vacuum Extraction DUCRETE Shielding DuraMelter _ .
-
Uranium Recycle by Ion Exchange and Calcination - Summary of Design Development and Equipment Design
Loaded resin is auger fed to the calciner near the “high” end of the tube, and the uranium oxide combustion product drops out the “low”end.
-
Rules of Thumb in Engineering Practice
– for powders, flakes, granules 0.4–1.7 Mg/m3; size 44–12 000 mm (examples cocoa, flour, black peppers, cement, plaster, pigments, organic resins ), use auger .
-
Wood skills
… 402 cross recess screw 286 Kreuzüberblattung 299 crown joint 296 crop piece 503 Krümmling 503 Krummschäftigkeit 38 customer loyalty 532 information discussion 560 customer contact more personal 530 canvass 529 customer satisfaction 533 synthetic drills 199 synthetic resin lacquer 393 synthetic resin …
-
Wood skills
… 333 credence 378 circular saw blade 182, 183 cross / lash 152-overlapping 305 crown joint 303 crop piece 508 crown joint 302 crank 462 Krummschäftigkeit 47 curvature 511, 302, artificial drying 58 art / drills 179- resins -pressing wood 115 plastics …
-
Economic part and club messages
… a strong bark position a about 2, 6 2, 8 cms far hole durc.h the pin until into the first core layers, and after K u b e 1k a from this hole with the screw auger the both resin channel.
-
Müller / Bährmann determination of invertebrates
Resin bee Large 189 resin bees 189 hazelnut drills 257 bonnet shell of 17 Hauhechelzirpe 149 .
-
Vitrification of cesium-contaminated organic ion exchange resin
The previous system was not used . during Phase IV research because itwould have involved'either allowing the resin to mix in the large mixing tank or using an auger feederto feed the resin as a separate feed stream.
-
Interactive Effects of Ungulate Herbivores, Soil Fertility, and Variable Rainfall on Ecosystem Processes in a Semi-arid Savanna
Bags were buried by creating a 10-cm deep hole with a 12.5 cm dia soil auger, then excavating a space for the resin bag perpendicular to the auger hole at a .
Indicates content that may require registration and/or purchase.