Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tinsley Precision Instruments
Description: The Tinsley QJ23 is a stable and accurate Wheatstone bridge for resistance measurements. The 4 Rheostat decades may also be used as an adjustable 4-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ23 is housed in a
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries,
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: Weidmuller
Description: Bridge measurement isolator/converter with auxiliary power supply: converts signals from a Wheatstone bridge into standardised analogue values. Typical applications include force, weight and torsion measurements. The bridge measuring transformers provide a
- Maximum Output: 11 volts
- Input Impedance: 1 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: -40 to 158 F
-
-
Supplier: Campbell Scientific, Inc.
Description: except for the voltage dividers, which allow connection of two single-ended sensors. The 4WFBS120 TIM supplies two or three legs of a Wheatstone or full-bridge measurement for a sensor having a nominal resistance of 120 ohm. The Wheatstone bridge circuit is
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Input Module
- User Interface: None
-
Supplier: Campbell Scientific, Inc.
Description: except for the voltage dividers, which allow connection of two single-ended sensors. The 4WFBS1K TIM supplies two or three legs of a Wheatstone or full-bridge measurement for a sensor having a nominal resistance of 1000 ohm. The Wheatstone bridge circuit is
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Input Module
- User Interface: None
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Linear Strain Gauges of U series coming with one measurement grid measuring on direction of strain. Typically 4 gauges are interconnected to form the wheatstone bridge. Different sizes including miniature designs. Aluminum or steel adapted temperature response. Up to 5.000 Ohm
- Active Gauge Length (Grid Length): 0.06299216 inch
- Operating Temperature: 392 F
- Gage Factor: 2.2
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Linear Strain Gauges of A series coming with one measurement grid measuring on direction of strain. Typically 4 gauges are interconnected to form the wheatstone bridge. Different sizes including miniature designs. Aluminum or steel adapted temperature response. Up to 5.000 Ohm
- Active Gauge Length (Grid Length): 0.06299216 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Linear Strain Gauges of A series coming with one measurement grid measuring on direction of strain. Typically 4 gauges are interconnected to form the wheatstone bridge. Different sizes including miniature designs. Aluminum or steel adapted temperature response. Up to 5.000 Ohm
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Linear Strain Gauges of U series coming with one measurement grid measuring on direction of strain. Typically 4 gauges are interconnected to form the wheatstone bridge. Different sizes including miniature designs. Aluminum or steel adapted temperature response. Up to 5.000 Ohm
- Active Gauge Length (Grid Length): 0.0393701 inch
- Operating Temperature: 392 F
- Gage Factor: 2.2
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR4012 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling magnetoresistance (TMR) sensing
- Power Requirements: DC Powered
-
Supplier: MultiDimension Technology Co., Ltd.
Description: bridges, which can be configured to output sine and cosine functions respectively. Each bridge includes four TMR sensor elements in a push-pull arrangement to produce a best-in-class peak-to-peak signal as large as 100% of the supply voltage, eliminating the need for amplification in
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Win Source Electronics
Description: Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Output: Wheatstone Bridge For Measuring: Angle Linearity: ±0.2% Rotation Angle - Electrical, Mechanical: 0° ~ 180°
-
Supplier: ValueTronics International, Inc.
Description: the measurement of low-value contact resistance on aircraft outer skins (lightning protection, wick test), and for general low-resistance measurements. The METRAHIT 27M milliohm resistance meters are the modern alternative for the well known TH2 (Thomson) and Wh2
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two parallelsupplied
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Dover Flexo Electronics, Inc.
Description: applications. Tension is measured by high-output silicon strain gages housed internally on a dual cantilevered transducer beam and connected in a wheatstone bridge configuration. As the ribbon or filament passes over the rotating transport wheel, the force of the substrate on the wheel
- Force / Load Rating: 10 to 400 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
Find Suppliers by Category Top
Featured Products Top
-
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
as the strain and often in fours to form a full 'Wheatstone Bridge'. The diagram above represents what might happen if a strip of metal were fitted with four gauges. An downward bend stretches the gauges on the top and compresses those on the bottom. A load cell may contain (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Our silicon differential pressure sensors are based on a piezoresistive silicon sensor element. A filling oil transfers the pressure from a stainless steel membrane to a resistance measuring bridge. The differential pressure-dependent change of the bridge output voltage is measured and further (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
the same direction as the strain and often in fours to form a full 'Wheatstone Bridge'. An downward bend stretches the gauges on the top and compresses those on the bottom. A pressure transducer contains a diaphragm which is deformed by the pressure which can be measured by a strain (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
Product Overview Used as structural support members in precision metrology equipment, wafer inspection stages, coordinate measuring machines, and optical platforms where frame rigidity and dimensional stability directly determine measurement accuracy. Fountyl silicon (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
is no need to record the initial resistance value and the temperature curve (TCR) of each component, as this data is provided directly on a data matrix code. This reduces the internal measurement effort and the necessary software programming. Shunt Expertise Brings the (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Even small vertical movements can affect the structural integrity, equipment alignment or operational reliability of tunnels, railway infrastructure, bridges, dams, storage tanks, buildings and industrial facilities. Reliable settlement monitoring and the detection of uplift and structural (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
at first suppose, since it was a form of bolometer able to indicate the RMS value of the two voltage extremes on the line. Commonplace but pretty much gone in the RF industry by the 1990s, a bolometer fed with RF would be warmed by the RF resulting in a change in resistance in one arm of a (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
curve for staff. Psychological resistance to change is compounded by a misconception that automation is an all-or-nothing proposition rather than a scalable process that can be integrated gradually and managed with already familiar tools. Deficiency of In-House Expertise Another (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM
Conduct Research Top
-
The Differences Between Capacitive & Piezoresistive Pressure Sensors
, through a Wheatstone bridge circuit into an output voltage. The piezoresistive pressure measurement principle is one of the firstly developed in MEMS technology and it was developed many years before the capacitive one. As a result, it is most commonly used. Due to their widespread and low
-
Load Cell Enhancement Using Micron Instruments' Semiconductor Strain Gages
. The change in resistance of the strain gauge provides an electrical value change that is calibrated to the load placed on the load cell. In most cases, four strain gauges (in a full Wheatstone bridge configuration) are used to obtain maximum sensitivity and temperature compensation. Two of the gauges
More Information Top
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
The net change in resis- tance across the strain gauge is often measured with a Wheat- stone bridge resistance measuring circuit.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62966/719481428-MIT.pdf?sequence=2
Table 4.5 Non-superconducting resistances measured by Wheatstone bridge ...........................
-
Power Converters for Medium Voltage Networks
DC resistance measurement using Wheatstone bridge . . . . . . . . .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
2) Tabulate resistance measurements for Wheatstone Bridge in column 1.
-
DSpace@MIT: An original design for a resistance box, planned with a view to the reduction of the temperature error,-- with all necessary experimental data
Reduction of the temperature errors in resistance measurement by Wheatstone Bridge Method, with an original design for a resistance box .
-
DSpace@MIT: An original design for a resistance box, planned with a view to the reduction of the temperature error,-- with all necessary experimental data
Alternative Title: Reduction of the temperature errors in resistance measurement by Wheatstone Bridge Method, with an original design for a resistance box .
-
Impedance units from the quantum Hall effect
See also: Bridge circuit; Capacitance measurement; Cyclotron resonance experiments; Electrical impedance; Electrical units and standards; Hall effect; Physical measurement; Resistance measurement ; Wheatstone bridge .
-
Velocimeter
See also: Resistance measurement ; Wheatstone bridge .
-
Cable testing (electricity)
See also: Circuit (electricity); Ohmmeter; Resistance measurement ; Wheatstone bridge .
-
A Power-Aware Chopper-Stabilized Instrumentation Amplifier for Resistive Wheatstone Bridge Sensors
The overall chopping IA is suitable for sensing appli- cations, such as resistive Wheatstone bridge sensor mea- surements .
Indicates content that may require registration and/or purchase.