Products/Services for Retaining Wall Vapor Barrier
-
Retaining Walls - (91 companies)Retaining walls are used to retain earth, prevent erosion, and create level surfaces in sloping areas. Types of Retaining Walls. Product types include poured concrete walls, gravity walls, cantilever retaining walls, gravity poured walls, gabions...
-
Gas and Vapor Barriers - (112 companies)Gas and vapor barriers are used on the exterior of buildings to allow air flow, but limit the passage of moisture. Gas and vapor barriers, also known as membranes, consist of materials or structures used to prevent gas and other vapors from...
-
Wall Coatings - (118 companies)...paint: water-based (latex) and acrylic-based (oil). Waterproof wall paints are wall sealers that form a vapor barrier on interior walls, preventing the ingress of moisture that can damage insulation and fixtures. Wall primers are vapor barrier primers...
-
Retaining Rings and Snap Rings - (279 companies)...15 ). The beveled angle on the ring mates to a complimentary angle on the groove wall during installation, creating a rigid assembly. Bowed retaining rings are used for endplay take-up; bowed or curved, includes EL type. Bowed rings exert a pre-load... -
Intrinsic Safety Barriers - (91 companies)Intrinsic safety (IS) barriers are devices that limit the current, voltage, and total energy delivered to a sensor in a hazardous area or flammable environment in order to prevent an explosion. Intrinsic safety barriers are devices that limit... -
Curtain Walls - (125 companies)Curtain walls are lightweight exterior cladding systems that attach to a building or structure, usually from floor to floor, to provide a fa cade. They modify the exterior appearance, but do not carry the dead load of the building or structure...
-
Vapor Recovery Systems - (36 companies)Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
-
Waterway Barriers and Booms - (77 companies)Waterway barriers and waterway booms are safety and security devices that contain debris or spills, restrict vessel and port access or act as water hazard and dam safety barriers. Waterway barriers and waterway booms are safety and security devices...
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
-
Beams, Joists, and Wall Studs - (190 companies)...form the basis for calculating the size joists that are needed. Joists are laid out in parallel and may be supported by larger beams, bearing walls, or steel girders. There are two basic types of joists: floor joists and roof joists. Floor joists...
Product News
-
Pexco
Built for the Barrier: Barrier Reflectors of barriers and other roadside structures. Standard PCBMs provide reliable top- or side-mount delineation on concrete barriers. Typical applications include temporary and permanent barrier walls, concrete bridge parapets, and wooden guardrail posts. Barrier reflectors use reflective sheeting to create a bright visual target for approaching motorists. Available sheeting options include AR 1000, Diamond Grade, and Flexible High Intensity, allowing users to select an option that aligns with local... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Smalley
Retaining Ring Types and Selection radial wall of a Hoopster makes it suitable for component retention in thin-walled applications. Hoopster (R) Rings are stocked from 3/8 in. to 3 in., 10 mm to 76 mm. WaveRing (R). A WaveRing serves a dual purpose. It acts as a retaining ring, while also providing preload, thus eliminating a need for both a retaining ring and a preload spring. WaveRings are stocked from .750 in. to 5 in., 19 mm to 127 mm. Similarities Between Retaining Ring Types. While the five main retaining ring types all... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley
FAQ: Internal Retaining Rings flat wire through a process called Edgewinding TM. To create a stronger retaining ring, consider increasing the number of turns, wire thickness and adjusting the radial wall. Rings with at least two turns also provide a 360 retaining surface. Standard Spirolox (R) rings are separated into categories based on the load required for the application. These categories are as follows: Light (VH and VHM series), Medium (WH series), Medium Heavy (WHT series), and Heavy (WHM series). The DNH, EH... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley
Hoopster Retaining Rings for Shallow Grooves for thin wall tubes. An additional advantage of the Hoopster is its potential for high thrust capacity. The low radial profile will not twist or deform under load as with conventional retaining rings. Hoopster Retaining Rings are easily installed without special tools. Standard sizes are stocked from .375" to 3" and offered in carbon and 302 stainless steel. Customs can be made with No-Tooling-Charges TM. Smalley offers complete information on the Hoopster Retaining Ring, including a new catalog... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Rotor Clip Company, Inc.
Beveled & Bowed Retaining Ring Design preload against the outer groove wall, while BSH external rings apply preload against the inner groove edge. When installed, the bow deflects under load and applies continuous axial force against the retained components. This spring element maintains preload throughout operation, eliminating endplay and maintaining consistent contact within the groove system. Groove design must accommodate both ring thickness and bow height to allow proper deflection and preload control. Features & Advantages... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
ToneCooling Technology Co., Ltd
Vapor Chamber for Server Cooling High-power servers and electronics often face heat concentration, hotspots, and space-limited cooling design. Traditional heat sinks may struggle to spread heat evenly, risking thermal throttling and reduced component life. This vapor chamber is designed for efficient thermal management. * High thermal conductivity via phase change enables rapid heat spreading. * Low thermal resistance (as low as 0.062) improves cooling efficiency. * Thin, compact structure fits space-constrained systems... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
MarShield
The Benefits of Mobile Rolling Barriers MarShield is a leading designer and manufacturer of standard and custom radiation shielding mobile barriers in North America. Our high-quality mobile barriers are made with durable, shatter-resistant lead glass or lead acrylic viewing panels for an "open concept " environment and transparency while simultaneously reducing harmful radiation. Our mobile rolling barriers come in multiple variations with customizable options including the option for solid opaque panels or full-length lead glass... (read more)Browse Radiation Shielding Datasheets for MarShield -
BlockMaster Electronics, Inc.
Single Row Barrier Blocks BlockMaster Electronic 's Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Schmersal Inc.
Compact Safety Light Barriers The SLB240 and SLB440 series are single beam, infrared safety light barriers. They have compact, durable housings, visible diagnostic signals, and 4 stage coding. They can be used for various applications in processing centers for assembly or handling systems, as well as in the timber, paper and print industry, high shelf warehouses, or packaging machines. SLB240. * Type 2 optoelectronic device. * Compact 28 mm x 32 mm rectangular housing profile. * Range 0.3 m to 15 m. * M12 quick connector... (read more)Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
BlockMaster Electronics, Inc.
Multi-Colored Barrier Blocks Jelly Beans are a series of terminal blocks that can be assembled with different coloring for each position to help eliminate field installation mistakes. Jelly Bean terminal blocks have modular construction for customer-specified length, ten colors are available, standoffs for improved flux removal, and are UL recognized. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
-
Brownfields: Redeveloping Environmentally Distressed Properties > The Private Developer—Getting Started
Concrete repair or replacement work includes consideration of the following items to estimate cost: patching, concrete removal, excavating, floor patching, saw cutting, concrete footings, foundation walls, floor sealing and vapor barriers , dock pilings, retaining walls , slab on grade or existing concrete, scissors …
-
Modern prefabricated houses of woods and wood materials
The right arrangement of a vapor barrier is to judge the waving dadureh can issigen limits be held or avoided v611ig the condensation water formation in the closed Hohlr / iumen of the Gefache of wall , ceiling mid floor elements in zut …
-
Bivalve outer walls of calcareous sandstone masonry
The vapor and wind barrier , consisting of one 0,2 mms of thick PE film for example, had to be connected carefully and closely to outer walls to hold uncontrolled ventilation heat losses low.
-
Federal Register > Friday, October 19, 2007 > [72 FR 59338] Model Manufactured Home Installation Standards
… be revised to read as follows: "(a) If space under the home is to be enclosed with skirting or other material, a vapor retarder is required in … … installations where concrete decks, retaining walls or other solid barriers prevent venting on more …
-
Wood skills
- exclude far roof supernatants, trailing doors, window and wall coverings precipitations; - prevent the vertical joint arrangement by linings the penetration of water … … sealing measured) prevent the moisture transfer to the wood through adjacent components; - Hinterlüftungen, vapor barriers and insulating layers allow …
-
Wood skills
- exclude far roof supernatants, trailing doors, window and wall coverings precipitations; - prevent the vertical joint arrangement by linings the penetration of water … … sealing measured) prevent the moisture transfer to the wood through adjacent components; - Hinterlüftungen, vapor barriers and insulating layers allow …
-
Building reorganization
… steaming leitzahl 130, 132, 365, 366 representation, digital 43, representation method Deckenfreske to 43 data rear wall 21, 49 cover deflection 47 cover flatness 32 to 56 vapor barrier 62, 251, 252 drying … … gage strips 47 detail receiving 50 detail cutout 35 …
-
Cellar
Wall insulation 37 wall inner insulation 38 wall reserve 39, 48 heating bridge 5, 6, 27 … … 37, 51, 56, 73 water basins 75 water vapor 54 water pressure 9 … … removal position 134 water retention capacity 52 water barrier 13 water impermeability 79 …
Indicates content that may require registration and/or purchase.