-
Supplier: Reelcraft Industries, Inc.
Description: mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier
- Voltage: 125 to 220 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: MSA Safety
Description: and innovative design, they are the most advanced self-retracting lanyards on the market. Completely field serviceable Frictionless Constant Force® braking mechanism ATEX assessed Impact resistant housing 100% Full Contact™ locking mechanism Stainless steel chassis & components
- Type: Braking / Descent Mechanisms
-
Supplier: MSA Safety
Description: protection Accelerated corrosion testing Frictionless Constant Force® braking mechanism ATEX assessed Impact resistant housing 100% Full Contact™ locking mechanism Stainless steel chassis & components Available in stainless steel cable Up to 310lbs. worker capacity Markets:
- Type: Braking / Descent Mechanisms
-
-
Supplier: MSA Safety
Description: Most advanced leading edge retractable lanyard available. The Latchways Leading Edge Retractable Lanyard range offers a dependable means of fall protection for leading & sharp edge and overhead use. Specifically designed for use in a number of different leading & sharp edge
- Type: Braking / Descent Mechanisms
-
Supplier: MSA Safety
Description: The Latchways PFL Retractable Lanyard is the most compact & lightweight self-retracting lanyard ever developed in its class using multiple spring radial energy-absorbing technology. This new design eliminates the need for an external energy-absorber outside of the housing making it the
- Type: Braking / Descent Mechanisms
-
Supplier: Visual Sound, Inc.
Description: Stewart Filmscreen Corp. The Cable Climber screen offers a unique electric screen solution for permanent installations with high ceilings. When operating the Cable Climber, a motorized mechanism automatically drops down that contains the actual projection screen housing. After
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: monitor once in place. Accommodates most 15" to 21" VESA compliant panel monitors. Includes retractable keyboard shelf, locking CPU holder, and cable management trays that allow for tables to be networked side by side.
- Features: Industrial
-
Supplier: TE Connectivity
Description: Features Compatible With RF Cable Type : RG 316, RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features
- Number of Contacts: 1 #
- Gender: Female / Jack
- Features: RF and Microwave Connector, Wire-to-Wire Connector
-
Supplier: TE Connectivity
Description: Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 195 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface
- Number of Contacts: 1 #
- Gender: Female / Jack
- Connector Type: Wire-to-Wire Connector
Find Suppliers by Category Top
Featured Products Top
-
-of-the-art flat, retractable or technical cables and wires designed and manufactured under LEMO’s own brand NORTHWIRE. NORTHWIRE and LEMO – Your Interconnect Solutions (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc.
More Information Top
-
Advancements in design of an autonomous satellite docking system
Without the rigidizing option, the mechanism relies on the force generated by the retracting cable mechanism to lock the interface together.
-
CR4 - Thread: Help Locating a Socket for a Strange Bolt Head
I had a similar situation with Dyson, I wanted to replace the mains lead which had failed in the cable retract mechanism .
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Practical Considerations for using Constant Force Springs in Space-Based Mechanisms...
Figure 5 shows the original cable retraction mechanism with two constant force springs and the clamped interface between the spring tips and the cable bundle inside the Cruise Stage.
-
A Militarized Solid State Cesium Beam Frequency Standard
Not clearly shown i n this figure i s the cable retraction mechanism which runs fore and a f t on the l e f t side.
-
Development Of An Advanced Sampling Device For The Investigation Of Marine Ferromanganese Crust Deposits
a protect{-ve core gun tube surrounding the corer body, and a, retra_ction mechanism consisting of retraction cables , .
-
Technical bases for leak detection surveillance of waste storage tanks. Revision 1
A Geiger-Muller radiation detector i s forced pneumatically f r o m t h e caisson t o the end of t h e tube, and then retracted by a cable drive mechanism .
-
Functions and requirements for Hanford single-shell tank leakage detection and monitoring
Geiger-Mueller radiation detectors are forced pneumatically from the caisson to the end of the tube, and then retracted by a cable drive mechanism .
-
Single-shell tank closure work plan. Revision A
Geiger-Mueller radiation detectors are forced pneumatically from the caisson to the end of the tube, and then retracted by a cable drive mechanism .
-
A survey and description of candidate technologies to support single shell tank waste retrieval, leak detection, monitoring, and mitigation
One of two types of GM radiation detectorsis forced pneumatically from the caisson to the end of the tube and then retracted by a cable drive mechanism .
Indicates content that may require registration and/or purchase.