-
Supplier: MSA Safety
Description: and innovative design, they are the most advanced self-retracting lanyards on the market. Completely field serviceable Frictionless Constant Force® braking mechanism ATEX assessed Impact resistant housing 100% Full Contact™ locking mechanism Stainless steel chassis & components
- Type: Braking / Descent Mechanisms
-
Supplier: MSA Safety
Description: protection Accelerated corrosion testing Frictionless Constant Force® braking mechanism ATEX assessed Impact resistant housing 100% Full Contact™ locking mechanism Stainless steel chassis & components Available in stainless steel cable Up to 310lbs. worker capacity Markets:
- Type: Braking / Descent Mechanisms
-
Supplier: MSA Safety
Description: Most advanced leading edge retractable lanyard available. The Latchways Leading Edge Retractable Lanyard range offers a dependable means of fall protection for leading & sharp edge and overhead use. Specifically designed for use in a number of different leading & sharp edge
- Type: Braking / Descent Mechanisms
-
-
Supplier: MSA Safety
Description: The Latchways PFL Retractable Lanyard is the most compact & lightweight self-retracting lanyard ever developed in its class using multiple spring radial energy-absorbing technology. This new design eliminates the need for an external energy-absorber outside of the housing making it the
- Type: Braking / Descent Mechanisms
Find Suppliers by Category Top
Featured Products Top
-
frequent disassembly. These fasteners will help increase productivity by reducing set up times, eliminating errors in assembly and installation, and simplifying procedures. Quick & Easy Locking, Secure Clamping Secure clamping with cam-locking and ball-locking mechanisms (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
-of-the-art flat, retractable or technical cables and wires designed and manufactured under LEMO’s own brand NORTHWIRE. NORTHWIRE and LEMO – Your Interconnect Solutions (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc.
More Information Top
-
Suppliers to the new Tiguan
…ArvinMeritor Pretreatment PPG Industries Rear bumper beam assembly Magna Cosma Retractable towbar Bosal Structural adhesives … CML Innovative Technologies Door cables Ficosa Door panels Johnson … inserts ContiTech Seat adjustment mechanisms Faurecia Seat back suspension … TRW Automotive Seat belt retractor TRW Automotive Seat belt…
-
Suppliers to the new BMW 7 Series
…Automotive Emergency release cable [supplied to zf lemfrder] Dura Exterior auto-dimming mirrors Gentex Front door Saint-Gobain Sekurit Fuel tank cap Magna Steyr Fuel Systems Fully powered retractable tow bar system Westfalia … hinge Edscha Hood release cables Dura Interior weight and … Cupholder in the middle console Fischer Automotive Systems Door functional carrier Drxlmaier Door handle illumination APAG Elektronik Door panel Drxlmaier Driver airbag Autoliv Electric drive for the seatbelt retractors Brose Electric head rest … frames Faurecia Front seat mechanisms Faurecia Grab handle (4…
-
Suppliers to the BMW Z4
…Passenger Car Pad [For The Rear Axle; Brake 16'', 17"] TMD Friction Pinion Gear Hirschvogel Umformtechnik Rack & Pinion Retractor TRW Stabilizer [Rear] ThyssenKrupp … Denso Alternator Valeo Automotive Cables Leoni Cable Channel Drxlmaier … Marquardt Central Display And Mechanism Alpine Comfort Access Antenna … Mat Gas Spring [For Hatchback] Stabilus Aluminium Fenders Novelis Aluminium Hood Novelis Aluminium Retractable Hardtop Novelis Backlight…
-
Long-term stability of fibre-optic transmission for multi-object
spectroscopy
Retractor based modulation The 400 fibres of each of the two field plates are arranged around the circumference of each plate and housed in forty independent retractor banks, each hous- ing the fibre retraction mechanisms for ten fibres. .... i.e., within individual re- tractors) rather than the bulk properties of fibres within the cable run.
-
The hyperbolic lattice : morphology, kinematics, and potential applications
Figure 5.16 is proposed to actuate pneumatically via the mechanism illustrated in Figure 5.17. .... The actua- tors are intended to be place along cables connect- ing the outer points of the .... ~ AF There are many applications in architecture, indus- try, and medicine that call for expandable or retract- able structures. .... this thesis apply to the fields of medicine and con- struction: a surgical retractor and an emergency…
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Practical Considerations for using Constant Force Springs in Space-Based Mechanisms...
Figure 5 shows the original cable retraction mechanism with two constant force springs and the clamped interface between the spring tips and the cable bundle inside the Cruise Stage. .... Cable Retractor Mechanism on MSL Cruise Stage (original design).
-
Suppliers to the Mercedez-Benz C-Class
…components, battery frame, engine control box, filler neck on wheel house, gear change mechanism on main floor … Actuators power pack MR4 Magna Mirror Systems Alternator Bosch Alternator Valeo Automotive Data Cables Leoni Battery Johnson … plate lamp Hella Lockset Huf Hülsbeck & Fürst Lower Door moulding Rehau Manual retractable tow bar Westfalia … Borgers Seat Pan Keiper Seatbelt buckles TRW Automotive Seatbelt Pretensioners TRW Automotive Seatbelt Retractors TRW Automotive Side…
-
A new, easily miniaturized steerable endoscope
Contracting the extensors while relaxing the retractors will extend the tentacle and decrease its diameter. .... torque around the tentacle and may also help the tentacle to extend or retract , depending on their .... A conventional steerable spine mechanism in colono-. .... of a series of rings that are connected by hinges and controlled by cables (reprinted from [7…
-
An automated tether management system for microgravity extravehicular activities
Two main mechanisms make up the system. .... Second, an automated tether retractor that is capable of active or passive operation. .... saves power by emulating existing safety tether systems and active operation expedites tether retraction and allows towing. .... These hooks are fastened around tether loops or cables that are integral to the equipment, suits, and…
Indicates content that may require registration and/or purchase.