-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
Harness Board Components Test Leads & Patch Cords Coaxial Cable Assemblies (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Harness Board Components Test Leads & Patch Cords Coaxial Cable Assemblies Wire & Cable (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Harness Board Components Test Leads & Patch Cords Coaxial Cable Assemblies Wire & Cable Spools (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-standard, IP-rated heavy-duty circular connectors. This facilitates quick, reliable, and secure cable terminations, simplifying the integration process and ensuring compatibility with standard industrial control cabinets and wiring practices. 2. Detailed Technical Specifications and Performance (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Rad Pole Cam Development
The main structure of the RPC includes a multiple section, collapsible pole that can be extended from 1 to 9 meters (6 to 29 feet), a self- retracting cable reel , and a composite cable which includes multiple coaxial and power cables.
-
Using Free-Space Transmission Loss for Evaluating Anechoic Chamber Performance
Also, the cart is equipped with 110 Vac power by means of retractable reel -type extension cords running along the cart tracks. .... No extensible coaxial cable has been installed in the chamber; therefore, it is only feasible to measure transmission loss by transmitting with the probe antennas and receiving with the source antennas to avoid possible reflections from coaxial cable being dragged the 5…
-
Antenna deployment mechanism for use with a spacecraft
…telescoping tubes are nested one within the other when the antenna is in a retracted stowed position. .... The antenna is driven toward a deployed position by a dual motor driven cable which is terminated .... The cable is wound on a drum at the lower end of the antenna and coaxial therewith. .... During deployment of the antenna, the drum rotates, thereby reeling in the deployment cable.
-
Development of a manhole-access pipecrawler system
It contains 2 video coaxial lines, 4 twisted pairs for light-duty power, 3 audio pairs, and .... The cable weighs nearly 100 pounds. .... The tether is stored on and dispensed from a non-motorized cable reel . .... has a 24-slot slip ring that makes it possible to dispense and retract cable while it…
-
Mobile workstation for decontamination and decommissioning operations
…track is completely unrolled at full extension of the boom and is doubled over when fully retracted . .... The tether management system consists of 120 ft. of tether, a reel with integral slip ring pack .... A.3.1 Tether The tether is a custom-made multi-conductor cable that interconnects the RWV .... Surrounding the core are twelve RG-59 coaxial cables (#22 AWG copper center conductor, polypropylene insulation, copper…
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…butyric buzzing buzzers buzzard bygones byroads bywords cabanas cabaret cabbing cabbies cabbage cabinet cabling caboose caching cachets … clueing clumber clumped cluster clutter coaches coarser coarsen coasted coaster coastal coating coaxing coaxial cobalts cobbles cobbled … redneck redoing redoubt redound redress reduced reduces redwing redwood reedier reefing reefers reeking reeling referee refills refined … retches retells rethink retinal retinas retinue retired retires retiree retools retorts retouch retrace retract retrain retread retreat…
-
Beginnings of remote handling at the RAL Spallation Neutron Source
to retract . .... reels . .... cable . .... coaxial .
-
steel cable reel - offers from steel cable reel manufacturers, suppliers, exporters & wholesalers
reels ,table top displays,Anti-shoplifting Recoilers,mechanical recoiler, Retracting Display Cable ,Retracting Security ... .... Sell RG59 coaxial cable .
-
Planetary Rovers
It could reverse its hammering mechanism to backtrack to the surface and be reeled back to the .... Return of the mole from the subsurface was aided by reverse hammering, allowing retraction back into the … instru- ments of 300 g—both are connected by a short 3 mm diameter cable for electrical connection .... The Dante II tether comprised two 26 AWG coaxial conductors for two 384 kbps video channels, one…
-
Electromechanical Devices & Components Illustrated Sourcebook > WIRE AND CONDUCTORS
High-voltage wire is generally constructed in a coaxial configuration, as shown in Figure 10-13. .... insulation, fine shield braid, and soft rubber jacket are selected to maximize flexibility of the finished cable . .... electrical power, keep the shop floor free from tripping hazards, and are easily retracted when not in .... To this end, an extension cord reel is a very useful tool.
Indicates content that may require registration and/or purchase.