-
Supplier: Tripp Lite by Eaton
Description: or pocket and extends up to 4ft in length and gracefully retracts into a small reel. RJ45 male to male connectors. Features Automatic spring retractable cord Great alternative to carrying loose network cables Ethernet 802.3 compliant
- Cable Length: 4 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
cutting-edge solution delivers data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Designed specifically for applications where weight and space are critical, (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc. -
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Network Cables Datasheets for LEMO USA, Inc. -
Turntables and indexing drives Test equipment with rotating pneumatic fixtures Cable reels requiring pneumatic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-standard, IP-rated heavy-duty circular connectors. This facilitates quick, reliable, and secure cable terminations, simplifying the integration process and ensuring compatibility with standard industrial control cabinets and wiring practices. 2. Detailed Technical Specifications and Performance (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Popular Products In Accessories - Big Bruin
Targus PA225U RJ-11 Male - RJ-45 Male - 6.56ft The Targus Retractable RJ11/RJ45 Cord is a convenient, inexpensive alternative to bulky telephone ans ethernet cords. .... A self retracting mechanism makes it easy to reel the cord into its small and portable storage .... Rated: 0/10 0 Reviews Cables & Adapters .
-
Shopping In Cables & Adapters - Big Bruin
Targus PA225U - RJ-11 Male - RJ-45 Male - 6.56ft The Targus Retractable RJ11/RJ45 Cord is a convenient, inexpensive alternative to bulky telephone ans ethernet cords. .... A self retracting mechanism makes it easy to reel the cord into its small and portable storage .... • Mellanox Technologies MAM1Q00A-QSA Network Cable Adapter (QSFP - SFP+) .
-
Mobile workstation for decontamination and decommissioning operations
…track is completely unrolled at full extension of the boom and is doubled over when fully retracted . .... The tether management system consists of 120 ft. of tether, a reel with integral slip ring pack .... A.3.1 Tether The tether is a custom-made multi-conductor cable that interconnects the RWV … #22 AWG copper with braided shield and hypalon jacket) that are used for ethernet (10BaseT) data communications…
-
Future Naval Concepts — Crew Reductions through Improved Damage Control Communications (FNC-CRIDCC)
• Voice over Internet Protocol (VoIP) Communications using VoIP telephones connected to the ship’s LAN via Ethernet Cat 5 cables . .... • LumaPro 30-Foot Retractable Extension Cord Reel .
-
USA Force 1, USA Force 1 Manufacturers
16 core cable , in -40 °C condition it will be frozen stiff and be easy cracked, broken. .... [ Related Keywords : Electric Retractable Gate, Retractable Gate on sales, Retractable Gate munufacturer ]. .... Powering: One 6pin PCI-E plugs per hashing unit The hashing units are driven by ethernet controllers. .... Casting fishing rod Casting rods are usually used with Casting reel , the trigger on the hundle of…
-
SYSTEM FOR EDDY CURRENT INSPECTION OF VVER-440/1000
SG’S TUBES
…to a “service position” (i.e. separating pushers) as well as extend and retract of guide tubes .... Signal from eddy current probe through the EC Tester is deployed by Ethernet cable to the workstation. .... MIZ-80iD electronics are neatly packaged into the probe pusher drive head and take-up reel modules.
-
Planetary Rovers
It could reverse its hammering mechanism to backtrack to the surface and be reeled back to the .... Return of the mole from the subsurface was aided by reverse hammering, allowing retraction back into the … instru- ments of 300 g—both are connected by a short 3 mm diameter cable for electrical connection .... Power over Ethernet (PoE) transmits power and data at 48 V DC over Ethernet cables.
-
Y yHarry Asada
…generated from Simulink models using WinCon Client and was run on a Wireless Ethernet Embedded Control System .... The motor amplifiers are connected to the terminal board using RCA cables . .... so, the motor torques would adjust with the changing torques exerted on the reels by the cables. .... manipulate the end effector when approximately equal lengths of cable were needed to be extended or retracted .
-
Lighting&Sound America Volume 8 Issue 3 March 2011
Outside the theatre, the museum infrastructure consists of more 500,000' of Ethernet cable to support MIM’s data and AV needs. .... rigging equipment: five BT250 winches, which fly custom architectural lighting battens with cable reels , and 16 sliding .... A set of removable, retractable drapes is located at the front of the hall.
-
http://dspace.mit.edu/bitstream/handle/1721.1/75810/6-831-fall-2004/contents/assignments/words.txt
…cabal cabana cabaret cabbage cabbages cabdriver cabin cabinet cabinets cabins cable cabled cables cabling caboose Cabot cabs. .... Estonian et etch etching eternal eternally eternities eternity Ethan Ethel ether ethereal ethereally Ethernet Ethernets ethers ethic … reductions redundancies redundancy redundant redundantly redwood reed reeds reeducation Reedville reef reefer reefs reel reelect reelected reelecting … retired retiree retirement retirements retires retiring retort retorted retorts retrace retraced retraces retracing retract retracted retracting retraction…
Indicates content that may require registration and/or purchase.