-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Equipped with cam-lock drag brake system Frame assembly designed to allow easy replacement of feet or handle Equipped with two twist tie fasteners Optional storage drum extension available Applications: Cable storage for extension cord, broadcast cable, audio/video cable, fiber optic cable and more. (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Customer Support Standard Product Code: FHS135-25-10120 Customization Options: Ingiant Technology specializes in providing tailored solutions. We can modify: • Number and type of circuits (power, signal, Ethernet, fiber optic, fluid) • Current and voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Automated tether management system for extravehicular activities
…be small and simple such that it can per- form passive and active retraction and extension while .... Unlike traditional underwater systems, we use batteries in the gripper for power and a nonconduc- tive structural tether with a fiber - optic core to trans- mit data. .... Some of these systems even eliminate the reel and dispense the fiber optic cable from a basket on the rear of the ROV.
-
Timbercon Announces The Availability Of MDRS, A Lightweight Cable Deployment System
Portland, OR --(Marketwire) - Timbercon, Inc., a fiber optics product and solutions manufacturing company, announced today the availability of its Modular Deployable Reel System (MDRS), a lightweight cable deployment system designed for mobile fiber optic installations. .... A retractable crank and handle system allows operators to easily rotate the reel during payout or take…
-
Mini-Andros II hazardous-duty mobile robot
The vehicle is controlled by means of a briefcase-mounted control station; this can be used with optional radio control (wireless), fibre - optic cable (deployed from the vehicle), or portable cable reel (hard tether). .... hazardous-duty mobile robot Height camera extender deployed: 0.94 m camera extender retracted : 0.69 m…
-
An automated tether management system for microgravity extravehicular activities
…worm stage with 40:l reduction, the system can apply a nominal tether retraction force of 3 .... Commands are transmitted from the retractor to the gripper via a single-modeplastic fiber optic elementat the core of the tether. .... commutatorplate and brusheswithin the retractor allow an infrared transmitter mounted within the rotating reel to transmit commands .... Commands are transmitted by the IR emitter through the fiber optic cable to the IR receiver at…
-
Insulation Materials & Elements Manufacturers (Page 11). Insulation Materials & Elements Product Catalogs Directory
Fiber optic adapters (also called couplers) are... .... AC Power Vacuum Cleaner Retractable Cord European Standard 2 Pin Plug. .... One Way Small Reels Size Φ102*18mm 3. .... Cable Size : 0.75...
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…Hollow, Cored, and Composite Shaped Parts from Selected Alloy Powders 188 Fabrication of Metal-Matrix Compositions 191 Fabrication of Tile Reinforced Composite Armor Casting 795 Faired Tow Cable with Stubs for Strum … and Crack Growth 366 Fiber Optic Loose Tube Buffer to .... 560 Payout Tension Control System for Reel Mounted Cable 477 Pendulum Based Power Supply for Projectiles 653 … Method of Operation 264 Resistive Wall Klystron Amplifier Having Grounded Drift Tube 671 Retractable , Lever Action, Scroll…
-
62 Inch Tv - 62 Inch Tv Manufacturers, Suppliers
Product information: Opitcal: Output/Input Wavelength 1310nm&1470nm~1610nm utput Power -8~3dBm Optic fiber 50/125u multimode ,... .... [ Related Keywords : Waterproof Fish Finder, 20m/66ft Camera Cable Length, Mirror Effect display function, high-definition camera Fish … / Magic Snake Hose as seen on TV Quick Detail: Type: Garden Hose Reels Place of .... [ Related Keywords : retractable garden hose, lightweight garden hose ] .
-
$400-$500 Electrical - Grainger Industrial Supply
Retractable Cord Reel , Grade Commercial, Voltage 120VAC, Cord Ending Outlet Box, Cord Length 40 ft., Reel... .... • Visual Fiber Optic Fault Locator FLUKE NETWORKS Fiber Optic Cable Testing Instruments .
Indicates content that may require registration and/or purchase.