-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star retractable tip brush is another quality product from Excelta. The overall length measures 4 3/4 in.
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
-
Supplier: Emerson Automation Solutions – Rosemount
Description: RETRACTABLE SENSOR can be removed from process piping without shutting down and draining the line. RUGGED CONSTRUCTION: titanium electrodes with 316 stainless steel insertion tube and PEEK insulator. INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.63 inch
- Maximum Length: 1.11 to 1.98 inch
- Operating Temperature: 32 to 212 F
-
-
Industrial Parts Washers and Cleaning Systems - Retractable Process Adaption (Housings) -- InTrac787Supplier: Mettler-Toledo Technologies GmbH
Description: interrupting the flow or draining the container when retracted through a ball valve. Temperature range up to 130 °C (266 °F) Pressure range (bar/psi) 0...9 bar (0...130 psi) Wetted parts material AISI 316L stainless steel (3.1B) O-ring material Viton® FDA Immersion length variable from
- Machine Type: Aqueous Cleaning, Component / Accessory
- Features: Other
-
Supplier: Loos & Co., Inc.
Description: KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil
- Diameter: 0.1875 inch
- Length: 360 inch
- Number of Strands: 7
- Wires per Strand: 7 to 19
-
Supplier: Newson Gale
Description: R50 and R75 reels. The R-series of retractable cable reels are supplied in 25 ft. (6.1 m), 50 ft. (9.1 m) and 75 ft. (15.2 m) lengths. The blue powder coated reel is supplied with Cab-Lite cable which has a yellow coating. The stainless steel reels are supplied
-
Thermocouple Temperature Probes - Mini Quick Disconnect 1/16" Thermocouple Probe, Type K -- TMPKQD01Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Thermocouple Temperature Probes - Mini Quick Disconnect 1/16" Thermocouple Probe, Type T -- TMPTQD01Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Encoder Products Company
Description: The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable, allowing for numerous measuring configurations. Placing
- Measurement Range: 0 to 50 inch
- Sensor Technology: Linear Encoder
- Features: Signal Quadrature, Single Channel
-
Supplier: MSA Safety
Description: Latchways Leading Edge self-retracting lifeline utilizes modern engineering and innovative design, they are the most advanced leading edge self-retracting lifelines available. Approved for leading & sharp edge & overhead use Stainless steel chassis & components Available in 23 & 33ft
- Type: Braking / Descent Mechanisms
-
Supplier: Wiper Master, Inc.
Description: Safer than traditional lanyards due to retractable technology to ensure falls are stopped within a few inches. Lightweight, compact and durable. Rugged aluminum or thermoplastic housing with stainless steel working components that withstand rough use. Ergonomic for greater
-
Supplier: Wiper Master, Inc.
Description: Safer than traditional lanyards due to retractable technology to ensure falls are stopped within a few inches. Lightweight, compact and durable. Rugged aluminum or thermoplastic housing with stainless steel working components that withstand rough use. Ergonomic for greater
-
Supplier: Wiper Master, Inc.
Description: Safer than traditional lanyards due to retractable technology to ensure falls are stopped within a few inches. Lightweight, compact and durable. Rugged aluminum or thermoplastic housing with stainless steel working components that withstand rough use. Ergonomic for greater
-
Supplier: TE Connectivity
Description: Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp
- Frequency Range: 18 GHz
- Number of Contacts: 1 #
- Gender: Male / Plug
- Features: RF and Microwave Connector, Wire-to-Wire Connector
-
Supplier: MSA Safety
Description: protection Accelerated corrosion testing Frictionless Constant Force® braking mechanism ATEX assessed Impact resistant housing 100% Full Contact™ locking mechanism Stainless steel chassis & components Available in stainless steel cable Up to 310lbs. worker capacity
- Type: Braking / Descent Mechanisms
-
Supplier: MSA Safety
Description: retractable lanyard in its class on the market. Most compact Self-Retracting Lifeline in its class 10ft.(3m) length High-impact polycarbonate housing 360 fully rotating attachment point for complete flexibility Stainless steel components 400 lbs. (141 kg) worker capacity
- Type: Braking / Descent Mechanisms
-
Supplier: Miller Fall Protection / Honeywell
Description: Nearly indestructible, the high impact-resistant nylon housing withstands the harsh rigors of the toughest applications. The lightest, most rugged line of composite retractables are designed with smooth, round edges to increase durability. Pound for pound the strongest, most durable
- Type: Lifeline Systems
-
Supplier: Airmar Technology Corporation
Description: display. The ceramic is tilted inside the housing, compensating for hull deadrise and orienting the transducer beam straight down. This results in strong echo returns and accurate depth readings. The DT800 is sold with a choice of rugged housings—plastic, bronze, or stainless steel—to
- Power Capability: 60 watts
- Maximum Operational Depth: 100.584 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: MSA Safety
Description: and innovative design, they are the most advanced self-retracting lanyards on the market. Completely field serviceable Frictionless Constant Force® braking mechanism ATEX assessed Impact resistant housing 100% Full Contact™ locking mechanism Stainless steel chassis & components
- Type: Braking / Descent Mechanisms
-
Supplier: ValueTronics International, Inc.
Description: Series oscilloscopes. Ruggedized for general purpose measurements, the Agilent 10074C features a durable cable and a solid stainless steel probe body encased with a hard, fracture-resistant plastic. General purpose retractable hook tip - hooks onto wires and test points
- Bandwidth: 150 MHz
- Voltage Rating: 400 volts
- Probe Configuration: Alligator Clip, Hook
- Probe Type: Current, Voltage
-
Supplier: Labconco Corporation
Description: FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32 inch
-
Supplier: Labconco Corporation
Description: FreeZone 6 Liter Benchtop Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Airmar Technology Corporation
Description: in a stainless steel (SS617V) housing Retrofits to existing P617V housing NMEA 2000® certified cable
- Operating Temperature: -15 to 55 F
Find Suppliers by Category Top
Featured Products Top
-
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal stress on (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
? Learn more: Watch this 10-minute video: You'll discover: Common end applications for Retractiles Materials best suited for Retractable Coil Cords Learn what affects coil memory Custom cables tailored (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
? Learn more: Watch this 10-minute video: You'll discover: Common end applications for Retractiles Materials best suited for Retractable Coil Cords Learn what affects coil memory Custom cables tailored (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Network Cables Datasheets for LEMO USA, Inc. -
-of-the-art flat, retractable or technical cables and wires designed and manufactured under LEMO’s own brand NORTHWIRE. NORTHWIRE and LEMO – Your Interconnect Solutions (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc. -
disengages the ball-lock mechanism in the shaft to lock and unlock from the receptacle. The ball-locking system in these fasteners provides a clamping force up to 11 lbs and a holding force to 33 lbs. The knob, body, balls and spring are all made from stainless steel. These quarter-turn knob (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
provides a clamping force up to 11 lbs and a holding force to 33 lbs. The knob, body, balls and spring are all made from stainless steel. These quarter-turn knob-locking pins also have a sensor detection capability that allows the locking condition to be confirmed when used in combination (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc.
More Information Top
-
Cable-Extension Transducer Promotes Durability And Reliability
The M150 offers a constant tension and fully retractable stainless steel measuring cable that easily attaches to the object under motion.
-
Trailer Locks - Grainger Industrial Supply
• Coupler Lock, Lock Type Cable, Finish Black, For Use With Trailer and Tow Vehicle, Features Sure Lock Retractable Cable Lock, Stainless Steel Cable Ends Protect It From Damage and Use, Safety Brakes Slow the Retraction Of the Vinyl Coated Security Cable…
-
Grainger.com
• Self- Retracting Lifeline, Length 130 ft., Line Material Stainless Steel Cable , Housing Material Aluminum Alloy, Stainless Steel, Weight Capacity 310 lb., Visual Load Indicator Yes, Cable Dia.
-
Grainger.com
• Self- Retracting Lifeline, Length 130 ft., Line Material Galvanized Cable , Housing Material Aluminum Alloy, Stainless Steel , Weight Capacity 310 lb., Visual Load Indicator Yes, Cable Dia.
-
More than $5000 Fall Protection - Safety - Grainger Industrial Supply
• Self- Retracting Lifeline, Length 130 ft., Line Material Galvanized Cable , Housing Material Aluminum Alloy, Stainless Steel , Weight Capacity 310 lb., Visual Load Indicator Yes, Cable Dia.
-
Fall Protection - Safety - Grainger Industrial Supply
• Self- Retracting Lifeline, Length 130 ft., Line Material Galvanized Cable , Housing Material Aluminum Alloy, Stainless Steel , Weight Capacity 310 lb., Visual Load Indicator Yes, Cable Dia.
-
Rosemount Analytical Expands Conductivity Sensor Line
The retractable sensor features titanium or graphite electrodes, a 316 stainless steel sensor tube, and 10 ft of integral cable or an optional 4-in cable for use with a junction box.
-
Rosemount Analytical Expands Conductivity Sensor Line
The retractable sensor features titanium or graphite electrodes, a 316 stainless steel sensor tube, and 10 ft of integral cable or an optional 4-in cable for use with a junction box.
-
BinMaster SmartBob-SS Measures Submersed Solids Under Water
The SmartBob-SS sensor's special design comes configured with a 3-inch standpipe for ease of installation, a stainless steel cable that stands up to corrosive materials, and a SureDrop cap that prevents the weight from being retracted into the pipe and…
-
Safety - Grainger Industrial Supply
• Self- Retracting Lifeline, Length 50 ft., Line Material Stainless Steel , Housing Material Plastic, Weight Capacity 310 lb., Visual Load Indicator Yes, Cable Dia.
Indicates content that may require registration and/or purchase.