-
Supplier: Time Mark Corporation
Description: The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal
- Minimum Time Interval: 0.1 to 102.3 seconds
- Maximum Time Interval: 0.016666666666666666 to 17.05 hours
- Operating Temperature: -20 to 140 F
- Display Type: Analog Meter or Simple Visual Indicator
-
Supplier: Littelfuse, Inc.
Description: The TSD6 offers total solid-state, interval timing for 12 or 24VDC applications. This series provides either negative or positive switching. The TSD Series is designed for more demanding commercial and industrial applications where small size and accurate performance is required. The factory
- Minimum Time Interval: 10 seconds
- Operating Temperature: -40 to 140 F
- Contact Configuration: Normally Open (NO)
- Timer Type: One-shot
-
Supplier: Littelfuse, Inc.
Description: The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially
- Minimum Time Interval: 0.1 to 10 seconds
- Operating Temperature: -40 to 140 F
- Timer Type: One-shot
- Features: Other
-
-
Supplier: Allied Electronics, Inc.
Description: single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12
-
Supplier: Allied Electronics, Inc.
Description: single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12
-
Supplier: Allied Electronics, Inc.
Description: single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12
-
Supplier: Radwell International
Description: 16290 - MULTI-BEAM: LOGIC MODULE; RANGE:DEPENDS ON SENSOR; INPUT: ON POWER BLOCK; FUNCTION: ONE-SHOT (RETRIGGERABLE); INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LOGIC MODULE, MULTI-BEAM, RANGE DEPENDS ON SENSOR, INPUT ON POWER BLOCK, ONE-SHOT FUNCTION, NON-RETRIGGERABLE, INTERCONNECTING PINS, (16293). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: 2 LED status indicators. DIN rail. RoHS compliant Supply Voltage = 12 - 240 V ac/dc Time Range = 100 ms - 10 days Mode of Operation = Interval, Memory Latch, OFF Delay, ON Delay, ON Delay & OFF Delay, One Shot, Pulse Generator, Repeat Cycle Starting with OFF, Retriggerable
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 240 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Fargo Controls, Inc.
Description: This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and Single Shot (SS).
- Functions: Delay Cycle, Delay Off Timer, Delay On Timer, One Shot Timer, Recycle Timer / Percentage Timer
- Number of Functions: Multi-function
- Features: Other
-
Supplier: Nexperia B.V.
Description: current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits General Monostable (one-shot) or astable (free-running) operation True and complemented buffered outputs Only one external resistor and capacitor required
- Propagation Delay: 50 ns
- Operating Temperature: -40 to 85 C
- Triggering: Negative-Edge Triggered, Positive-Edge Triggered
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function:
-
Supplier: Eaton Corporation - Sensors
Description: performance for long sensing ranges Interchangeable design so you can optimize the sensor to meet your needs Plug-in logic modules provide time delay, one-shot or retriggerable oneshot functions AC high current control units are rated for 1A output current AC low leakage control
- Operating Distance: 384 inch
- Operating Temperature: -4 to 131 F
- Output Load: AC Load, DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
Find Suppliers by Category Top
More Information Top
-
Page 3. Semiconductor parts with 960 in root number
Retriggerable One Shot .
-
Page 12. Semiconductor parts with 601 in root number
Retriggerable One Shot .
-
National Semiconductor 9601DMQB Series Datasheets. DM9601N, 9601DMQB, DM9601J, 9601FMQB, DM9601W, 9601 Datasheet.
Retriggerable One Shot .
-
NAVAL POSTGRADUATE SCHOOL
The other three C/Ts are programmed as hardware retriggerable one shot timers (mode 1 in Ref. [22]).
-
Designing Built-In Test for Microprocessors
The retriggerable one shot is triggered by the power on reset signal or the processor under test.
-
Schneider Electric/Magnecraft - TDRSRXB-120 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Dual Function: On Delay/Interval, Off Delay/ Retriggerable One Shot .
-
Schneider Electric/Magnecraft - TDRSRXB-24V - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Dual Function: On Delay/Interval, Off Delay/ Retriggerable One Shot .
-
Schneider Electric/Magnecraft - TDRSRXP-240 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Dual Function: On Delay/Interval, Off Delay/ Retriggerable One Shot .
-
Schneider Electric/Magnecraft - TDRSOXB-24 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Dual Function: On Delay/Interval, Off Delay/ Retriggerable One Shot .
-
Schneider Electric/Magnecraft - TDRSRXP-24 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Dual Function: On Delay/Interval, Off Delay/ Retriggerable One Shot .
Indicates content that may require registration and/or purchase.