-
Supplier: David Round
Description: reverse infinitely variable speed control Reverse base for increased versatility Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter
- Load Capacity: 2 tons
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: David Round
Description: *Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material
- Load Capacity: 5 tons
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: David Round
Description: other cranes. FEATURES: Models with 2 and 3 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 13.333333333333334 ft
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
-
Supplier: David Round
Description: The Ruger Reverse Counterbalance Full Power Stainless Steel Crane features a reverse base that allows easier handling of wider loads. These powerful cranes are extremely stable and easy to maneuver. The reverse base design makes it easy to negotiate obstructions.
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 8.083333333333334 ft
Find Suppliers by Category Top
Featured Products Top
-
Choosing the Right Jib Crane for Your Facility: Floor, Wall, or Articulating Jib cranes offer an efficient, flexible way to lift, position, and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation
More Information Top
-
ATI - Air Technical Industries
Mobile Self-Propelled Reversible Boom Cranes (RBC) The series includes models with gooseneck boom, overhead guard, cable lift, and ride-on capability. … to ground level, without need of a pit installation which would require a hole in the floor .
-
The reach brook valley bridge the Thüringer forest motorway A 71
… 10, therefore in the gevouteten regions, that became about 16 m long and up to 2350 kN heavy superstructure parts the so-called "support wefts" lifted in with a large tracked crane with 90 m long main boom (on image 18 to … After the alignment, the installation of the horizontal fuse as well as the rear anchorage by means … Thereafter, the stroke brackets preassembled on the bottom for the strand stroke system were mounted (image 19).
-
wn_g.pl (finlayson-gwc2014.zip)
… to be transferred to the surface)'). g(103052902,'(any of various floor -like platforms built … … or the wings of an airplane))'). g(103057630,'(a non-nucleoside reverse transcriptase inhibitor (trade … … the depth of grooves or holes or other concavities)'). g(103063330,'(a surgical instrument used to cut very thin slices of skin)'). g(103063444,'(a simple crane having lifting tackle slung from a boom )'). g(103063552,' …
-
CR4 - Thread: Fault on a Star/Delta Starter
I've a lot of faith in BHI gear, I once came across a crane long travel control panel that someone had maintained (supposedly), they had left every arc chute on the floor ! … both wired to one set of contactors, normal braking operation would be to reverse the motors while … Each of the crane main booms were switch rooms each had open contactor panels over 60' long.
Indicates content that may require registration and/or purchase.