Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: P / Reverse Power Relay
-
Supplier: Newark, An Avnet Company
Description: REVERSE POWER RELAY, 120V, ROHS COMPLIANT: NA 60HZ
-
Supplier: Panel Components & Systems, Inc.
Description: used. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, while a green
-
-
Supplier: Panel Components & Systems, Inc.
Description: point. On under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. The frequency relays monitor their own power supply so no
-
Supplier: Newark, An Avnet Company
Description: 730TDX=RELAY, REVERSE POWER ROHS COMPLIANT: NO
-
Supplier: Time Mark Corporation
Description: The Model 253 Reverse Phase Relay is a solid-state sensing device designed for installation in equipment using 3-phase power. This unit is used where it is desirable to have a contact closure indicating that the proper phase rotation sequence has been applied. The relay
- Voltage Sensing Range: 208 to 480 volts
- Frequency Sensing Range: 50 to 60 Hz
- Supply Voltage Range: 190 to 480 volts
- Operating Temperature: -20 to 131 F
-
Supplier: Newark, An Avnet Company
Description: PROTECTOR RELAY REVERSE POWER RELAY 3 PHASE 3 WIRE INPUT 0-5AAC 415 VOLTS L-L 50/60HZ
-
Supplier: Acme Chip Technology Co., Limited
Description: ANTI-REVERSE RELAY
-
Supplier: Perfect Switch, LLC
Description: Relay can be programmed to sense system battery voltage, and protect the system from accidental battery discharge. Autonomous relays span the entire POWER-GATE voltage and current spectrum. Contact us and let our talented applications engineers help determine what configuration
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Perfect Switch, LLC
Description: loads and sensitive electronic equipment like power inverters. Unlike conventional mechanical relays, POWER-GATE relays have no contacts to arc, bounce, and degrade over time. Ultra-low trigger current makes POWER-GATE perfect for power sipping electrical
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Perfect Switch, LLC
Description: without. If only there was a device that served as a low voltage disconnect, but could also handle ALL the accessory loads thus eliminating the need for external contactors. POWER-GATE Voltage Sensitive Relays are your solution. POWER-GATE Voltage Sensitive Relays provide
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Aratas America LLC
Description: Compact Power Relay Capable of Switching 1,000 VDC Loads DC high capacity switching for both normal and reverse polarity is available with the addition of the reverse polarity specification. Two poles wired in series to break or switch 600 to 1,000 VDC. Contributes to a
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 720TDX=RELAY, REVERSE POWER
- Relay Type: General Application Relay
-
Supplier: Powell Electronics, Inc.
Description: RELAY, REVERSE POWER
-
Supplier: Time Mark Corporation
Description: The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is
- Measuring Range: 5 to 10 amps
- Input Voltage: 120 volts
- Frequency Range: 60,000 Hz
- Operating Temperature: -20 to 140 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays WILMAR REVERSE POWER
-
Supplier: Quarktwin Technology Ltd.
Description: 724X=RELAY, REVERSE POWER
-
Supplier: Radwell International
Description: DIRECTIONAL OVER-POWER RELAY, USED FOR PROTECTION OF AN ALTERNATOR AGAINST REVERSE POWER CONDITIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RELAY, REVERSE POWER RELAY, 120/127V, 240VAC,220VAC,L-L 5A,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option
- Motor Voltage: 24 volts
- Standard Rating: NEMA Rated
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REVERSE POWER RELAY, BE3-32, DPDT, 5 AMP, THREE PHASE, THREE WIRE, 120 VAC INPUT, 50/60 HZ, ENERGIZE TO TRIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: 4-Pin SIL Type Package, 3 V LED Reverse Voltage, AQZ Series Power PhotoMOS Relays Low level off state leakage current No restriction on mounting direction Extremely low ON resistance Power PhotoMOS relays feature extremely low closed-circuit offset voltage to
-
Supplier: Allied Electronics, Inc.
Description: 16 A Input Current, 2500 V (RMS) (Coil to Contact) Dielectric Rating, Plug-In Power Relay Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity applications shows coil "ON" or "OFF" status and ideal in low
-
Supplier: Allied Electronics, Inc.
Description: 16 A Input Current, 2500 V (RMS) (Coil to Contact) Dielectric Rating, Plug-In Power Relay Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity applications shows coil "ON" or "OFF" status and ideal in low
-
Supplier: Allied Electronics, Inc.
Description: 16 A Input Current, 2500 V (RMS) (Coil to Contact) Dielectric Rating, Plug-In Power Relay Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity applications shows coil "ON" or "OFF" status and ideal in low
-
Supplier: TE Connectivity
Description: Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 266 Product Type Features Phase : Three Protection Function : Reverse Power Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals
-
Description: 166ML Series: 10 Amp plug-in magnetic latching relays Features Up to 10 Amp loads (see data sheet) Pole configuration through 3PDT Compact size - fits in standard rectangular 11 blade socket Positive magnetic latch - maintains status without power Single coil resets by reversing
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 600 volts
- Maximum DC Switching Voltage: 28 volts
- AC Coil Voltage: 6 to 240 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: opens in the event of a system or power semiconductor fault. A load current setpint has to be TEACHed to the SSR either locally by the TEACH button on the front of the device or remotely through the provided terminal. This product is available either with integrated heatsink (RGC1S series)
- Input (Pick-up) Voltage Range: 3.8 volts
- Dropout Voltage: 1 volts
- Maximum Current: 90 amps
- Load Voltage: 42 to 600 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REVERSE POWER RELAY, 100/110/200/220V AC,5AMP, 50/60HZ, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clark Solutions
Description: depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics. All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a
- Actuator Torque: 2,000 In-lbs
- AC Voltage: 220 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: New Yorker Electronics Co., Inc.
Description: Voltage: 6.3 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .40W
- Maximum AC Switching Voltage: 300 volts
- DC Coil Voltage: 9 volts
- Coil Nominal DC Power: 0.4 watts
- Make Time (Operate Time): 10 milliseconds
-
Supplier: Beckhoff Automation LLC
Description: The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR3107-2001-2245 relay module is used to connect an ohmic or inductive 3-phase AC load. The integrated reversing contactor connection allows a 3-phase
- Features: AC Motor Starter
-
Supplier: Beckhoff Automation LLC
Description: The KL2284 output terminal switches loads in selectable polarity. This means that DC motors can be used in both directions of rotation. A polarity is switched with two output bits per channel. An interlock prevents simultaneous switching of both directions. Advanced power semiconductors
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR3107-2901-2245 relay module is used to connect an ohmic or inductive 3-phase AC load. The integrated reversing contactor connection allows an
- Features: AC Motor Starter
-
Supplier: Advantech
Description: 4DI/4Relay Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web configuration in HTML5 Supports 10~30 VDC power with reverse protection
- Operating Temperature: -40 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Inputs: Relay / Switch Input
Find Suppliers by Category Top
Featured Products Top
-
technology, solid state relays will feature a single MOSFET or a paralleled array that feature substrate diodes that conduct current in the opposing direction of the assembly. Configured to be reverse biased, the substrate diodes will block any current when the relay is unpowered, switching to a biased (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
Equipment The relay can be evaluated for switching functions in: Battery energy-storage systems Industrial charging equipment Photovoltaic power-conditioning equipment DC power converters and distribution assemblies Uninterruptible (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Primary supply delivers current to the load. However, if the Primary supply's output decreases by more than 0.2 volt, the situation is reversed, and only the Backup supply delivers current. Each power supply includes an overvoltage protection circuit, to assure that neither power supply's output (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Power Handling: Capable of handling forward and reverse power of up to 100W, meeting the needs of high-power applications. Applications Microwave Communications: Suitable for signal transmission and isolation (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Wave Ratio (VSWR) of 1.15 dB further optimizes signal transmission efficiency and stability. Balanced Power Handling: Supports both forward and reverse power of 100W, suitable for communication and microwave systems with high power (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Powerful Power Handling: Supporting up to 100 W of forward and reverse power, it can easily handle high-power applications. Application Highlights (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Handling Capability: It supports up to 100W of forward power and reverse power with 30dB attenuation, suitable for high-power applications. Application Areas Wireless (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Isolation: Offers 20 dB of high isolation, effectively isolating signals between input and reverse ports to prevent interference. Balanced Power Handling: Supports both forward and reverse power of 15W, suitable for (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
Conduct Research Top
-
A Push Towards Efficiency
The adjustable speed Brushless Motor Control (BMC series) is easy to use and set up without programming user trimpots and jumpers are factory-set and will work for most applications. Input command signal may be +/- 10 Vdc, a 5K speed pot, or a form C contact or relay for forward-stop-reverse
More Information Top
-
IEEE Guide for AC Generator Protection - Redline
4.5.5.3 Reverse power relay .
-
Compatibility Study of Protective Relaying in a Grid-Connected Fuel Cell
reverse power relay RMS .
-
Sequential tripping of steam turbine generators
Inclusion of a reverse power relay in series with the mechanical signal indicating that the turbine has been tripped provides security against possible overspeed of the turbine by ensuring that steam flows have been reduced below the amount necessary to produce an…
-
Sequential tripping of steam turbine generators: Working Group report
Inclusion of a reverse power relay in series with the mechanical signal indicating that the turbine has been tripped provides security against possible overspeed of the turbine by ensuring that steam flows have been reduced below the amount necessary to produce an…
-
Photovoltaic Systems Interconnected onto Network Distribution Systems--Success Stories
• Install a minimum import relay (MIR) or a reverse power relay (RPR).
-
CERTS Microgrid Laboratory Test Bed - PIER Final Project Report
This test will take into account the effect of the Reverse power relay .
-
Embedded Generation
6.9 Reverse power relay 176 .
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
On systems having in-plant generation operating in parallel with the utility supply, a reverse power relay sensing the incoming power from the utility can be set to detect (and alarm or trip) when the generator begins to supply power to the…
Indicates content that may require registration and/or purchase.