Products/Services for Reynolds Gas Regulator
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Air Pressure Regulators - (403 companies)...for air pressure regulators vary considerably. Air pressure regulators are found in many common applications such as in gas grills, propane pressure control, and in medical/dental equipment to regulate oxygen and anesthesia gases. Three functional... -
Gas Instruments - (911 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role... -
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Gas Cylinders - (116 companies)...protects the valve assembly from damage when the gas is not in use. A pressure regulator assembly is utilized when dispensing gas from a cylinder to control the flow of gas at the desired pressure. Applications. Gas cylinders are used in a wide...
-
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations...
-
IC Voltage Regulators - (508 companies)IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
NGP Natural Gas Pressure Regulator Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding industrial environments. Key Technical Features. Wide Size Range. Available from 1/2'' to 4'', supporting diverse pipeline... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cylinder Changeover Manifold Regulator Panel High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge. A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Gas Cylinder Pressure Regulators Poduct Features. * Cylinder pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 6 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shanghai Thinktank Process Management Co., Ltd
NGP series Natural Gas Pressure Regulator Reliable, Self-Operated Regulation for Natural Gas Systems. The NGP Series Natural Gas Pressure Regulator is designed for demanding gas environments requiring precise pressure control and safety shutoff. Whether regulating downstream, upstream, or differential pressures, this self-operated unit ensures system stability and prevents overpressure risks. Multi-Mode Pressure Regulation: Supports downstream, upstream, or differential control. Wide Pressure Range: Compatible with PN1.6 -6.4MPa... (read more)Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Semiconductor Grade Regulators Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Xingkerong Technology Co., Ltd
Servo Regulator and Thyristor Regulator Introduction. With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
HydraCheck Inc.
Ultra High Delivery Pressure Regulator The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available. One piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc.
-
Dynamical model of buoyant cyanobacteria
There are two major regulators of the density of a vacuolate cyanobacteria: gas vacuoles and carbohy- drate content ( Reynolds & Walsby, 1975).
-
Transport processes in narrow (capillary) channels
Once the shell was full, nitrogen gas at the pressure needed to obtain the required Reynolds number in the cell was fed into the bladder through a pressure regulator .
-
Gas turbines and flight drives
… rotation speed compressor, 371 reduced flow rate compressor 717, 370 regulating installation helicopter-Turbo detention 875 control turbofan 736 regulator structure hydromechanisch 733 range … … heat exchanger Turbo shaft- gas turbine, 658 relative reduced … … 371 residual thrust, 124 Reynolds -Number index RNI 387 …
-
Improving Performance in Indirect, Natural Gas Line Heaters
Pout Station outlet pressure of methane after last pressure regulator ΔP Pressure reduction due to regulation Pin − Pout, kPa (lbf/in2) Red Reynolds number, the ratio between … … °C (°F) Td Desired gas temperature out of last regulator , °C (°F) Tin Temperature …
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Subject Index
… 374, 382 Operational requirements 375 Packaging 386 Redundancy 385 Selecting propellants 375 Thrust chambers 386 Redundancy 395 REGEN computer program 97 Regenerative cooling 67 Regulators Dome-loaded 254 Gas -pressure 252, 253 Integrating … … Retardation factor (pump) 193 Reynolds number 235, 239, 309 …
-
Simulation of power stations and fire boxes
… condition 55, 174, 195 Cauchy'sche 174, 195 Dirichlet'sche 174, 195 Neumann'sche 195 heat conduction 55 Rankine Cycle 602 flue gas desulfurization 694 reaction energy … … / maximally-operators 662 regulators 660 switches 665 feed … … number) 229, 243, 247 Reynolds -voltage model 41 rib …
-
Diseases of the Cardiac Pump
R: resistance R: local reaction term Rh: hydraulic radius Rg: gas constant RR: respiratory quotient R: recruitment function (from … … calcium channel (RyR) RCA: right coronary artery RCan: regulator of calcineurin RCC: right … … rapid eye movement Re: Reynolds number REDD: regulated in …
-
Tissue Functioning and Remodeling in the Circulatory and Ventilatory Systems
Rh: hydraulic radius Rg: gas constant RR: respiratory quotient R: recruitment function (from quiescence to proliferation … … protein RC: ryanodine calcium channel (RyR) RCA: right coronary artery RCan: regulator of calcineurin RCC: right … … of chromosome condensation Re: Reynolds number REDD: regulated in …
-
Dubbel
… X 19 -, zero stroke pressure regulator H 17 -, rechnergestützter X 13 regulator output quantity X 8 regulator draft X 17 regulator matrix X 21 regulator parameters X 17 regulator structure X 17 regular … … E 90, E 91 -, gas friction E 90 -, limit … … reaction N 24 turret heads T 74 Reynolds number B 49, R 17 Reynolds number D 31 …
Indicates content that may require registration and/or purchase.