-
Supplier: CARLO GAVAZZI Automation Components
Description: The RF1 series provides a compact solid state switching solution suited for confined spaces. Long life time is ensured by the use of assembly technology that reduces stresses on the power semiconductors. The RF1 series is suitable for resistive loads. The zero switching type (RF1A), switches
- Input (Pick-up) Voltage Range: 4.25 to 18 volts
- Dropout Voltage: 1 volts
- Maximum Current: 25 amps
- Load Voltage: 24 to 280 volts
-
Supplier: Coto Technology
Description: The B41 is four independent form A channels in one planar quad package. Coto’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal
- Maximum Current: 0.4 amps
- Maximum AC Switching Voltage: 125 volts
- Maximum DC Switching Voltage: 125 volts
- DC Coil Voltage: 3.3 to 5 volts
-
Supplier: Coto Technology
Description: The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal
- Frequency Range: 1,000 MHz
- Insertion Loss: -3 dB
- Isolation (Port to Port): 40 dB
- Operating Temperature: -20 to 85 C
-
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with latching actuator and SMT ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 3 GHz and
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 40 dB
- VSWR: 1.35 :1
-
Supplier: Fairview Microwave Inc.
Description: RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole double throw
- Frequency Range: 0 to 8,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 30 dB
- VSWR: 1.4 :1
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 80 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 1.1 dB. Features of this SPDT
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 1.1 dB
- Impedance: 50 ohms
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6199 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT
- Frequency Range: 0 to 10,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Pasternack
Description: PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Signal Relay 5VDC 1A DPDT(12.8x7.8x5.4)mm SMD Product overview: G6K-2F-RF DC5 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: isolation specifications The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz along with short,
-
Supplier: EA Elektro-Automatik Inc.
Description: S46 and S46T Microwave Switch Systems are designed to simplify the automated switching needed to test a wide range of RF and telecommunication products and devices. The S46 can control 32 relay contacts in a package as small as a 2U high (3.5 in) full-rack enclosure. Choose the System
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 550 mA single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVD13
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Sitron
Description: The CN series with nylon housings offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay is mounted within the
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
-
Supplier: Sitron
Description: The CN series with aluminum housings (85-230Vac only) offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay is
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: ODG (Origin Data Global)
Description: CONTROL RELAY SWITCH SENSOR LED
- TJ: -40 to 115 C
- Features: Other
- Device Type: Transceiver, Transmitter
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Supplier: Micross Components, Inc.
Description: BUS/STUB switching 2P1T, 2P2T designs Bus switchers with internal terminators Status indicator LEDs and auxiliary contacts 60dB isolation at 1MHz BJ77 connectors standard for bus and DB9 control
-
Supplier: AMETEK Programmable Power
Description: instrument on the market with the ability to mix low-level, power, and RF switch modules in a single mainframe. This scalable family of products is designed to leverage capital investments in one common hardware and software platform that can be used in development, manufacturing, and field
-
Supplier: Menlo Microsystems, Inc.
Description: with greater than 1 billion switching cycles. Because of its long lifetime, extremely low current consumption, and small form factor, the MM9200 is an ideal solution for replacing electromechanical relays, as well as solid-state switches used for control applications where size,
- Maximum Current: 10 amps
- Coil Resistance: 0.01 ohms
- Mounting: PC Board
- Features: RF Application Rated
-
Supplier: APITech
Description: Weinschel Brand's Models 8390 and 8390-1, Amplifier / Switch Systems are comprised of an array of eight input switches, a relay-based step attenuator and an output RF amplifier. The input switch is terminated with a 50 Ω termination at port 2. Each input/output port contains a
-
Supplier: Rohde & Schwarz USA, Inc.
Description: If a malfunction occurs, the R&S®ATCMC immediately switches the floating contacts of a relay to indicate the modified operating state. All internal supply voltages of the amplifiers are monitored. This provides the opportunity to use an external Web I/O interface to evaluate the
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
-
Supplier: AMETEK Programmable Power
Description: Combine up to 16 SPDT or 8 multiport, high-performance relays in a 2U footprint Latching/Terminated options (EX7204L) LXI/LAN and USB command and control options Embedded web interface provides interactive utility to monitor and control relays from anywhere in the world Flexible API
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POINT LEVEL CONTROL, RF ADMITTANCE, 120 VAC, DOUBLE POLE DOUBLE THROW RELAY, 10 INCH COTE-SHIELD, 48 INCHES LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5600 is a DPDT switch that can operate up to 40 Gbps and is perfect for high-speed differential signal switching. The MM5600’s integrated driver can be controlled by a serial-to-parallel interface that drives the high voltage gate lines of the switches. The design also offers a
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 24 dB
- Switching Speed: 0.01 ms
-
Supplier: ValueTronics International, Inc.
Description: The SEM133 is a coax switch from Narda. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: ValueTronics International, Inc.
Description: The 7116-MWS is a switch mainframe from Keithley. Additional Features: 1×16 Multiplexer Integrated solution, including controller and RF/microwave switches Compact RF/microwave switching system only 3U high Configurable as one 1x16 or five independent 1x4 multiplexers 18 GHz
-
Supplier: Richardson RFPD
Description: mechanical relays in CATV systems. This part can be used in all 75 ohm systems operating up to 1.0 GHz. The MASWSS0068 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
- Frequency Range: 5 to 1,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 51 dB
- Switching Speed: 0.00004 ms
-
Supplier: AMETEK Programmable Power
Description: (10) 1X4 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot Implementations The VTI SMX-6xxx Series of high density non-blocking RF
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum Operating Speed (Bandwidth): 3,500,000 kHz
- Switch Topology: Multiplexers
-
Supplier: Richardson RFPD
Description: The Series C60 solid-state relay is an advanced design capable of switching very heavy loads in a physically small 6-pin mini DIP package. These relays have a power FET output that ensures low On resistance, no offset voltage and low leakage current. They are versatile and can be used
- Features: General Purpose BJT, Other
-
Supplier: Richardson RFPD
Description: 4kV ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
Designed for industrial environments Easy to pair with power supplies, temperature controllers, and limit switches as part of a control panel solution Applications Anywhere on/off power to machines needs to be controlled Relay logic controllers Air cylinders Valves Actuators Motors (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
developed a high-performance, large-field 1X pupil relay lens featuring an externally accessible pupil. This non-focal, wide-field lens architecture allows scanning mirrors or fast steering mirrors to be placed directly at both the entrance and exit pupils, enabling rapid field switching, wide (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
High-Speed RF Test Platforms: Signal switching and routing Industrial & Medical RF Systems: Microwave gating and control By combining (read more)
Browse RF Switches Datasheets for Win Source Electronics -
supports 300 µs typical step-to-step frequency switching using the internal frequency synthesizer with ALC off. This capability is useful in step-sweep measurements, receiver evaluation, repetitive RF test sequences, and other workflows where source transition time can affect overall test throughput (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, also known as SSRs. These relay products are remotely actuated to control electrical power flow by either interrupting or completing an electrical circuit. The types of relays in our portfolio include switching solutions from the following TE brands, inclduing AGASTAT, AXICOM, CII, KILOVAC (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
switching performance even under frequent cycling, high inrush currents, and varying temperatures. FCL relays provide key benefits such as noise suppression, long operational life, and robust isolation—ensuring reliable operation and protection for sensitive control electronics in demanding environments. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
, FTR?C1, and FTR?C2—deliver reliable switching performance for AC and DC loads across a wide range of automated systems. In modern automation environments, precise and dependable control is essential. These relays support motors, actuators, solenoids, conveyors, sensors (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
building control. Precise switching is essential for maintaining comfort, safety, and energy efficiency in building management systems. Our relay families—including the JS, FTR?MY, FTR?LY, NY, FTR?K1?KS, FTR?K1?HT, and FTR?F1 (5A type) series—support a wide range of (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
Automatic RF voltage calibration with a primary voltage standard up to 1 GHz
The rf voltage and the ac substi- tution voltage are alternately supplied to the midpoint of the tee by a computer- controlled coaxial rf relay switch .
-
Do mobile phone base stations affect sleep of residents? Results from an experimental double‐blind sham‐controlled field study
There was a computer- based double-blind exposure control via RF relay for switch- ing .
-
Launch vehicle tracking enhancement through Global Positioning System Metric Tracking
The A-TIB added relays to control power and RF switching of signals to replicate the - 6 - manual testing.
-
Real‐time conductivity imaging of temperature and tissue property changes during radiofrequency ablation: An ex vivo model using weighted frequency difference
The main controller in the EIT system controlled a relay switch to connect RF ablator output with the ex vivo liver phantom for ablation of 18 s.
-
Performance-Driven Microfabrication-Oriented Methodology for MEMS Conceptual Design with Application in Microfluidic Device Design
MEMS actuator systems control power switches and relays ; RF - and microwave controlled devices; fluidic valves and pumps; mirrors; fibre aligners and controllable filters; and inductors and capacitors [3].
-
Integrating CAD tools for MEMS design
MEMS actuator systems control power switches and relays ; RF - and microwave- controlled devices; fluidic valves and pumps; mirrors; fiber aligners and con- trollable filters; and inductors and capac- itors.
-
Fast switching NMR system for measurements of ground-state quadrupole
moments of short-lived nuclei
tion generators, DBM gating for RF signal flow control , fast switching relays and rare isotope beam pulsing are all controlled by the RPV-071 outputs.
-
G.E type coils on all outlets and switches in my house - Self Help Forums
You can buy more than one SMART SWITCH assigned the same RF frequency and control one SMART SWITCH RELAY from many different locations that have new power source from nearest receptacle and new cut in remodel box and a new SMART SWITCH…
-
Canada Issues Regulations Restricting Mercury in Products
• Very high accuracy capacitance and loss measurement bridges and high frequency RF switches and relays in monitoring and control instruments (up to 20 mg per bridge, switch or relay) .
-
Canada - Federal - Products Containing Mercury Regulations
Very high accuracy capacitance and loss measurement bridges and high frequency RF switches and relays in monitoring and control instruments .
Indicates content that may require registration and/or purchase.