-
Supplier: Richardson RFPD
Description: Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange.
- Resistance Range: 100 ohms
- Power Rating: 10 watts
- Features: Other
- Technology / Construction: Thick Film
-
Supplier: Richardson RFPD
Description: and provide direct replacements for other manufacturers. These products use either rod or chip resistors. Flange mounts are also available, along with high-power versions to 50 watts.
- Features: 50 Ω
- Terminator Type: Coaxial Terminator
- Connector Type: SMA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1063475-HS25 250R F Category: Resistors>Chassis Mount Resistors Series: ARCOL, HS Package: Bulk Height - Seated (Max): 0.583" (14.80mm) Standard Package: 40 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting
- Resistance Range: 250 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 25 watts
-
-
Supplier: Smiths Interconnect, a Molex company
Description: Low and high power RF resistors and terminations including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. The CTX Series of high frequency wire bondable chip
- Resistance Range: 3 to 400 ohms
- Power Rating: 0.05 to 800 watts
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD), Tab Terminals
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATE10K25M-1 is a broadband, high-power E-Field Generator. It uses low inductance internal load resistors to terminate the RF power and incorporates a broadband transformer to increase the output voltage. The transformer output is unbalanced so that the bottom flange
- Input Frequency: 10,000 to 25,000,000 Hz
- AC Input Power: 3,000 watts
Find Suppliers by Category Top
Conduct Research Top
-
ANN-8801- Thermal Testing
electrical energy into heat energy by means of a resistive element. In most applications,. resistors are mounted to a heatsink, a flange (as depicted in Figure 1 and Figure 2), or directly on a PCB using industrystandard. solders. When DC or RF power is input into the resistor, the power is converted
More Information Top
-
Richardson RFPD Introduces High Power Brazed RF Resistor From Anaren
Richardson RFPD, Inc. recently announces immediate availability and full design support capabilities for a new ultra-high reliability, 400W, flanged RF resistor with brazed construction from Anaren.
-
Frequency compensated high power matrix resistor network
… Randus, K.Hoffmann, “Design of SMA50 Omega load using 3D EM field simulator: Comparison with reality” Proceedings of the Conference of Microwave Techniques COMITE 2008, p. 313-316, ISBN 978-1-4244-2137-4 [3] Flanged Resistor RF -800BB14-004, JOHANSON Datasheet …
-
Page 1. Semiconductor parts with 190 in root number
800 W Power RF Flanged Chip Termination/ Resistor .
-
Page 1. Semiconductor parts with 901 in root number
800 W Power RF Flanged Chip Termination/ Resistor .
-
Page 7. Semiconductor parts with 010 in root number
800 W Power RF Flanged Chip Termination/ Resistor .
-
RLC Components Support Higher-Level Designs | Components content from Microwaves & RF
Florida RF Labs (www.rflabs.com), which supplies surface-mount, tab, flange -mount, and chip resistors , offers the 81-8004B series of surface-mount resistors on a variety of substrate materials, including alumina, beryllium oxide (BeO), and aluminum nitride (AlN).
-
Computer aided field measurements of the SUPERHILAC Alvarez cavities
The support flanges , to which the loop assemblies are mounted, the spacer plates, which provide a course adjustmentof the RF output signal level, and the loop assemblies, which house the inductive loop. series resistor , and RF output connector, were machined and assembled …
-
2006 IEEE MTT-S Exhibition Guide as of March 20
Aeroflex Microelectronic Solutions 629 Plainviev, NY J. Buyko, G. Smith The 6 divisions of Aeroflex Microelectronic So- lurtions, Aeroflex/Inrmet, Aeroflex/KDI-Integrat- ed Products, AeroflexoKDI- Resistor Products, AeroflexlMetelics, Aeroflex Plainview, AeroflexlWeinschel design … … a broad range of microwave and RF de- vices, components, and … Products include PIN and Schottky diodes, capacitors, chip, flange mounted and coaxial attenuators, variable and step attenuators …
-
Back cover
from flanged waveguide using modified residue-calculus technique. Iroh, T.,PROC 71 Jul 1131-1133 (2F04) Resistance networks: nonlinear resistance networks with uniqueandmultiple solutions: piecewise-linear techniques Kuh, Ernest S., PROC 71 Mar 340-355 (1806) Resistors : c i Diffused resistors … … film resistors: Variable resistors RF gas dis&arges: glow and …
-
High-Power 20-100-MHz Linear and Efficient Power-Amplifier Design
Since the well-known carbon composition resistors have poor insertion loss characteristics at the RF frequencies, the metal film resistors , which have the best characteristics over frequency, are used. … at the final output stages where the resistors experience high current levels, the flange mount resistors on …
Indicates content that may require registration and/or purchase.