Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The NC346KA is a used 40 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Features: Noise, Signal
- Device Type: Noise Generator
-
Supplier: Maury Microwave
Description: The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise
- Device Type: Noise Generator
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
-
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications.
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 26,500 MHz
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1024 MHz AM or FM signals generated Low Noise The Marconi 2017 is an RF
- Minimum Frequency Range: 1,024 MHz
- Maximum Frequency Range: 1,024 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Corech Microwave
Description: The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG5000X RF Signal Generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 6,000 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: Maury Microwave
Description: built-in isolator provides almost constant output impedance as the noise source bias is switched on and off. The isolator also protects the noise diode from incident RF power (consult the factory for higherpower units). An SMA female connector is standard for the RF
- Form Factor: Coaxial
- Device Type: Noise Source
-
Supplier: RIGOL Technologies, Inc.
Description: +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high power
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Siglent Technologies NA, Inc.
Description: The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: RIGOL Technologies, Inc.
Description: transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier
- Minimum Frequency Range: 3,600 MHz
- Maximum Frequency Range: 3,600 MHz
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 18,000 MHz
- Device Type: Noise Source
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
- Device Type: Noise Source
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 0.01 MHz
- Maximum Frequency Range: 2,000 MHz
- Device Type: Noise Source
-
Supplier: Transcat, Inc.
Description: Product Highlights Frequency range from 9 kHz to 3 GHz Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics Drive power amplifiers & characterize nonlinear behavior with industry-leading output power
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Vaunix Technology Corporation
Description: The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 10,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Uni-Trend US
Description: The USG3000V series is an advanced 2U RF vector signal generator offering frequency coverage up to 6.5 GHz with exceptional phase noise performance, comprehensive modulation capabilities up to 512QAM, and intuitive touch interface operation, making it ideal for wireless device
- Generator Type: Signal
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 3,700 MHz
- Maximum Frequency Range: 4,200 MHz
- Device Type: Noise Source
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Tradeport Electronics Group
Description: Monoscope Pattern EEPROM backup RF Output Setup 0% Enriched built-in patterns Bounce signal Video noise evaluation signal Amplitude accuracy of ± 3%, Phase accuracy of 3° Y/C-Separated Output supplied as standard GP-IB option (Factory option) The CG-961 (NTSC) and CG-962 (PAL) are
-
Supplier: Tradeport Electronics Group
Description: Monoscope Pattern Y/C-Separated Output supplied as standard Amplitude accuracy of ± 3%, Phase accuracy of 3° Video noise evaluation signal Bounce signal Enriched built-in patterns Setup 0% RF Output EEPROM backup GP-IB option (Factory option) The CG-961 (NTSC) and CG-962 (PAL) are
-
Supplier: Mini-Circuits
Description: test application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 1,500 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw
- Minimum Frequency Range: 700 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 8447D is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Gain: > 25 dB Noise figure: < 8.5 dB Output power
- Frequency Range: 1,300 MHz
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Transcat, Inc.
Description: Product Highlights Includes Preamplifier Option (Previously a $599 add on) 9 kHz to 7.5 GHz Frequency Range (with tracking generator, factory installed) Displayed Average Noise Level (DANL) normalized to 1 Hz ranging from -135 dBm to -161 dBm typical -80 to -98 dBc/Hz @10 kHz offset
- Frequency Range: 7,500,000 kHz
-
Supplier: Microwave Photonic Systems, Inc.
Description: frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2330TX, in conjunction with the appropriate MP-2320RX RF/Fiber Optic Receiver, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical
- Wavelength: 3,110 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 1 to 3,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
trusted provider of high-quality RF noise generating modules and instruments. Our team, consisting of experienced PhD and Masters engineers, brings a wealth of knowledge and expertise to every project, ensuring that our products meet the most rigorous standards. We serve a diverse range of industries including satellite, telecommunications, Defense & Aeropsace, providing reliable testing solutions to validate their designs. (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
custom voltage, output levels, and frequencies are also available. kTB Solutions Founded with a passion for RF technology and precision engineering, kTB Solutions has grown into a trusted provider of high-quality RF noise (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
provider of high-quality RF noise generating modules and instruments. Our team, consisting of experienced PhD and Masters engineers, brings a wealth of knowledge and expertise to every project, ensuring that our products meet the most rigorous standards. We serve a diverse range of industries including satellite, telecommunications, Defense & Aeropsace, providing reliable testing solutions to validate their designs. (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
Corech provides a low phase noise RF signal generator module designed for applications that need compact RF source integration up to 20 GHz. This module format is intended for OEM projects, embedded microwave subsystems (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Maury offers self-contained Noise Calibration Systems that are highly accurate sources of RF and microwave noise power. These systems are used wherever noise source accuracy is critical. Cryogenic, Thermal (Hot), and Ambient Noise Terminations, Solid State and High Precision Noise Generators (read more)
Browse Datasheets for Maury Microwave
Conduct Research Top
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
The CNG series of generators have the ability to make highly accurate Eb/N0 or C/N ratios when used correctly. The basic operation of the CNG is depicted by the RF test block diagram in Figure 1, which is on the front panel of the instrument, dynamically displayed with the internal power meter
More Information Top
-
RF / Noise / Generators
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
-
RF Noise
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
This is ironic, considering that RF noise generators were long based on thermionic diodes operated in saturation (the 5722 noise diode was a popular type, as in the Rohde & Schwarz SKTU).
-
RF / Generators / Digital
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
-
RF / Signal / RF Sources
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
-
RF / Signal
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
-
RF / Generators / Signal Generators / RF Signal Generators
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
-
Noise Generator
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
-
Applied Instruments, Inc. NS-3 - Broadband RF White Gaussian Noise Test Signal Generator
The Model NS-3 RF noise generator is full of features that make this signal source perfect for bench, field, and ATE test applications.
Indicates content that may require registration and/or purchase.