Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Northrop Grumman Corporation
Description: their material. OpenTrac Enterprise™ is capable of: Material Tracking Inventory Management Supporting RF Scanners for Data Input and Verification Bar-Coding Managing Customer Profiles Maintaining Part Profiles Order Processing Scheduling Keeping Track Of Quality Control Statuses Attribute
-
Supplier: Rohde & Schwarz USA, Inc.
Description: configured for running validated RF conformance test cases during the design, precertification and type approval of mobile stations. The test system provides a future-ready design capable of supporting new LTE-Advanced technologies. The R&S®TS8980S-2 is a fully automated in-band test solution
- Instrument Type: Fixed Instrument
- Display: Video Display
-
Supplier: Nordic Semiconductor ASA
Description: The Nordic Thingy:91 is an easy-to-use battery-operated prototyping platform for cellular IoT using LTE-M, NB-IoT and GNSS. It is ideal for creating Proof-of-Concept (PoC), demos and initial prototypes in your cellular IoT development phase. Thingy:91 is built around the and is certified for a
-
-
Supplier: ValueTronics International, Inc.
Description: to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 1.8 GHz Twenty-millisecond RF sweep time ±1.5 dB frequency response accuracy One-button FCC proof of performance CATV measurements Rugged,
- Frequency Range: 1,800,000 kHz
-
Supplier: Hewlett Packard Enterprise
Description: mount kit accessory, the AP-205H can easily be converted to a desk mounted AP to provide the same benefits for branch offices and teleworkers. Capable of delivering high-performance Wi-Fi services to multiple rooms, the AP-205H simplifies RF coverage planning and reduces WLAN
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: connection and data transfer for WiMAX Mobile Station (MS) Test Stack-based protocol tests Real-time protocol debug and analysis RF Performance Instrument grade signal source and signal analyzer to 6 GHz Two downlink channels for MIMO MS test Full suite of RF parametric tests
-
Description: ventilation panels – (2) 12″ x 12″ Bulkhead connector panels – (1) 12″ x 18″ RF shielded lighting system – Lighting Options RF shielded door – (1) 3′ x 7′ Single leaf access door, low threshold Powerline filters – (2) 2×30 amp Conduit, one switch, and two receptacles Electrical
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: Visual Sound, Inc.
Description: Setup and Environment Scan functions automatically analyze the local RF environment, find usable frequency groups, and sets frequencies. The optional HUB 4000 Q integrates the SR 4500 into a HiQnet™ system. With the PC control software System Architect™ setting up and monitoring highly
- Features: Wireless Microphone
-
Description: ENCLOSURE RF shielded enclosure Free standing design – structural support system Modular wood-core panel construction Raised access floor (12″ deep w/ removable panels) Waveguide ventilation panels – (4) 12″ x 24″ Bulkhead connector panels – (2) 12″ x 24″ RF shielded lighting system –
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: RF Inputs: Scalable from 2 to 16 RF Outputs: Scalable from 2 to 16 Digital Channels: Scalable from 2 to 64 RF Configurations: SISO, SIMO, MISO, MIMO, and Beamforming; 2x2, 4x4,4x1/1x4, 4x2/2x4 uni- or bi-directional; 8x1/1x8, 8x2/2x8 uni- or
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: display will guide users through set-up, data visualization, and analysis, removing the necessity of a PC and custom software for many applications. If you prefer or require a PC, a complement of IVI and Labview drivers and the Keithley KickStart Instrument Control Software are
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Wireless InSite is a suite of RF propagation models, providing 3D ray-tracing, fast ray-based methods, and empirical models for the analysis of site-specific radio wave propagation and wireless communication systems. Through its combined modeling, simulation, and (read more)
Browse Communications Software Datasheets for Remcom (USA) -
SD2943W is designed for professional applications including 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (gold-metallized N-channel RF power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
Remcom’s simulation solutions enable engineers to model signal behavior across lunar terrain, on-body antennas, and complex spacesuit materials—creating reliable predictions of RF propagation in the lunar environment. Predicting Wireless Communications on (read more)
Browse Communications Software Datasheets for Remcom (USA)
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
RF Micro Devices Inc. on Aug. 22, 2002. The stories that received the most hits this week include ISS forecasts, Intel's results and capital spending plans, and Microsoft's entry into the fab-tool market. MIPS and software partners offer single core VoIP MPU core vendor MIPS Technologies Inc
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
ultimately serve its plans for integrated cellular baseband processors and other chips. RF Micro Devices, BrightCom team up to deliver complete Bluetooth solution TEL AVIV, Israel -- BrightCom Technologies Ltd. and RF Micro Devices Inc. this week announced a collaboration to offer a complete
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Foundry offers modeling tool for analog, RF customers Specialty chip foundry Jazz Semiconductor has made available a Process Control Model Tool to customers through the company's eBizz Web interface. India's Dexcel plans Singapore holding company Dexcel, a design services firm based here, will form
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Circuit simulation software vendor Silvaco International Inc. (Santa Clara, Calif.) has integrated the HiSIM-RF surface potential SPICE model developed at Hiroshima University into its SmartSpice circuit simulator, SmartSpice-RF harmonic balance-based simulator, and Harmony-AMS mixed-signal simulator
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor Alert! (May 30-June 2) Synopsys, Avant! offer virtual design shop over Internet; TSMC endorses environment Atmel will make RF circuits for Qualcomm's CDMA chip set Flextronics plans expansion with Aspec's IP, design library business Motorola opens DSP software center in Romania
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a product development alliance with Xemod Inc., a supplier of RF power amplifier components for the wireless and networking industries. As part of the plan, Cree-a supplier of semiconductor materials and devices based
-
Visual System White Paper (.pdf)
Architectural tools used by designers of RF and microwave communications systems include budget simulators, spur searching utilities, and frequency planning tools, all of which are often based on spreadsheets or hard-coded algorithms with a non-commercial user interface. Having served designers
More Information Top
-
Modeling and optimization of heterogeneous wireless LAN
However, we will focus on the RF planning software called Architect/One™ [2], which is used as part of setting up the Access/One Network.
-
A simulation study of ray-tracing software in through-wall sensing (TWS) applications
[5] xWizard RF Planning Software (online), Optimi Corporation, http://www.optimi.com/products_xWizard.php (Access date: Jan 2010).
-
Introduction to RF Propagation
A wide array of RF planning software packages can provide some support, but there is no substi- tute for a fundamental understanding of the propagation process and the lim- itations of the models employed.
-
UMTS-based data link and data network for telemetry and time
space position information (TSPI) applications
In order to answer the first question, namely, “Is the capacity adequate and scalable?” we use an RF planning software .
-
On Coverage Analysis for LTE-A Cellular
Networks
The coverage estimated for dense urban area by using the ATDI RF planning software platform for the LTE Radio Planning that is approved the numerical analysis for proposed scheme.
-
MTT-S 2008: Notes From The Exhibition Floor -- Part 1
Remcom focused on the new enhancements to Wireless InSite, its electromagnetic wave propagation and RF planning software launched earlier this year (see related story).
-
Mobile WiMAX-based communication network planning in Seribu Island by utilizing existing towers
Simulation of the network deployment is carried out using RF planning software following by the analysis of simulation result.
-
Physical optics and field-strength predictions for wireless systems
The picture was obtained from commercial RF planning software that usually represents signal levels with a color code.
-
Remote locations coverage analysis with wireless mesh networks based on IEEE 802.16 Standard
It is based on ICS Telecom RF planning software developed by ATDI and detailed cartographic information of the cited region.
Indicates content that may require registration and/or purchase.