-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: ABB Measurement & Analytics
Description: stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement span in a single meter
- Media Temperature Range: -58 to 400 F
- Media Temperature: -58 to 400 F
- Electrical Output: Analog Current
- Meter Technology: Coriolis Meter
-
-
Supplier: ABB Measurement & Analytics
Description: With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications – EHEDG certified Up to five modular I/Os – Multivariable
- Media Temperature Range: -50 to 160 F
- Mass Flow Rate Range: 0 to 918.75 lbs/min
- Operating Temperature: -4 to 158 F
- Mass Flow Rate: 0 to 918.75 lbs/min
-
Supplier: Siemens Process Instrumentation
Description: The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in
- Mass Flow Rate: 0.459375 to 4,042.5 lbs/min
- Operating Pressure: 1,450.377 psi
- Media Temperature: -94 to 662 F
- Media Temperature Range: -94 to 662 F
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic overrun
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Siemens Process Instrumentation
Description: and calibration is evident in the wide range of versatile flow meter sensors and transmitters. The grande Coriolis flow sensor for large pipes and high flows. Dual curved AISI 316L or alloy 22 tubes with optimum decoupling from external influences Tube sizes 4.0”,
- Mass Flow Rate: 0.459375 to 4,042.5 lbs/min
- Operating Pressure: 1,450.377 psi
- Media Temperature: -94 to 662 F
- Media Temperature Range: -94 to 662 F
-
Supplier: HORIBA Instruments, Inc.
Description: The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The FQ-3200CR is
- Mass Flow Rate: 0 to 0.91875 lbs/min
- Operating Pressure: 7.251885 to 72.51885 psi
- Media Temperature: 59 to 86 F
- Media Temperature Range: 59 to 86 F
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.3149608 inch
- Mass Flow Rate: 0.091875 to 5.5125 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Siemens Process Instrumentation
Description: and calibration is evident in the wide range of versatile flow meter sensors and transmitters. FCT020 is the standard transmitter, suitable for general purpose applications. It delivers accurate and precise measurements of mass flow rate, density, temperature and volume
- Features: Computer Controllable, Digital Display, Digital Front Panel, Mass Flow Meter, Other, Volumetric Flow Meter
- Meter Technology: Coriolis Meter
- Additional Variables Measured: Measures Density, Measures Temperature
-
Supplier: KOBOLD Instruments, Inc.
Description: Ratings Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART®, MODBUS (RS-485) and Profibus-PA Available Perfectly Suited for the Most Stringent Application Requirements The TM series Coriolis mass
- Mass Flow Rate: 0 to 1,286 lbs/min
- Operating Pressure: 13,000 psi
- Media Temperature: -40 to 500 F
- Media Temperature Range: -40 to 500 F
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART®, MODBUS (RS-485) and Profibus-PA Available The TMU series Coriolis mass flowmeter is a very accurate, rugged design built for mass flow
- Mass Flow Rate: 2.2 to 80,834.8 lbs/min
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
- Media Temperature: -40 to 500 F
-
Supplier: HORIBA Instruments, Inc.
Description: characterized by the Coriolis measurement principle, which allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The Coriolis principle, in combination with fuel conditioning mechanisms, enables precise and repeatable fuel
- Mass Flow Rate: 0.55125 lbs/min
- Operating Temperature: 59 to 140 F
- Operating Pressure: 7.251885 to 87.02262 psi
- Media Temperature: 59 to 95 F
-
Supplier: Litre Meter Limited
Description: With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments.
- Media Temperature Range: 212 to 302 F
- Operating Pressure: 2,900.754 psi
- Mass Flow Rate: 0 to 0.143325 lbs/min
- Mass Flow Rate Range: 0 to 0.143325 lbs/min
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and
- Mass Flow Rate: 0.7 to 2,204.6 lbs/min
- Operating Temperature: -40 to 212 F
- Operating Pressure: 150 to 300 psi
- Media Temperature: -40 to 356 F
-
Supplier: Brooks Instrument
Description: Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: Malema Sensors
Description: The CPFM Series 8800 is a family of advanced flow meters based on the Coriolis principle fabricated exclusively from PFA* (Perfluoroalkoxy) polymeric material. Series 8800 flow meters are comprised of two assemblies: one containing the sensor, the other containing
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 59 to 104 F
- Operating Pressure: 80 psi
- Mass Flow Rate: 0.0011025 to 11.025 lbs/min
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 300 F
- Meter Technology: Coriolis Meter
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 210 to 300 F
- Meter Technology: Coriolis Meter
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 300 F
- Meter Technology: Coriolis Meter
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 300 F
- Meter Technology: Coriolis Meter
Find Suppliers by Category Top
Featured Products Top
-
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc.
More Information Top
-
Temperature Meter Exporters, Temperature Meter Selling Leads (Page 7)
Sell Rheonik Coriolis Flow Meter .
-
Industrial High Pressure Applications
10) Figure from brochure Inside of Coriolis flow meter Rheonik , Schwing Verfahrenstechnik, Neukirchen-Vluyn, Germany.
-
Liquid–solid mass transfer for cocurrent gas–liquid upflow through solid foam packings
The flow is measured and controlled using a coriolis flow meter ( Rheonik ) and a control valve (Badger Meter).
-
Influence of the Operative Conditions on the Characteristics of Poly(D,L‐lactide‐ co ‐glycolide) Synthesized in Supercritical Carbon Dioxide
Experiments were carried out in a high pressure lab-scale equipment described in a previous paper.[4] Its main components are: a pump for liquid CO2 (miniPump1 model 396/74 and positive displacement type); a Coriolis flow meter ( Rheonik , RHM 03 GNT); a …
-
Flow Patterns and Minimum Suspension Velocity for Efficient Cuttings Transport in Horizontal and Deviated Wells in Coiled-Tubing Drilling
The flow rate, the density and temperature are monitored with a Coriolis mass flow meter ( Rheonik , RHM 30).
-
Process Development of Enantioselective Extraction in Miniaturized rennet Columns
For continuous extraction attempts, the aqueous and the organic phase by means of Mikrozahnradpumpen in the column is promoted (HNP Mikrosysteme, Schwerin) whereat the mass flows over Coriolis flow meter are controlled ( Rheonik , Odelzhausen).
-
Particle Image Velocimetry Measurements in Stratified Air/Water Flow in a Horizontal Pipe
The water was circulated by using a pump, and the flowrate was measured with a Coriolis mass flow meter , manufactured by Rheonik .
-
Potentials of a Charged SI-Hydrogen Engine
For fuel mass measurements a Rheonik mass- flow metering system based on the coriolis principle was used.
-
Hollow Fibers as Structured Packing for Olefin/Paraffin Separation.
A RHEONIK coriolis meter (Liquid controls, LLC) with RHM 03 sensor and RHE08-transmitter was used for measuring the liquid flow .
-
New enthalpy increment flow calorimeter and measurements on a mixture of 68% methane and 32% propane
The mass flow , //'/RILE and Ji~MM, is measured by two independent coriolis meters in series ( Rheonik RHE 02 and Micro Motion DS 006S).
Indicates content that may require registration and/or purchase.