-
Supplier: VAT, Inc.
Description: Mini vacuum gate valves are small, light-weight and low-priced. Features VATLOCK configuration O-ring shaft seal Vulcanized gate seal
- Valve Size: 0.625 to 2 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Media Temperature: 212 F
-
Supplier: DeZURIK, Inc.
Description: paper industries. Numerous features make this valve style ideal for isolation in high-pressure, high-density slurry lines. The rigid one-piece body, 100% diameter port, hard-faced gate and rotatable seat rings make this valve ideal for the most rigorous applications. The
- Valve Type: Gate / Knife Valves
-
Supplier: U.S. Plastic Corporation
Description: Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced
- Valve Size: 1.5 inch
- Valve Type: Gate / Knife Valves
-
-
Supplier: Edwards Vacuum
Description: The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.
- Port Size / OD: 4.01181319 inch
- Operating / Bake-out Temperature: 302 to 482 F
- Features: Actuator Shaft / Stem Bellows, High Conductance
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration
- Port Size / OD: 2.5 to 4 inch
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: VAT, Inc.
Description: These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
- Port Size / OD: 2.5 to 12 inch
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: VAT, Inc.
Description: The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy cleaning of the
- Port Size / OD: 2 to 6 inch
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Features: Actuator Shaft / Stem Bellows, Position Indicator, Roughing Ports
-
Supplier: U.S. Plastic Corporation
Description: Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM
- Valve Size: 2 inch
- Valve Type: Gate / Knife Valves
- Primary Material: PVC
- Features: Threaded
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge slurry seats are
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 to 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, Conflat®, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gate Valve
-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gate Valve
-
Supplier: U.S. Plastic Corporation
Description: Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM
- Valve Size: 2 inch
- Valve Type: Gate / Knife Valves
- Primary Material: PVC
- Features: Socket Weld / Solder
-
Supplier: American Cast Iron Pipe Company
Description: that are UL Listed and FM Approved. Triple O-ring Stem Seals Sealing the lubrication chamber is a series of three O-ring stem seals. The O-rings help to isolate the lubrication chamber. Thrust Washers Two thrust washers are used. One is located above and one
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: that are UL Listed and FM Approved. Triple O-ring Stem Seals Sealing the lubrication chamber is a series of three O-ring stem seals. The O-rings help to isolate the lubrication chamber. Thrust Washers Two thrust washers are used. One is located above, and
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right •
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right •
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: requirements of ANSI/AWWA C550 Standard. • Iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-rings) with fourth o-ring serving as dirt seal • 2"
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Valve Size: 3 inch
- Pressure Rating: 60 psi
- Number of Ports/Ways: 2
- Features: Clamp Flange
-
Supplier: Tecsia Lubricants USA
Description: Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type of valve lubrication and sealants that meet
- Type: Grease / Gel
- Features: Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Waterman Industries, Inc.
Description: pipe. A special gasket is furnished for use with O.D. sized steel pipe. This model is standard with a cast iron frame with machined seat face and a cast iron cover with a resilient neoprene rubber seat face. Follow ring is cast iron with rubber wedge gasket and plated steel draw bolts.
-
Description: traditionally used in globe and gate valves. Other valve stem types (e.g. quarter-turn) may involve additional considerations not within the scope of this Standard Practice. The requirements herein apply to qualification of traditional compression packings. Rod seal elements
-
Supplier: Warner Linear
Description: Uses a patented straight line load transfer offering high load capability in a small package size. Bronze or Delrin® nut options available for high impact load applications (up to 1,500 lbs.). Features Protective coatings and O-ring seals throughout Patented in-line load system Hybrid
- Device Type: Rod Type
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK’s KGC?ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Hydropower Dam Turbines -Wicket Gates -Servo-Motors -Operating Ring Sliding Segments -Linkages -Guide Vanes Pelton Turbines -Injectors -Deflectors Gates -Intake Gate Sliding Segments and Rollers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Planning and design of additional East Mesa geothermal test facilities (phase 1B). Volume III. Appendices. [Petrophysical study of 7 wells]
5) Gate valves - 2 inch, 2000 psi, corking pressure API with ring j o i n t flanges, or threaded for standard 2 inch pipe.and trinmd for stcanl.
-
Tool All to know on Outillage | Techniques of the Ingénieur
; I-wedge of support; background J-wedge; K-drawer door-tool at two positions; L- ring of cisaille; M - product filé; N- piston ; O -drawer door -tool; P-crossbeam...
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Rocket-Engine Control and Condition-Monitoring Systems
Lock Ring Static O- Ring Static O -Ring Valve Seat Dynamic O-Ring Inlet " O-Ring Retainer Valve Gate Guide' Plate .
-
Prospects for improving the service durability of gas shutoff valves
Pipe line gate valve," JKS company brochure, Tokyo. D-Sil. gate valve , Model 4000, Foster Valve Corp. company brochure, Houston, Texas. " Ring - O Valve," company brochure, Colico, Italy. " .
Indicates content that may require registration and/or purchase.