Products/Services for Riser Tube Water Softeners
-
Water Softeners - (219 companies)Water softeners remove hard calcium, magnesium, and other minerals from water. They are the least costly solution for treating hard water. Other common water softening treatments include distillation and reverse osmosis. Water softeners work...
-
Tube Fittings - (1111 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Water Valves - (575 companies)...connection types for water valves. Examples include compression fittings, bolt flanges, clamp flanges, union connections, tube fittings, butt welds, and socket welds. Water valves with internal or external threads for inlet or outlet connections are also...
-
Ultrapure Water Equipment - (38 companies)...and microelectronics. Features. Ultrapure water equipment features a modular design and contains a series of filters and purifiers. These water treatment modules provide: pre-filtration. water softening. activated carbon filtration. reverse osmosis (RO...
-
Water Heaters - (407 companies)Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Chemical Water Treatment Equipment - (223 companies)...material --returns to its natural oxide state, causing metal thickness loss or full penetration through a metal tube wall. Corrosion begins when metal ions dissolve into an electrolyte (water, in this case), leaving behind electrons. These free...
-
Solar Water Heaters - (196 companies)...collector is installed below the solar storage tank, which may also have a backup water heater. In residential applications, solar water heaters use one of three solar collector types: flat plate, integral collector-storage, and evacuated tube. Flat-plate...
-
Water Quality Testing Instruments - (330 companies)Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from...
Product News
-
TONGYU Technology Co., Ltd.
TY-W18 Copper Tube for Water Cooling System connection. Versatile Application: Ideal for liquid cooling, water cooling, and thermoelectric cooling systems. Applications: Perfect for enthusiasts and professionals alike, the TY-W18 Copper Tube is designed to elevate the performance of liquid cooling systems, water cooling setups, and thermoelectric cooling systems. Its versatility and customizability make it a go-to choice for those seeking precision and reliability in their cooling solutions. Upgrade your cooling system with TY-W18 for enhanced... (read more)Browse Tube Fittings Datasheets for TONGYU Technology Co., Ltd. -
Vortec
Vortex Tubes Cool Where Water Can't had in the tool room to lower the temperature down to 140 F on the particular area that was overheating. It worked, but he needed a more permanent solution. Fortunately, he knew right where to look. Ungaro had previously used vortex tubes on similar molds that were old or uniquely designed such that they didn 't provide access to water. The tubes require no electrical connection or water at the cooling site, and their compact size (6-13 inches) made them perfect for cooling even the most oddly... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Tech Rim Standards, LLC
NAAMS Riser Angle Brackets Tech Rim Standards offers a wide variety of NAAMS Riser Angle Brackets for your automation needs. We offer the NAAMS Riser Angle Brackets line of AAB, ARA, ARB, ARH, ART, ARV, ASR, and many other automation components from our NAAMS product lines. (read more) -
Mechanical Research & Design, Inc.
LOW PRESSURE RISER DRILLING STACKS&MUD CONTAINMENT By utilizing our time-tested SEALFAST (R) inflatable and mechanical seals and packers, we are able to offer many flexible and configurable drilling stack solutions. Our products allow users to adjust for the height, angular alignment, and eccentricities in the drilling stack with unparalleled speed and efficiency. Our, fixed, telescoping, and spherical adjustment riser and mud flow line systems can be designed to accommodate down hole pressures from 5-2000 psig pressure ratings, with process... (read more)Browse Leak Testing Equipment Datasheets for Mechanical Research & Design, Inc. -
AMETEK Land
Measuring Boiler Tube Temperature Measuring Boiler Tube Temperature. Boilers are used in many industrial applications ranging from power generation to municipal waste incineration as well as district heating. Knowing the temperature of the steam tubes in the heat exchanger is important for both efficiency and reliability. A low temperature reduces the thermodynamic efficiency of the boiler, but excessive temperature can lead to premature failure because of factors such as embrittlement and creep. Fouling with ash and slag... (read more)Browse Thermal Imagers Datasheets for AMETEK Land -
Ambrell Induction Heating Solutions
Benefits of Induction for Tube and Pipe Heating furnaces and ovens, making them ideal for optimizing workspace in production facilities where open space may be at a premium. Versatility: Induction heating can be used for various applications in the tube and pipe industry, including bending, annealing, brazing, heat treating, coating, and hardening. Applications of Induction Heating in Tube and Pipe Processing: Annealing: Induction heating can be used to anneal specific areas of a tube or pipe, softening the metal for further processing. This allows... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
TONGYU Technology Co., Ltd.
Custom Copper Tube Heat Exchanger Range of Applications: Suitable for water purifiers, cold drinks, beer, beverage cooling coils, food processing industries, solar energy systems, and more. Customizable Design: Can be tailored to specific customer requirements, meeting the unique needs of different projects. The TY-F13 double copper tube heat exchanger is a reliable and efficient thermal management solution, providing stable heat exchange for engineering projects. Engineers can confidently select this customizable product to meet... (read more)Browse Tubing Datasheets for TONGYU Technology Co., Ltd. -
MCG - Performance Polymers Division
Durable solutions for water transportation. WATER TRANSPORTATION. Flexible, soft and rigid durable solutions for water transportation. Typical applications are hot water tubes, pipes, fitting and seals for floor heating systems, hot water distribution, sanitary, rainwater and waste water drainage. MCPP provides solutions to collect and transport rain water and waste water. APPLICATIONS. Gutter and accessories. Pipes, fitting and seals for sanitary. Pipe seals. Pipe coating. Flexible tubes for hot water. TECHNOLOGIES. VINIKA TM(1): Rigid... (read more)Browse Polymers and Plastic Resins Datasheets for MCG - Performance Polymers Division -
Altech Corp.
Corrugated Tubes Safeguard your cables by utilizing corrugated tubes. Crafted from flame retardant Polyamide 6, these tubes provide exceptional protection against impact and abrasion for your cables. With their remarkable flexibility and extended fatigue life, they are the perfect choice for any installation scenario. *Material: Polyamide 6. *Flame retardant according to DIN 75200 and UL. *Durable. *Temperature Range: -40 to 120 C, short term 150 C. *Inner Dimensions: 2.8mm up to 47.7 mm (read more)Browse Cable Glands Datasheets for Altech Corp. -
Eagle Stainless Tube & Fabrication, Inc.
Is It a Pipe or a Tube? DIFFERENCE BETWEEN TUBE AND PIPE. Is It a Pipe or a Tube?. In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the material is ordered and toleranced. Tubing is used in structural applications so the outside diameter becomes the important dimension. Tubes are often put into applications such as medical devices that require precise outside diameters. The outside diameter is important since it will indicate how... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.
-
CR4 - Thread: What Causes Surging of Water from the Softener?
Re: What Causes Surging of Water from the Softener ? Water softner's flow like this, in the normal mode the water flows from the top through the outside area of the valve top down through the resin bed into the riser tube then upward and out of filter. in the regen mode …
-
Chemical Analysis of Industrial Water
The effluent of each softener is checked about every two hours, and when the water begins to show a leakage of hardness the unit is disconnected from the header and regenerated. The chemical feed should enter close to the downcomer tubes to avoid interference with or short circuiting … continuous blowdown (2 in. below waterline); (E) downcomer tubes; (F) riser tubes.
-
States > Texas > State > Regulations > Title 30 - Environmental Quality > Part 01 - Texas Commission on Environmental Quality > 285 - On-Site Sewage Facilities...
(b) Emergency repairs include tasks such as replacing tank lids, replacing inlet and outlet devices, repairing risers and riser caps, repairing or replacing disinfection devices, repairing damaged drip irrigation tubing and repairing solid lines. §285.37 On-Site Sewage Facilities and Water Treatment Equipment and Appliances (a) Water treatment equipment is defined as an appliance, which includes water softeners and reverse osmosis systems …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… up'),(111404,'risen'),(111405,'riser'),(111406,'riser main'),(111407,'riser pipe'),(111408,' riser pipeline'),(111409,'risibility' … periwinkle'),(112211,'rose pink'),(112212,'rose quartz'),(112213,'rose water '),(112214,'rose window'),(112215,'rose wine' … … 'sieur de lasalle'),(119093,'sieva bean'),(119094,'sieve'),(119095,'sieve out'),(119096,'sieve tube '),(119097,'sif' … … 'softback book'),(121671,'softball'),(121672,'softball game'),(121673,'soften'),(121674,'softened'),(121675,' softener '),(121676,'softening' …