Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Shipbuilding - Bronze 10K Rising Stem Type Gate Valves
-
Supplier: Accuris
Description: Shipbuilding - Bronze 5K Rising Stem Type Gate Valves
-
Supplier: Accuris
Description: VALVES, GATE, RISING STEM, DOUBLE ACTING, LIGHTWEIGHT
-
-
Standards and Technical Documents - VALVE, GATE, RISING STEM, DOUBLE ACTING ALUMINUM -- MIL-V-58039DSupplier: Accuris
Description: VALVE, GATE, RISING STEM, DOUBLE ACTING ALUMINUM
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Rising stem gives visual indication of valve open position
- Primary Material: Cast Iron
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is manufactured in accordance with BS 5150: 1990 Rising stem gives visual indication of valve open position
- Primary Material: Cast Iron
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is hydrostatically tested to BS EN 12266-1: 2003 Manufactured in accordance with BS EN 1171: 2002 Rising stem gives
- Primary Material: Cast Iron
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut Off gate Valve 48 is designed for installation on potable water lines, irrigation systems, and waterworks connections. The PRV has resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y has a maximum
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Primary Material: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: DME Company
Description: ■ Heavy duty die cast brass ■ Screwed bonnet, non-rising stem, solid wedge disc and integral seats ■ Recommended for non-stem use ■ Asbestos free graphite packing ■ Pressure Rating: 200 W.O.G. non-shock ■ Very economical
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Supplier: NIBCO INC.
Description: High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 200 to 250 psi
- Primary Material: Brass / Bronze
- Media: Cold Water, Ground Water, Water
-
Supplier: Watts
Description: Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass body. The LFWGV features Lead Free* construction to comply with Lead Free*
- Valve Size: 0.5 to 1 inch
- Primary Material: Brass / Bronze
- Valve Type: Gate / Knife Valves
- Media: Water
-
Description: with minimal pressure drop. Stem Design: The valve features a rising or non-rising stem design, depending on the application requirements. The rising stem offers a better visual indication of the valve position, while the non-rising
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: Watts
Description: Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast iron bonnet, bronze non-rising stem and cast iron handwheel.
- Valve Size: 2 to 12 inch
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Valve Size: 1.5 to 14 inch
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Media Temperature: 150 F
- Actuation: Electric
- Valve Type: Gate / Knife Valves
-
Supplier: AVK International A/S
Description: The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of
- Valve Size: 1.968505 to 27.55907 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland, PTFE packing, brass threaded bonnet, solid wedge
- Valve Size: 0.5 to 3 inch
- Primary Material: Brass / Bronze
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Robust and high quality bronze body with integral seating surfaces Offers the ultimate in dependable service wherever minimum pressure drop is important WRAS approved for use with wholesome (potable) water Inside screw pattern with non-rising stem
- Primary Material: Brass / Bronze
- Valve Type: Gate / Knife Valves
- Media: Water
-
Supplier: Victaulic Co. of America
Description: available with a Non-Rising Stem (NRS) operator When installed using Victaulic Style SC77 installation-ready™ shouldered couplings, the shouldered gate valve assembly is up to 1/3 less weight then a flanged valve
- Pressure Rating: 362.59425 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: KSB AG
Description: Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry. For
- Valve Size: 1.968505 to 47.24412 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Media Temperature: 150 F
- Actuation: Electric
- Valve Type: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: stainless steel. Other options include a stainless steel rising or non-rising stem. Handwheel and Chainwheel operated valves have a bronze yoke sleeve that provides easy actuation and additional resistance to corrosion and wear. Available in sizes 6-24″(150 – 600mm),
- Valve Type: Gate / Knife Valves
-
Supplier: KSB AG
Description: Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 8,702.262 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,202 F
-
Supplier: Brady Corporation
Description: Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts
-
Supplier: Brady Corporation
Description: Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts
-
Supplier: Brady Corporation
Description: Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts
-
Supplier: Brady Corporation
Description: Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, ASME, Bolt Flange, Socket Weld / Solder
-
Supplier: Radwell International
Description: VALVE, IRON BODY GATE VALVE, 1/2" 125#-150# CLAMP GATE INSIDE SCREW RISING STEM - FNPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Gate / Knife Valves
-
Supplier: Radwell International
Description: BRONZE HANDWHEEL RISING STEM GATE VALVE, 1/2 IN,PRESSURE RATING 125 PSI. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Gate / Knife Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRONZE GATE VALVE 300S 1000 WOG RISING STEM 1" FPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Gate / Knife Valves
-
Supplier: Mueller Company
Description: requirements of ANSI/AWWA C550 Standard. • Iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-rings) with fourth o-ring serving as dirt seal • 2" square wrench nut (optional
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
We’re proud to announce the launch of our new Extended Bonnets – a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
MultiPack® is specifically designed for multiturn and non-rising stem valves such as Asahi’s type-14 diaphragm and (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
click here. For questions or more information on the new MPI High-Performance Butterfly Valve – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representative, complete and submit this form. (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
What is a Rotary Electric Actuator and How Does it Operate on MultiTurn Valves
The newest addition to Asahi/America 's Series 19 actuation product line is the MultiPack (R) rotary electric actuator. The Series 19 MultiPack (R) is specifically designed for multiturn and non-rising stem valves such as Asahi 's type-14 diaphragm and gate valves.
More Information Top
-
Sell Resilient seated gate valve
Rising stem gate valves DIN3352-F4 .
-
Flange Gate Valve - Flange Gate Valve Manufacturers, Suppliers
Gate Valve, Flanged Resilient Seat Non- rising Stem Gate Valve .
-
Cast Gate Valve - Cast Gate Valve Manufacturers, Suppliers
[ Related Keywords : Cast Steel Gate Valve, rising stem gate valve , WCB gate valve, flanged end gate valve ] .
-
cast steel gate valve - offers from cast steel gate valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Cast Steel Gate Valve, rising stem gate valve , WCB gate valve, flanged end gate valve ] .
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
MARINE BRONZE RISING STEM GATE VALVES .
-
Ductile Iron Valve - Ductile Iron Valve Manufacturers, Suppliers
[ Related Keywords : rising stem gate valve , stem gate valve, long stem gate valve, cast iron gate valve ] .
-
States > Texas > State > Register > 2015 > 05/29/2015
(C) All valve types other than rising stem gate valves must include a position indicator to show the open and closed positions.
-
bs1414 gate valve - offers from bs1414 gate valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Cast Steel Gate Valve, rising stem gate valve , WCB gate valve, flanged end gate valve ] .
Indicates content that may require registration and/or purchase.