Products/Services for Rmg Gas Pressure Regulators
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce high-pressure gas in a cylinder or process line to a lower, usable level as it passes to another piece of equipment. They also maintain pressure within a gas delivery system. Gas pressure regulators are not flow... -
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure... -
Air Pressure Regulators - (403 companies)...for air pressure regulators vary considerably. Air pressure regulators are found in many common applications such as in gas grills, propane pressure control, and in medical/dental equipment to regulate oxygen and anesthesia gases. Three functional... -
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Pressure Gauges - (1162 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Pressure Sensors - (1184 companies)...are the portions of a pressure instrument which are moved or temporarily deformed by the gas or liquid of the system to which the gage is connected. These include the Bourdon tube which is a sealed tube that deflects in response to applied pressure, as well...
-
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
-
Gas Cylinders - (116 companies)...protects the valve assembly from damage when the gas is not in use. A pressure regulator assembly is utilized when dispensing gas from a cylinder to control the flow of gas at the desired pressure. Applications. Gas cylinders are used in a wide...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
NGP Natural Gas Pressure Regulator Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding industrial environments. Key Technical Features. Wide Size Range. Available from 1/2'' to 4'', supporting diverse pipeline... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Gas Cylinder Pressure Regulators Poduct Features. * Cylinder pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 6 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shanghai Thinktank Process Management Co., Ltd
NGP series Natural Gas Pressure Regulator Reliable, Self-Operated Regulation for Natural Gas Systems. The NGP Series Natural Gas Pressure Regulator is designed for demanding gas environments requiring precise pressure control and safety shutoff. Whether regulating downstream, upstream, or differential pressures, this self-operated unit ensures system stability and prevents overpressure risks. Multi-Mode Pressure Regulation: Supports downstream, upstream, or differential control. Wide Pressure Range: Compatible with PN1.6 -6.4MPa... (read more)Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HydraCheck Inc.
Ultra High Delivery Pressure Regulator The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available. One piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Ultra HIgh Delivery Pressure Regulator The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available. One-piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators. Made in the USA. *Models... (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Adjustable Propane And Nitrogen Pressure Regulator Product Features. * Line and Panel mounting pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 4 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Inlet filler. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control... (read more)Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Beswick Engineering Co., Inc.
High-Precision Miniature Pressure Regulator provides improved resistance to high temperatures. This pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
-
Tissue Engineering Methods and Protocols
… sprayer consists of an atomizer top attached with a screw top and 0 rmg to glass reservoir … The sprayer is connected to a mtrogen gas tank with a pressure regulator .
-
INTERKAMA 1971. Newer development of the MeSS‐ and regulating devices for the chemical operation (part 1)
Appreciable novelties and improvements were shown in the region of pneumatic individual regulators . An example moge fur many to stand: Works the Gasdruckregelgeriit RMG 33 of the rule + Meptechnik GmbH, Kassel-bed hausen, without Hilfsenergieund, has einenfederbelasteten, membrane drive that is directly loaded by the 1st- pressure . It rested istfur gases aggressive to city, Erd- and flow ig gas as well as fiir.
-
Computational Science and Its Applications – ICCSA 2009
Technology Regulator circuit is made up with regulating sledge provided by the RMG com. … valve is totally open, and the control to the adjustment to the downstream pressure and current flow … … controled to be in the close situation to guarantee that the high-pressure gas will not enter …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/9017/stresscorrosionc00bris.pdf?sequence=1
Polyon High Pressure Gas Line N/A Backpressure Regulator O- Rmg Poppet Check Valve 2 .
-
A Radial Magnetron Gun
… a high vacuum and can be kept (in an idle state) at atmospheric pressure for prolonged periods. The RMG is powered from a dc source that includes a built-in autotransformer regulator , a three-phase transformer, and the appropriate rectifying circuit. … source: In the beam-discharge mode, ions can be intensively generated in the gas or vapors of …
-
Experimental and Modeling Study of Salt Precipitation During Injection of CO2 Contaminated with H2S into Depleted Gas Fields in the Northeast of the Netherlands
70 (1): 533–569. http:// dx.doi.org/10.2138/ rmg .2009.70.12. Prediction of Water Content of Sour and Acid Gases . The pressure on the upstream end of a core sample is registered by either a “C” gauge … Sample valve Mercury regulator .
-
Waste Water Disposal Has Become Critical Strategic Focus Area
… to-value conversion; incremental and progressive separation; and pro-activity to influence partners, regulators and environmental laws. Daily pressure monitoring to confirm tubing/packer/casing integrity. The authors also address their appreciation to many colleagues in the RMG for their support and help … … and Legal Developments”, SPE Paper # 23320 presented at HSE in Oil and Gas Exploration and Production …
-
Dissolution rates of silicate minerals in water from a subcritical to a supercritical state: effect of solvent properties
The experimental apparatus, continuous stirred tank reactor, consisted of a pressure vessel (V = 196 mL), a liquid pump, a back- pressure regulator , etc. … given above was calculated from DGr = RT ln(Q/K), where R is the gas constant, T is … … temperature close to 300 °C, maximum rCa is at 200 °C, and maximum rMg is at 20 …
-
Subject index to volumes 121–150 (1977–1983)
… Jakinovich W, et al) -, hemoglobin-oxygen affinity in mouse erythrocytes 129:333 (Wells RMG ) -, hearing and Doppler … … FW) , splitting of rat circadian rhythms 134:75 (Boulos Z, Terman M) -, subglottic pressure during Eptesicus echo … … an isopod 129:327 (Zwaan A de, Skjoldal HR) -, blood meal as a regulator of triacylgly- cerol … … of Buccinum hemocyanin /29:97 (Brix O, et ai) -, oxygen consumption and blood gases in hypoxic Octopus/48 …
Indicates content that may require registration and/or purchase.