Products/Services for Roc CATV Signal Boosters
-
Signal Conditioners - (1041 companies)Signal conditioning is a set of operations performed on a signal that makes it suitable for interfacing with other devices or systems. Signal conditioners are the actual devices that perform this operation. These devices have an input and an output...Signal Conditioning TypeForm FactorDifferential Channels -
Pneumatic Relays and Volume Boosters - (60 companies)Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function... -
Booster Pumps - (278 companies)Booster pumps are used in applications where the normal system pressure is low and needs to be increased. Booster pumps are devices used to increase the pressure of existing fluid flow systems. They are designed to help pumping systems achieve... -
Ultrasonic Horns and Boosters - (41 companies)...the signals produced by ultrasonic transducers or ultrasonic converters to the workpiece or liquid. Ultrasonic boosters, amplifiers, concentrators, or velocity transformers increase the amplitude of the ultrasonic vibrations emitted by the ultrasonic...
-
Signal Amplifiers - (312 companies)Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements. Signal amplifiers are electronic devices that receive and amplify signals for processing... -
Signal Isolators - (212 companies)Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between...
-
Signal Generators - (411 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
-
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave...
-
Temperature Signal Conditioners - (183 companies)Temperature signal conditioners accept outputs from temperature measurement devices such as resistance temperature detectors (RTDs), thermocouples, and thermistors. They then filter, amplify, and/or convert these outputs to digital signals...
-
Logic Signal Switches - (28 companies)Logic signal switches are electronic devices which activate or deactivate a signal once an event has occurred. They are sometimes called digital signal switches, and are for the switching of digital logic signals which typically consist of high...
Product News
-
ThermOmegaTech®
Thermal Relief For Booster Pumps Pump Thermal Relief. Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process. Thermal relief protects pumps and pump seals from over-temperature damage and scalding temperatures being distributed to users. Booster pumps are used in various applications to boost water pressure and improve flow rate through pipelines. Booster... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Vooner FloGard LLC
High Vacuum Boosters High Vacuum Boosters For Performance And Reliability. As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial processes, including hydrogen extraction, glass and foil coating, drying, and bottling. With advanced technology, we ensure the efficient flow of gas and air, effectively creating and maintaining a vacuum state essential to optimal performance in your operations. Explore... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Qorvo
5 1800MHz, 75?, 17dB Gain CATV Amplifier The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate at 5 V to 8 V with current set from 125 mA to 135 mA. At 5 V and 125 mA the QPL1840 provides an output of 54... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo
75 ? 25 dB CATV Upstream Amplifier The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Plast-O-Matic Valves, Inc.
Steady Suction: Reducing Valve for Booster Pump Reducing valve provides constant inlet pressure for booster pump. As water flows through purification equipment, dropping pressure varies and must be increased. Booster pumps work best with constant suction pressure, provided by a Pressure Regulator on the suction feed. Follow us on: YouTube. LinkedIn. Instagram. twitter. Watch > > >Introducing Plast-O-Matic Valves. Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Qorvo
5-850 MHz, 75?, Single Ended, 12dB Gain CATV Amp The QPL1841 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 12 dB of gain and low noise from 5 MHz to 850 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Hannay Reels
Hannay Reels Series F Fire Booster Hose Reel Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster (R) (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Clippard
New! Clippard PHV Series High Flow Booster Valve Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new PHV Series Booster Valve, delivering exceptional high-flow performance in a compact, pressure-piloted design. Engineered for manifold mounting, the PHV Series achieves output flows up to 400 l/min at 100 psig with a lightning-fast 10 ms nominal response time, making it ideal for high-speed automation, large-volume dosing, quick-venting, and other demanding applications... (read more)Browse Air Valves Datasheets for Clippard -
Dataforth Corporation
Understanding Signal Conditioning Signal conditioning is essential for reliable industrial measurement and control systems. It focuses on preserving the integrity of sensor signals by filtering noise, isolating interference and amplifying inputs so they can be accurately read by data acquisition or control equipment. The tutorial covers environmental factors, sensor applications like thermocouples and RTDs, analog signals and design examples. It's a practical resource for planning measurement projects with real-world industrial (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Automationdirect.com
LED Signal Towers AutomationDirect has added new WERMA eSIGN series LED signal towers to their lineup of pre-assembled stacklights. These new signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. eSIGN signal towers provide full-surface signaling with electronic modularity and can operate as a traditional stacklight or be used for variable filling level indications. They can be easily configured via a USB connection and the free configuration... (read more)
-
740 km transmission of 78-channel 64-QAM signals (2.34 Gb/s) without dispersion compensation by using a recirculating loop
…National Chiao-Tung University, Hsinchu, Taiwan, ROC ’New Elite Technologies Inc., Hsinchu, Taiwan, ROC (TeI)886-35 … SCM) lightwave system transporting multi-channel M-ary quadrature-amplitude-modulation(M-QAM) signals can have transmission … a high spectral efficiency, which makes multi- gigabithec data transmission feasible when using conventional CATV optical transceivers. .... EDFA, was used as a booster amplifier.
-
Experimental verification of an evolutionary HFC network architecture for adding narrowcast services
Department of Communications Engineering, National Chiao-Tung University, Hsinchu, Taiwan, ROC . .... ITU-grid wavelength is generally between 8 to 16 channels of 641256 quadrature modulated modulated (QAM) signals . .... A booster EDFA with an output power of +19 dBin and a noise figure of 6 dB … line EDFA were 14 dB attenuation, 21.5 km of SMF, and a conventional CATV optical receiver.
-
Information Technology Applications in Industry
…is the sensor’s booster process, so the calibration of sensor records all the booster data used by .... Xiangxian Zhu (1963-), male, professor, Master, research direction: Signal Processing and. .... network, Proceedings of the National Science Council ROC (A) 2001,25 (3):151–162. .... Keywords: DOCSIS, Algorithm, CATV , Bandwidth Allocation, MAC.
-
Free-Space Laser Communications
M.R. Phillips, et. al., "112 channel split-band WDM lightwave CATV system," IEEE Photon . .... M. Kuznetsov and D.O.Caplan, "Time-frequency analysis of optical communication signals and the effects of .... Leeb, " Booster EDFAs in RZ-coded links:Arc they average- power limited"," in Proc. SPIE .... roc .
-
Springer Handbook of Lasers and Optics
roc = 0.5m. .... Due to its geometry, the fiber provides potentially high pump- and signal -beam intensi- ties without the … is injected at the spatial filter between a double-pass section and a single-pass booster amplifier. .... overcoming splitter losses, for example, for distribution of CATV .
-
Springer Handbook of Lasers and Optics
A booster amplifier is used to boost the power of the transmitter before launching into the fiber … can also be used to overcome splitter losses, for example for the distribution of cable television ( CATV ). .... Signal : 1550nm E2 to E1. .... çopt roc = 0.5m .
-
AccessNets
WAN CATV PSTN. .... transceivers, each configured to operate on one of the downstream channels constantly receiving signal broadcasts from the .... The losses of the PON splitting ration need to be compensated by a booster amplifier located at … and Communications, Department of Electrical Engineering, National Cheng Kung University, Tainan City, Taiwan, ROC huajf@ee.ncku.edu…
-
Radio System Design for Telecommunication 3rd Edition Complete Document
An extension of a CATV headend or is part of a larger telecommunication network where the link .... 2. on 2500-km hypothetical reference circuit, on luminance signal to rms. .... STS-3 rOC -3. .... lifting weight of the satellite to place it in orbit, whether by space shuttle or rocket booster .
Indicates content that may require registration and/or purchase.