-
Supplier: Accuris
Description: Directly Heated Negative Temperature Coefficient Thermistors (Rod Type): Blank Detail Specification
-
Supplier: Accuris
Description: Blank Detail Specification: Directly heated negative temperature coefficient thermistors (Rod type)
-
Supplier: Radwell International
Description: THERMISTOR ST - D24, ROD 9IN LENGHT, W/ WIRE . FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
-
Supplier: Accuris
Description: Specification for Harmonized system of quality assessment for electronic components - Blank detail specification: directly heated negative temperature coefficient thermistors (Rod type)
-
Supplier: AENOR
Description: Blank Detail Specification: Directly heated negative temperature coefficient thermistors (Rod type)
-
Supplier: Accu-Glass
Description: Glass tubes are used in numerous electronic applications where discrete electronic components must be protected, isolated from the environment or sealed. Some applications include reed switch bodies, fuse bodies, diode glass sleeve packages, lamps, transponders, flat panel displays and
- Applications: Electronics / RF-Microwave
- Shape / Form: Tube Stock
-
Supplier: ASTM International
Description: semiconductor sensor element (thermistor). RTDs are available in various design configurations including averaging, annular, and combination RTD-thermocouple, while thermistors are classified based on the configuration of the semiconductor sensor element: bead, disc, washer, or
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Motor temperature monitoring unit SD241-B – for Contrac actuators in explosion proof design – Thermistor control unit for monitoring the motor temperature – Integrated contactor for interrupting the power supply – Test button on the front – Signal contact to monitor
- Features: Controller
- Display: None - No Display
-
Supplier: Gefran
Description: directly on the board lets the user create fully independent and reliable controls. The device installs on the DIN rod or with two M4 screws.
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: ValueTronics International, Inc.
Description: measure flame rod Extended resistance range to measure thermistors up to 60kΩ Capture flue gas temperature Measure start and run motor capacitors Measure performance of variable frequency drives Measurement capability 600 A AC current measurement 600 V AC and DC voltage measurement
-
Supplier: OTT Hydromet
Description: pyrgeometer pair in a similar configuration. The upper long-wave detector of CNR4 has a meniscus dome. This ensures that water droplets role off easily and improves the field of view to nearly 180°, compared with a 150° for a flat window. Two temperature sensors, a Pt-100 and Thermistor, are
- Operating Temperature: -40 to 176 F
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Device Classification: Sensor Only
-
Supplier: Kipp & Zonen, Inc.
Description: optimal accuracy. Two temperature sensors, a Pt-100 and Thermistor, are integrated for compatibility with every data logger. The temperature sensor is used to provide information to correct the infrared readings for the temperature of the instrument housing. Care has been taken to place the
- Wavelength Range: 300 to 42,000 nm
- Operating Temperature Range: -40 to 80 C
Find Suppliers by Category Top
More Information Top
-
Temperature corrections for the VIZ and VAISALA radiosondes
The multi-thermistor radiosondes containedthree rod thermistors having different surface coatings.
-
Toward improved corrections for radiation‐induced biases in radiosonde temperature observations
Rod thermistor .
-
Thermistors,Their Theory,Manufacture and Application
Fig. 3 gives a cooling curve for a rod thermistor ; in this instance the cooling law is exponential, but with other forms of construction, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/59102/62214996-MIT.pdf?sequence=2
Measured Response of 10 mil Rod Thermistor to Radiation .
-
Thermistors, their theory, manufacture and application
Fig. 3 gives a cooling curve for a rod thermistor ; in this instance the cooling law is exponential, but with other forms of construc- tion, for example when the thermistor is surrounded by a solid material such as glass or resin, marked …
-
A Log-Antilog Analog Control Circuit for Constant-Power Warm-Thermistor Sensors— Application to Plant Water Status Measurement
This paper describes the electronic control circuitry neces- sary to implement plant water status monitoring based upon a single glass- rod thermistor inserted coaxially into the cen- tral pith at the base of an excised lateral shoot of a grapevine (Figs. 2 …
-
DAYCOR users manual
TheDAYton temperature CORrectionmodel (DAYCOR)calculates the temperature correction that must be appliedto the temperature measured by the VIZ radiosonde’s white rod thermistor to deduce the atmospheric temperature.
-
CTD sensor characteristics and their matching for salinity calculations
Gregg and Meagher [121 applied a similar technique to glass- rod thermis- tors .
-
Handbook of Heat Transfer > MEASUREMENT OF TEMPERATURE AND HEAT TRANSFER
Commercial thermistors are available in two major classes: (1) embedded-lead types, including bead (glass-coated or uncoated), glass-probe, and glass- rod thermistors ; and (2) metal-contact types, including thermistor discs, chips, rods, washers, and so on.
-
Negative Temperature Coefficient Thermistors, Part I: Characteristics, Materials and Configurations
Rod thermistors are used primarily for applications requiring very high resistance and/or high power dissipation.
Indicates content that may require registration and/or purchase.