Products/Services for Roller Conveyor Air Brake
-
Mechanical Brake and Clutch Assemblies - (46 companies)...for a conveyor. Disengaging the clutch stops the power transfer, but allows the engine to continue turning. Braking slows or stops the movement of coupled shafts. Applications. Mechanical brake and clutch assemblies are used in production equipment...Spring AssistanceClutch EngagementBrake Engagement -
Electric Brakes - (216 companies)Electromagnetic brake. Copy machines, conveyor drives, packaging machinery, printing machinery, food processing machinery and factory automation. Fast response time, smooth, reliable, and backlash free operation, produce high torque, automatic air gap... -
Drive Rollers and Idler Rollers - (434 companies)...or contact with other moving parts. Idler rollers also maintain or adjust tension in a transmission. They are effective for supporting conveyed materials between drive rollers and are the sole roller type in gravity conveyors. These components support... -
Hydraulic Brake and Clutch Assemblies - (36 companies)...to electricity. Engaging the clutch transfers power from an engine or motor to driven devices such as a transmission or drive sprockets for a conveyor. Disengaging the clutch stops the power transfer, but allows the motor to continue turning. Braking slows... -
Press Brakes - (265 companies)...option for high-volume applications, while servo presses are better for low-volume specialty or custom applications. Pneumatic press brakes deliver the pressing action from a compressed air pressure source. Applications for pneumatic presses include... -
Electric Clutches - (166 companies)...may be applied independently of shaft speed. The magnetic torque is frictionless because the magnetic flux field operates in the air gap between the rotor and the stationary poles. Brakes and clutches that use hysteresis are suitable for precision...
-
Pneumatic Clutches - (102 companies)Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Pneumatic clutches are equipment drive assemblies that contain pneumatic components for connecting two...
-
Hydraulic Clutches - (83 companies)Roller Detent --Rollers, held in place by springs, wedge between the inner and outer races to engage the clutch. Pawl Detent --Pawl detent is a slip clutch mechanism in which, upon overload, the pawl overcomes spring or air pressure engagement...
-
Mechanical Clutches - (173 companies)...together. Ball Detent: Ball detent is a slip mechanism in which, upon overload, balls ride up out of seats to overcome springs or air pressure engagement. Roller Detent: Rollers, held in place by springs, wedge between the inner and outer races to engage...
-
Torque Limiters and Slip Clutches - (183 companies)...engagement. Roller detent systems use rollers, held in place by springs, which wedge between inner and outer races to engage clutch. Pawl detent clutch slip mechanisms are those in which, upon overload, a pawl overcomes spring or air pressure...
Product News
-
Running Industry Co., Ltd
Air/Spring brake actuator The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber. air disc brake chamber. wedge brake chamber. special brake chamber... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Transmission Chain Driving chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron Chain. Applications. Widely used in power transmission, material handling, conveying systems, agricultural machinery, lifting equipment, mining machinery, food processing, packaging equipment, construction machinery, and various industrial... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Kuriyama of America, Inc.
Air Brake Tubing & Fitting Built for the Long Haul DOT Air Brake Tubing. General Applications: * Auxiliary air systems. * Trailer air brake systems. * Truck, bus and commercial vehicle air brake systems. Construction: Specially designed polyester compounds. Service Temperature Range: -85 F (-65 C) to +200 F (+93 C). Features and Advantages: * Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus. traditional nylon tubing. * Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
EXAIR
EXAIR's Line Vac Air Operated Conveyors! Line Vac air powered conveyors convert ordinary hose or pipe into a complete conveying system for bulk materials, plastic granules, scrap, trim, and other complex shapes. Units use a small amount of compressed air to generate a vacuum on one end and high output flows on the other. Convey parts, materials, waste - with no moving parts!. Fast, low cost way to convey!. Compact, quiet. Available in Aluminum, Stainless Steel, High Temperature and Heavy Duty models. Standard Line Vac, Threaded Line... (read more)Browse Bulk Handling Conveyors Datasheets for EXAIR -
EXAIR
EXAIRs Hose for Air Operated Conveyor Applications EXAIR stocks 3/8" (10mm), 1/2" (13mm), 3/4" (19mm), 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm), 2-1/2" (64mm) and 3" (76mm) I.D. PVC hose in lengths up to 50' (15.2m). Ideal for conveying applications, the hose is very flexible and has a smooth internal bore that eliminates material build up. The reinforced heavy wall of this clear hose provides visual confirmation that the material is moving when air is supplied to the Line Vac. Temperature rating is -4 to 150 F (-20 to 66 C). https... (read more)Browse Industrial Hose Datasheets for EXAIR -
Isotech, Inc.
High Speed Friction Free Roller Air Bearings One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces contact bearings. Chances are, you could add maintenance-free precision today without having to change anything on your design. ...Yes, you read that correctly. The Roller Air Bearing features the face collars (axial support) built into the bearing. This design comes with a plethora of advantages including: more... (read more)Browse Air Bearings Datasheets for Isotech, Inc. -
All Packaging Machinery Corporation
Vertical Conveyorized Band Sealer sealing bars followed by Nickel. plated cooling bars allow for maximum wear. resistance. * Electrical 110 VAC 10 amps/ 60 Cycle. No compressed air required. * Optional Roller In-feed Conveyor for easy. product loading is available upon request. * Optional Casters for easy positioning are available. upon request. * Optional Embossing Coder for. product marking is available upon request. (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Isabellenhutte USA
BRAKING RESISTORS / PRECHARGE RESISTORS BRAKING RESISTORS / PRECHARGE RESISTORS. Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and make them easy to mount. Rugged Extruded Aluminum Housing. Flying leads and tab terminals available. IP 54 protection type. Customizable. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you are developing a design with no tolerance for failure --whether... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to contact with us. E-mail: export@power-transmissions.com. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain weighting series roller chain. Conveyor Chain Catalog(click the name or type no. to details page). Name. Type No. roller chains with straight side plates (A series). C08A-1 C10A-1 C12A-1 C16A-1 C20A-1 C24A-1 C28A-1 C32A-1 C08A-2 C10A-2 C12A-2 C16A-2 C20A-2 C24A-2 C28A-2 C32A-2 C08A-3 C10A-3 C12A-3 C16A-3 C20A-3 C24A-3 C28A-3 C32A-3. roller chains with straight side plates (B series... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Dictionary of Industrial Terms
Brake Roller: Air or mechanically operated brakes used underneath roller conveyor to slow down or stop packages being conveyed.
-
Features :: NASA Tech Briefs
It is designed to be incorporated with a conveyor system’s control logic and sensors, controlling the air pressure used for roller actuation and roller braking to make for smoother product transfer.
-
Features :: NASA Tech Briefs
It is designed to be incorporated with a conveyor system’s control logic and sensors, controlling the air pressure used for roller actuation and roller braking to make for smoother product transfer.
-
Features :: NASA Tech Briefs
It is designed to be incorporated with a conveyor system’s control logic and sensors, controlling the air pressure used for roller actuation and roller braking to make for smoother product transfer.
-
Features :: NASA Tech Briefs
It is designed to be incorporated with a conveyor system’s control logic and sensors, controlling the air pressure used for roller actuation and roller braking to make for smoother product transfer.
-
Features :: NASA Tech Briefs
It is designed to be incorporated with a conveyor system’s control logic and sensors, controlling the air pressure used for roller actuation and roller braking to make for smoother product transfer.
-
Conveyor System Valve - Nasa Tech Briefs :: NASA Tech Briefs
It is designed to be incorporated with a conveyor system’s control logic and sensors, controlling the air pressure used for roller actuation and roller braking to make for smoother product transfer.
-
Handbook of Cellular Manufacturing Systems Complete Document
Prior to implementation, expected expenditures included the purchase of additional gun welders, press brakes , roller conveyor lines, and electrical supplies and the cost of moving the equipment to form the cell, hook up of electrical and air lines, and so forth.
-
Tribology for Scientists and Engineers
… solenoids, arc-furnaces guides, core-oven wheel bearings, conveyor wheels, railroad centerplates, helicopter gear boxes, cold extruder (wire), roller chains, turntable 45 rpm spindle (music), air -cooled four cylinder engines … … steel dies), rolling mills, con- veyor parts, brake air cylinders, oil pipeline …
-
Material flow technique
Sucking nozzle 268 sucking air conveying system 268 sucking plates 65 column rotating crane 145, 150 shackles 54 hinge video tape chain 75 disc brake 45, 49 disc roller 69 rail 33 ship … … tractors 164 towing chain conveyors 219 train of barges …
Indicates content that may require registration and/or purchase.