-
Supplier: GMN Bearing, USA Ltd.
Description: No Description Provided
- Torque Rating: 27 Ft-lbs
- Bore Diameter: 0.4724412 inch
- Diameter: 2.4409462 inch
- Length: 42 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Drawn cup roller clutches are one-way clutches comprising thin-walled, drawn outer rings with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. They can transmit torques in one direction and are radially compact. The roller clutches are
-
Supplier: National Precision Bearing, Inc.
Description: thin-walled, drawn outer ring with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. Drawn cup roller clutches transmit torque between the shaft and the housing in one direction and allow free overrun in the opposite direction. When
- Bore: 0.118 to 1.654 inch
- Outside Diameter: 0.256 to 1.654 inch
- Type: Combined Needle Roller
-
-
Supplier: Timken Company (The)
Description: shaft or the housing can be the input member. Rollers wedge against precisely formed interior ramps to positively transmit torque. Transition from overrun to lock normally occurs with the minimal lost motion (backlash) Drawn cup roller clutches are offered as clutch-only
- Bore: 0.1574804 to 1.181103 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Formsprag Clutch
Description: All Formsprag/Stieber clutches described in this catalog are essentially “overrunning” clutches, i.e., they will drive in one direction but overrun (freewheel) in the other direction.Through the wide variety of designs offered by Formsprag Clutch and Stieber Clutch in both Sprag and
-
Supplier: Formsprag Clutch
Description: Formsprag Clutch offers a number of Special Design Backstop clutches, in addition to many standard offerings which can be used, where reverse rotation must be positively prevented. The availability of both Sprag and Ramp & Roller Designs assures a wide product offering to meet
-
Supplier: Formsprag Clutch
Description: Through the wide variety of designs offered by Formsprag Clutch and Stieber Clutch in both Sprag and Ramp & Roller Designs virtually any application can be met where reciprocating motion applied to the driving race is transformed into intermittent motion in only one
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Starter Overrunning Clutch Drive provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 10,000 to 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TSS Series Cam Clutch is designed for press fit installation with outside dimensions the same as the 62 Series ball bearing. As a sprag clutch, higher torque capacities are often higher than a similar ramp & roller design. This design provides easy handling and
- Torque Rating: 478.7 Ft-lbs
- Bore Diameter: 2.362 inch
- Diameter: 4.331 inch
- Length: 0.866 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TSS Series Cam Clutch is designed for press fit installation with outside dimensions the same as the 62 Series ball bearing. As a sprag clutch, higher torque capacities are often higher than a similar ramp & roller design. This design provides easy handling and
- Torque Rating: 8.9 Ft-lbs
- Bore Diameter: 0.394 inch
- Diameter: 1.181 inch
- Length: 0.354 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TSS Series Cam Clutch is designed for press fit installation with outside dimensions the same as the 62 Series ball bearing. As a sprag clutch, higher torque capacities are often higher than a similar ramp & roller design. This design provides easy handling and
- Torque Rating: 218.3 Ft-lbs
- Bore Diameter: 1.575 inch
- Diameter: 3.15 inch
- Length: 0.709 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TSS Series Cam Clutch is designed for press fit installation with outside dimensions the same as the 62 Series ball bearing. As a sprag clutch, higher torque capacities are often higher than a similar ramp & roller design. This design provides easy handling and
- Torque Rating: 255.9 Ft-lbs
- Bore Diameter: 1.772 inch
- Diameter: 3.346 inch
- Length: 0.748 inch
-
Supplier: Lowell Corporation
Description: Lowell Corporation Cam & Ring Assembly for original equipment manufacturers and plant operation. One way Roller Clutches, Cam and Ring Assembly. Available with and without thick covers. Covers are extra and are mounted to one side or both sides of rim. This roller ramp
- Torque Rating: 5 to 500 Ft-lbs
- Rotational Speed: 600 to 1,800 rpm
- Bore Diameter: 0.25 to 2.75 inch
- Diameter: 1.5 to 5.876 inch
-
Supplier: Hilliard Corporation (The)
Description: Operates on any pressurized gas (0-220 psig). Break-away torques up to 3,700 ft lb. Output speeds up to 12,000 RPM. For industrial gas turbine or reciprocating engines. Standard and custom interfaces available. Helical rotor design. Positive displacement. Roller-ramp overrunning
Find Suppliers by Category Top
Featured Products Top
-
be used as a backstop clutch when mounted on a stationary shaft. The roller clutch's roller ramp cam enables the one way roller clutch to free wheel in one direction and lock-up in the reverse direction. The (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation