Products/Services for Rollway Bearings Cross

  • Roller Bearings-Image
    Roller Bearings - (593 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
    Roller Bearing Type
    Split Bearing
    Thin-section
  • Crossed Roller Slides-Image
    Crossed Roller Slides - (81 companies)
    ...crossed roller slides are also available. Standards. The American Bearing Manufacturers Association (ABMA) publishes the standard ABMA STD 11 which specifies the method of calculating the basic dynamic load rating and fatigue life of roller bearings...
  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  • Linear Bearings-Image
    Linear Bearings - (333 companies)
    ...and that wheel runs on bearings. Roller and cross roller bearings are used on linear ways where straightness and accuracy are critical. A guide wheel is a low cost, versatile and rugged alternative to traditional linear bearings. A linear hydrostatic bearing...
  • Thin-section Bearings-Image
    Thin-section Bearings - (95 companies)
    Thin-section bearings have small cross-sections with respect to their diameter. They are designed to save space, lower the weight of a design and reduce friction. Thin and extra thin-section bearings are available in inch or metric sizes...
  •  
    Thrust Bearings - (395 companies)
    Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
  •  
    Angular Contact Bearings - (335 companies)
    ...and ceramic hybrid. They may also be plated; common plating materials are cadmium and chrome. Thin-section bearings have small cross-sections with respect to their diameter. Bearings with ball screw support are specially designed for use in ball screw...
  •  
    Plastic Bearings - (122 companies)
    Thin-section plastic bearings have small cross-sections with respect to their diameter. Specifications. Specifications for plastic bearings include bore size, outside diameter or length, and overall width or height. The bearing industry uses...
  •  
    Aerospace Bearings - (89 companies)
    ...features a cylindrical design with a rolling element that is long and thin relative to its diameter. Needle roller bearings have low cross sections but a high radial load carrying capacity. They have an outer ring, a cage, and an inner ring...
  •  
    Hanger Bearings - (64 companies)
    ...are enclosed with a housing or conveyor trough. Hanger bearings are comprised of a split-roller bearing in a cast iron split-housing with a threaded boss that provides suspension for the conveyor cross-bracing. A swivel fixing at the cross...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Accurate Bushing Company, Inc.
Stock Drive Products & Sterling Instrument - SDP/SI
Accurate Bushing Company, Inc.
Woodex MECO Industries