-
Supplier: Infineon Technologies AG
Description: Reference board for efficient control of rotary fridge compressor drives powered by iMOTION™ driver IMD111T and 600 V CoolMOS™ The REF_Fridge_D111T_MOS board is a ready-to-use three-phase inverter designed for refrigerator compressors. It demonstrates the whole Infineon solution including the
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 0.25-μm CMOS technology - Automotive qualified: -40°C to +150°C (junction temperature) - Latch-up immunity according JEDEC standard - ESD > 4 kV (HBM) - Green package with lead-free (Pb-free) plating Target Applications: - Steering angle - Brushless DC motor commutation (e.g. Electric Power
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Supply Voltage: 2.5 volts
- Operating Temperature: -40 to 302 F
-
Supplier: Infineon Technologies AG
Description: simulating angle values Core supply voltage 2.5 V 0.25-μm CMOS technology Automotive qualified: -40°C to +150°C (junction temperature) Latch-up immunity according JEDEC standard ESD > 4 kV (HBM) Green package with lead-free (Pb-free) plating Potential Applications Steering angle Brushless DC
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
-
Supplier: Infineon Technologies AG
Description: for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively) - Immune to air gap variations due to GMR based sensing principle - Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature) - High accuracy typically 0.6° overall angle
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Accuracy: 0.6 degrees
- Supply Voltage: 3 to 5.5 volts
Find Suppliers by Category Top
More Information Top
-
Lockheed Martin plans second Warrior turret for WFLIP
… Group Thermal Imager [BGTI] and sights); Lockheed Martin Missiles and Fire Control (fire-control software); Lockheed Martin UK (training integration); NP Aerospace (spall liner); SciSys (electronic architecture); Curtiss Wright (turret drives, controls and stabilisation); Moog ( rotary base junction ); ATK (Mk 44 cannon …
-
Bird in the hand: Bowman bridges the digital divide for British Army
In the case of the Challenger 2, finding a place for the loader's visual display unit necessitated the relocation of part of the turret stowage used for its kinetic-energy projectiles; its rotary base junction needed three new ports to accommodate the …
-
BAE Systems Combat Vehicles UK Scimitar Mk 2
Finally a new power distribution system has been installed that includes a new rotary base junction that not only provides improved power management between the hull and turret on the Scimitar Mk 2 but assist in future systems upgrades.
-
Digital Universal Control Harness (DUCH)
Connection to CCU-Driver is routed through Rotary Base Junction (RBJ).
-
Comenius low-profile turrets enter build phase
The turrets feature a standardised rotary base junction to interface with the platforms systems such as power supply and communications, extractor fan, dome light, and a white light search light.
-
King Abdullah II Design and Development Bureau MBT programmes
This VC&ES includes a new driver's instrument panel, push button electronic control of gear selection, power distribution box, rotary base junction , turret control box and commanders and gunners switch panels.
-
BAE Systems Scimitar Mk 2
Finally a new power distribution system has been installed that includes a new rotary base junction that not only provides improved power management between the hull and turret on the Scimitar Mk 2 but assist in future systems upgrades.
-
Denel Land Systems 155 mm T5 Condor self-propelled artillery system
… for temperature variations hydraulic elevation cylinders with integrated pneumatic equilibrators Elevation and traverse gearboxes with hand wheels traverse gearbox with hydraulic drive motor Quick release clutch for rapid traverse from travelling to firing position supply from truck via hydraulic rotary base junction .
-
Lockheed Martin UK Upgraded Warrior turret
To reduce costs some subsystems have been retained including the existing rotary base junction box and hatches.
-
Briefing: Driving communications
On Scout SV there is one CIDS ring for the hull and one for the turret, joined by a rotary base junction from Moog, which maintains the constant connection between the turret and the hull when they move in relation to each …
Indicates content that may require registration and/or purchase.