-
Supplier: Newark, An Avnet Company
Description: ROTARY VOLTAGE SELECTOR SWITCH; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1A; Contact Voltage AC Max:120V; Product Range:-; Illumination:Non Illuminated; Contact Current Max:1A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY VOLTAGE SELECTOR SWITCH; Product Range:- RoHS Compliant: No
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, SWITCHMODE / VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: SCHURTER Inc
Description: Description Voltage Selector, 6 stages Step switch Solder terminals
- Operating Temperature: -40 to 185 F
- Features: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Terminal Type: Solder Terminals
-
Supplier: SCHURTER Inc
Description: Description Voltage Selector, 3 stages Step switch PCB terminals
- Operating Temperature: -40 to 185 F
- Features: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Terminal Type: Solder Terminals
-
Supplier: SCHURTER Inc
Description: Description Voltage Selector, 3 stages Step switch Solder terminals
- Operating Temperature: -40 to 185 F
- Features: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Terminal Type: Solder Terminals
-
Supplier: SCHURTER Inc
Description: Description Voltage Selector, 6 stages Series-parallel connections Solder terminals
- Operating Temperature: -40 to 185 F
- Features: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Terminal Type: Solder Terminals
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
- Maximum AC Voltage Rating: 24 volts
- Maximum DC Voltage Rating: 24 volts
- Actuator Type: Knob Shaft
-
Supplier: OMEGA Engineering, Inc.
Description: The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite
- Mechanical Life: 10,000,000 cycles
- Maximum Current Rating: 0.5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 120 volts
-
Supplier: Newark, An Avnet Company
Description: SELECTOR SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches SWP VOLTAGE SELECTOR
-
Supplier: Newark, An Avnet Company
Description: SELECTOR SWITCH; No. of Switch Positions:3 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Eaton Corporation
Description: KNOB/LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) 6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE LEFT-RIGHT 60 DEG THROW 1 CAM CODE 10250T MODEL
- Angle Between Positions: 60 degrees
- Actuator Material: Metallic
-
Supplier: Schneider Electric, Automation & Control
Description: PowerLogic CMA and CMV panel mounted (48x48) selector switches Acti 9 iCMA and iCMV DIN-rail mounted selector switches The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles: CMA - The ammeter
- Mechanical Life: 100,000 cycles
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
- Maximum AC Voltage Rating: 24 volts
- Maximum DC Voltage Rating: 24 volts
- Actuator Type: Keylock, Knob Shaft
-
Supplier: Allied Electronics, Inc.
Description: Selector Switch, 600 V (Insulation) Voltage Rating, Blue Color, 10 A (Thermal) Current Rating UL Recognized, CSA Certified, CE Marked standard Selector switch maximum ambient temperature 50 °C.
-
Supplier: Allied Electronics, Inc.
Description: Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are
-
Supplier: Allied Electronics, Inc.
Description: Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are
-
Supplier: Allied Electronics, Inc.
Description: Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V;
-
Supplier: TE Connectivity
Description: Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type :
- Max DC Voltage Rating: 32 volts
-
Supplier: TE Connectivity
Description: Rating (AMP) : 5 Type of Contact : 1 NO & 1 NC Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 100 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 20 Housing Features
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 20 volts
- Operating Temperature: 122 F
-
Supplier: Littelfuse, Inc.
Description: 35 mm DIN rail mounted with an accessory socket. Operation Alternating: When the rotary switch is in the “alternate” position, alternating operation of Load A and Load B occurs upon the opening of the control switch S1. To terminate alternating operation and cause only the
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Visual Sound, Inc.
Description: constant-voltage line.The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models.
-
Supplier: Hottinger Brüel & Kjær A/S
Description: any channel with a single readout instrument, such as an oscilloscope. The selection for this purpose is made by a 6 position rotary switch which is also used to select a channel for fault monitoring. The front panel of model 4123B contains: ;The power on/off toggle switch;The
-
Supplier: ValueTronics International, Inc.
Description: electrical systems per VDE 0100, part 600 and per GOST R (???? ?) 50571.16-99. The instrument is very easy to operate with its rotary function selector switch and 5 keys. Two of the keys located at the instrument have the same functions as the keys at the test plug, which allows
-
Supplier: ValueTronics International, Inc.
Description: Rod Technique (ART), stakeless, leakage current and ground noise voltage measurement. The instrument is easy to use with a large rotary selector switch and one-press test button, both of which permit operation with gloved hands. Unlike some instruments, the design negates
-
Supplier: ValueTronics International, Inc.
Description: manual. A selector switch is provided for specifying return speed after testing.
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: to mega-ohm ranges by feeding a measuring current to the resistor, conductor or contact under test. The respective measuring current is determined by the rotary selector switch setting and lies within a range of 1 to 0.02 A in the milliohm ranges.
Find Suppliers by Category Top
Featured Products Top
-
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
With the SHGV-system, the trapped key determines whether the guard door can be opened or not. In the initial state, the trapped key is in a key-selector-switch which is usually located in a central control console where the stop function of the machine is. The key can only be removed (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
pushbuttons (5 colors available) • Mushroom buttons (6 colors available) • LED Indicator lights (5 colors available) • Selector switches (one or two direction, latching and/or spring return) • Key Selector switches (latching or spring return) The pushbuttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
-stop buttons, and signal light indicators, in a variety of colors. In addition, there are selector switches with two or three positions, step switches from 2 to 12 positions, main disconnect switches and a potentiometer drive knob. Knobs on these devices are available in white or black, and many offer (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
interface voltage. The device offers internal thermal shutdown protection against excessive power dissipation. The MAX17614EVKIT# evaluation kit (EV kit) is a fully assembled and tested circuit board demonstrating the MAX17614 ideal diode/power source selector in a 20-pin TQFN-EP package (read more)
Browse Power Supplies Datasheets for DigiKey -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
indicators. Proudly made in Lincoln, Nebraska, USA, BinMaster ensures quality and reliability, following ISO-9001:2015 processes. BinMaster rotaries are offered with a wide variety of voltages and hazardous location approvals. And you can (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
-50/60Hz-1Ph. Standard OPTIONAL VOLTAGES: 12Vdc, 24Vdc, 24Vac (24Vdc rectified) & 230Vac-50/60Hz-1Ph.with thermal overload protection and spring friction brake. Lock Rotor Current 115Vac. = .55 Amps. 230Vac. = .38 Amps. 12Vdc. = 2.89 Amps. 24Vdc. = 2.44 Amps (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.