-
Supplier: TFC Ltd.
Description: Standard: DIN 6885A Size Range: 2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG
- Width (Overall): 0.0787402 to 1.968505 inch
- Length: 0.0787402 to 3.93701 inch
- End Type: Round
- Type: Woodruff Key, Full Radius
-
Supplier: TFC Ltd.
Description: Standard: DIN 6885 AB Size Range: 2 X 2 MM - 100 X 50 MM SECTION
- Width (Overall): 0.0787402 to 1.968505 inch
- Length: 0.0787402 to 3.93701 inch
- End Type: Round, Square
- Type: Woodruff Key, Flat Bottom
-
Supplier: G.L. Huyett
Description: These simple keys are installed into shaft keyways and used to lock shaft and hub assemblies together to transmit torque in a power transmission. Available with squared ends, rounded ends, and chamfered ends to lessen damage to keyways.
- Width (Overall): 0.0625 to 2 inch
- Height (Overall): 0.0625 to 2 inch
- Type: Oversized, Rectangular Parallel Key, Square Parallel Key
- End Type: Square
-
-
Supplier: Accuris
Description: Key, Machine-Square in Cross Section, Both Ends Round
-
Supplier: Accuris
Description: Key, Machine-Square in Cross Section, One End Square, Other End Round
-
Supplier: Daemar Inc.
Description: Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
- Width (Overall): 0.3125 inch
- Height (Overall): 0.3125 inch
- Length: 1 inch
-
Supplier: Daemar Inc.
Description: yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"
- Type: Keystock
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components, Bearings,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 0.5 to 3 inch
- Overall Thickness: 0.5 to 3 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: especially helpful when the bore is being used in a high-pressure or high-temperature application. Summarize the key points of using a retaining ring for a bore There are a few key things to remember when using a retaining ring for a bore: First, make sure the retaining ring is the
- Design Units: Metric
-
Supplier: Beckhoff Automation LLC
Description: Control Panels since the end of the 1990s. In the CP79xx-xxxx-0010 IP65 Control Panel range, the user can choose from a large number of options: diagonals from 6.5 to 19-inch 4:3/5:4 or widescreen format special PLC buttons integrated in the front laminate, F-keys up to a complete
- Panel Type: Operator Console
Find Suppliers by Category Top
Featured Products Top
-
,000+ projects globally, serving industries such as medical devices, aerospace, and automotive. Key benefits of our CNC machining services include: Fast Turnaround: Parts delivered in as fast as 3 days. Precision (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
Advantages to End Forming Stainless Steel Tubing End formng stainless steel tubing involves shaping or modifying the ends of the tubing to achieve specific functionalities and connections. Various end (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Product Overview Used in semiconductor wafer transfer robots, sorters, and load ports for picking, placing, and transferring wafers between process modules and FOUPs. Fountyl ceramic end effectors are manufactured from high-purity alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Product Overview Used in semiconductor wafer transfer robots, sorters, and inspection equipment for handling wafers in cleanroom and vacuum environments. Fountyl ceramic end effectors are manufactured from high-purity alumina (Al2O3 99.5%) and silicon carbide (SiC 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
As robots become increasingly capable of interacting with complex environments, accurate force and torque feedback at the end effector level is essential for achieving precise motion control, adaptive manipulation, and safe human-machine interaction. The (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
can be machined. For example, we have drilled a long tapered hole of 1 mm in diameter (small end) , 5 mm (large end), 300 mm in overall length in a Quartz Rod. Our machining service comes with dependable quality assurance system. Our inspection facility includes (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
is a key component in many high-performance machine vision systems. Both end user and OEM system designers benefit from encoders that have configuration options to meet a wide range of application requirements, as well as attributes such as accuracy and reliability. (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
and advanced machining processes. This ensures exceptional dimensional accuracy, smooth internal surfaces, and consistent flow control—critical factors for maintaining beverage quality and taste consistency, even in low-temperature and frozen applications. Key (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
touchscreens with industry-grade hardware and multiple communication interfaces. These units support familiar operating environments and extend the HMI experience into higher-end monitoring and control use cases within machines and control cabinets. HMI Designer & Scalability (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
lease or rent a product. Another way is to pay for the use of the service. In a job shop, one of the major costs is in perishable tooling, that is drills, end-mills, and carbide inserts. When machining some materials, like aluminum, a drill can make 15,000 holes. The same drill on a tougher material, like Inconel (a Nickel, Chromium, Iron, Super Alloy) may only make 5 holes. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
More Information Top
-
Advances in Cryptology – CRYPTO 2011
(4) At the end of round i, the machine Asmall stores the correct key Ki.
-
Key-Evolution Schemes Resilient to Space-Bounded Leakage∗
(4) At the end of round i, the machine Asmall stores the correct key Ki .
-
GAJA: 3D CAD methodology for developing a parametric system for the automatic (re)modeling of the cutting components of compound washer dies
In order to provide this functionality, experts have pro- posed a method for securing a piercing-punch from turning, where a flat is machined in the punch head, and a round - end key (f5) is inserted.
-
An automated design system for compound washer dies
Experts have proposed a method of securing a piercing-punch from turning, where a flat is machined in the punch-head and a round - end key (F5) is inserted in a slot end-milled in the punch-plate (M4).
Indicates content that may require registration and/or purchase.