-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: contact with the groove. Round wire snap-rings are split rings formed and cut from circular spring wire. Round wire snap rings are designed for use with round grooves in outer and inner shaft or bore applications. Round
- Design Units: Metric
- Ring Style: Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 13.292920564 inch
- Thickness: 0.231102487 inch
- Ring Type: External
- Design Units: Metric
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 13.31103081 inch
- Thickness: 0.187007975 inch
- Ring Type: External
- Design Units: Metric
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the
- Thickness: 0.187007975 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.0625 to 4.921 inch
- Housing Diameter: 0.393701 to 1.3385834 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, External, Metric Round Wire. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Metric
- Features: Other
-
Supplier: TFC Ltd.
Description: Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions in Inches
- Finish: Coating or Plating
- Ring Type: External
- Material: Spring Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Specification: Version B - DIN 7993 Dimensions in Millimeters
- Finish: Coating or Plating
- Ring Type: Internal
- Material: Spring Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: American Ring
Description: Round Section Open Wire Rings
- Shaft Diameter: 0.11 to 2.816 inch
- Thickness: 0.022 to 0.25 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Round Section Closed Wire Rings
- Shaft Diameter: 0.11 to 2.816 inch
- Thickness: 0.022 to 0.25 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.1574804 to 18.110246 inch
- Housing Diameter: 0.393701 to 17.322844 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Description: rings Retaining rings Jet engine components Power generation components
- Tensile Strength (UTS, Break): 105,000 to 140,000 psi
- Elongation: 4 to 15 %
- UNS Number: 66,286
- Specifications: AMS, ASTM / ASME, UNS
-
Description: UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity Heating elements Cable shielding Spring
- UNS Number: 17,200
- Tensile Strength (UTS, Break): 35,000 to 85,000 psi
- Yield Strength (YS): 11,000 to 25,000 psi
- Elongation: 20 %
-
Supplier: DeZURIK, Inc.
Description: includes six rows of a superior expanded PTFE Fiber with Graphite braided packing or PTFE packing, a resilient o-ring to provide live loading and two copper wire or nickel chromium alloy scraper rings. The KSV valve’s mechanically retained seats provide bi-directional, dead-end
- Valve Type: Gate / Knife Valves
-
Supplier: National Bronze & Metals Inc.
Description: ultimate tensile and hardness properties approaching 140 ksi and RB 100 respectively. Typical Uses for C17500 Beryllium Copper: ELECTRICAL: Instrument Parts, Connectors, Heavy Duty, Relay Parts, Conductors, Switch Parts, Fuse Clips FASTENERS: Washers, Fasteners, Lock Washers, Retaining
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.25 to 6 inch
- Tensile Strength (UTS, Break): 45,000 to 115,000 psi
Find Suppliers by Category Top
Featured Products Top
-
Retaining rings– Rotor Clip manufactures them all, setting us apart in the industry (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
manufacturing process for over 50 years, providing precise yet flexible solutions to meet your retaining ring needs. Round wire is first processed through our in-house rolling mill to a flat state. Then it is coiled on edge to form the ring. Edgewinding provides us the flexibility to have 6 (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Retaining Ring A Single-Turn Spirolox Retaining Ring is a circular flat-wire ring with less than 1 revolution, or as we call it a “turn”. It is designed for light-duty and low clearance applications. A single-turn ring is an economical option when (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Edgewinding™. To create a stronger retaining ring, consider increasing the number of turns, wire thickness and adjusting the radial wall. Rings with at least two turns also provide a 360° retaining surface (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Spiral retaining rings are precision retaining components designed for secure axial positioning in shaft and bore applications. Unlike traditional stamped retaining rings, spiral retaining rings are formed by flat wire winding to create a continuous 360° retaining surface. The no (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LISPRING provides high-precision wave springs and retaining rings designed for compact, durable, and reliable performance in demanding industrial applications (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Two-Turn Spiral Retaining Rings & Snap Rings in Quick Connectors Two-turn spiral retaining rings and snap rings with constant sections provide designers with enhanced flexibility to meet the specific requirements of unique applications. Unlike traditional tapered (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
retaining rings are formed from a continuous length of flat wire that is coiled into a multi-turn or single-turn spiral profile. This creates a continuous ring geometry without lugs or defined end points. Unlike stamped retaining ring designs, spiral rings engage the groove (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
outdoor construction environments year-round. Precious Metal Contact System: Low contact resistance, low noise, and minimal wear. Dynamic resistance fluctuation <10mΩ ensures long service life, reduced maintenance, and high signal integrity. Robust (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Lispring 2-turn external spiral retaining rings are designed for shaft applications requiring reliable axial retention. Formed by coiling flat wire, the ring provides a 360° retaining surface without protruding ears, helping avoid interference with mating components. The coiling (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
Roloff / Matek machine elements formula collection
Lock washers ( holding discs) fiir shafts round wire -snap rings and explosive annular grooves fiir shafts and bores spring plugs lifting devices, axial holder steel constructions; dimensioning and construction cylindrical pins, ungehartet taper pins, ungehartet bolt cylindrical pins without head bolt with …
-
To the history of the compound microscope
… lifting hair, fine cuts yon Hollundermark, a MUekenfltigel, secured and other welehe in elegant slides, is noeh several for receiving itself 0 to make … … to bjeete prepared slide, round Objeetplhttchen and Deckgliisehen in addition to resilient wire rings Btiehsehen in zierliehen, a …
-
Annular bead lens with Zoom effect for gain of a pseudoaccommodation and statement of which of enlarged accommodation theory
… the folding axis gefal3t of the held lens which bisects the center of the optics and the tail part folds by pressure from above (for holding fine round wire tweezer of little more … … sector with the shortest ring section) with lanzettformigen clasp …
-
Clip lock for bottles, jars, cans, etc.
A clip lock closure for beverage bottles, etc. comprises a round body (made from a material suitable for food contact) having a notch around the cylindrical upper part (to receive the retaining wire ) and a notch around … … receive the rubber sealing ring .
-
Federal Register > Monday, December 30, 2013 > [78 FR 79391] Foreign-Trade Zone (FTZ) 22-Chicago, Illinois, Notification of Proposed Production Activity, Elect...
… synthetic bag packages; duracloth mop pads; drycloth mop pads; odor-absorbing pads; motor, shoulder, tapping, machine, and round head Phillips screws; screw … … rivets; cotter pins; E- rings ; latch, pedal, coil and torque springs; wire racks; bake pans; retaining rings; bushing axles; pizza …
Indicates content that may require registration and/or purchase.