Products/Services for RS232 To Tty Converter Circuits
-
Current-to-Voltage Converters - (61 companies)...to the variety of mounting options and connectivity interfaces. Converters can be mounted on DIN rails, PCBs, walls, cabinets, and more, and they need to be connected to host systems using interfaces like RS232, RS422, RS485, USB, and others ...Differential ChannelsSignal IsolatorSignal Inputs -
Serial Data Converters - (157 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data... -
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short... -
GPIB Converters - (11 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from... -
AC-DC Converters - (244 companies)How to Select AC-DC Converters. Image Credits: Polytron Devices and SFCable.com. AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output. They are used in power electronic applications...
-
Circuit Tracers - (34 companies)...with other form factors is also available. Output interface is an important specification to consider when selecting circuit tracers and signal tracers. Choices include universal serial bus (USB), general-purpose interface bus (GPIB), RS-232, binary...
-
Flexible Circuits - (230 companies)Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring...
-
Network Media Converters - (361 companies)...stackable, and rack-mounted. They may also include an uplink or crossover switch to allow connections to either a workstation or a hub without the use of a cross-pinned cable. Network media converters with an integrated circuit (IC) or printed...
-
RF Frequency Converters - (173 companies)...with upconverters and downconverters. RF frequency converters perform their waveform functions using either of two main technology types: synthesized or crystal controlled. Synthesized converters use a synthesizer circuit (normally a PLL) to produce the desired...
-
SCSI Converters - (8 companies)...connecing to devices outside the computer). The simplest example is an external SCSI to USB converter. All modern external hard drives come in a case with a USB connector. It is wired up through an electronic circuit that links to the hard drive...
Product News
-
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DigiKey
MAX77859 Buck-Boost Converter ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 m O sense resistance) to support USB-C (R) PPS... (read more) -
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
ELANTAS North America LLC
Conformal Coatings for circuit board protection Charging infrastructure applications ELAN-drive. Control Units. The charging infrastructure can 't function without several control units. They make sure that the equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under the brand names Bectron, CONAP and Conathane... (read more)Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Qorvo
ActiveCiPS™ power management integrated circuit Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs. The ACT88422 PMIC is an integrated ActiveCiPS TM power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA 's, peripherals, and microcontrollers. The ACT88422 features 3-State GPIOs plus I2C communication that allow it to support multiple configurations without the need for PCB changes. The low external component count and high... (read more)Browse IC Analog Switches Datasheets for Qorvo -
ASAP Semiconductor LLC
Circuit Breakers How to Protect Electrical Circuit from Damage : A circuit breaker is designed to protect an electrical circuit from damage if it ever short circuited or from overloading. This is an electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The circuit breaker can be reset, manually or automatically, to go back... (read more) -
Acopian Power Supplies
DC-DC Converters... up to 288W Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year). These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters...High Voltage Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been designed to withstand severe arching and short circuits without damage. They are ruggedly constructed with quality components to provide many years of reliable service. go to www.acopian.com or www.findapowersupply.com (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters - Mini Encapsulated DC-DC Converters (3-Day Power Supply). Regulated Power Supplies. Mini Encapsulated - PC Board Mounting. single output & dual tracking outputs. (5Vdc in to 48Vdc in). Shipped Within 3 Days. One Year Warranty. These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
JiuJiang Ingiant Technology Co., Ltd.
225 Circuits Rotary Connector for Test Turntable independent isolated channels. Transmission Mode. Mixed transmission of power, various currents & voltages, multi-type signals. Supported Signals. MIL-STD-1553B bus, RS232 serial, heater load, temperature sensor signals. Rated AC Voltage. 0~380V AC. Rated DC Voltage. 0~540V DC. Structural Design. Partition wiring, multi-layer shielded cables for anti-interference. Electrical Performance. Excellent insulation & dielectric strength, safe and stable operation. Working Feature. Long-term non-stop... (read more)Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
-
Real-time beat-to-beat measurement of conduction intervals during cardiac electrophysiological studies
8 kbyte . Peripherals . CRT . TTY . .... PIA'S MC6820L with four bidirectional 8 bit ports +handshake lines 1 serial line RS232 High level AD .... Two channels trigger circuit with programmable thresholds and interrupt capability. . .... At the analog front end of the system, the HUE and HBE signals are entered into analog signal conditioning modules to both limit their bandwidths to 1kHz to avoid aliasing and to adjust … of the dynamic range of the AD converter .
-
BeagleBone Essentials
…chip 154-157 EEPROM 152-154 IN endpoint 132 insmod command 102 Inter-integrated Circuit (I2C) 145. .... lines 162, 163 in Linux 163-165 URL 162 SPI devices access, obtaining to 166-174 ssh .... thermocouple to digital converter device URL 175 TTL to RS232 converter URL 31 TTL (transistor-transistor logic) level 119 TTL UART (Universal Asynchronous Receiver/Transmitter) 119 tty driver 120 tty prefix 120 .
-
New Products
It has a standard 8080A CPU, 2K bytes of RAM memory, on-board capacity for up to 4K bytes of EPROM or ROM, 48 lines of program- mable parallel I/O, and programmable serial I/O port with RS232 interface; it contains a comprehensive … many ANSI/ECMA-compatible terminals for immediate data presentation on CRT's teletypewriters, and computer TTY ports in ASCII .... Optional analog inputs may be recorded by digitizing channels with ultra-low power A/D con- verters , also offered by Datel. .... With the project-board concept, customers purchase.the printed circuit board with an assembly-instruction manual and…
-
Mizar32/UART - Wikibooks, open books for an open world
▪ 2.1.1 RS232 mode. .... The Universal Asynchronous Receiver Transmitter circuit or simple UART (pronounced "you art") is one of the more … the IBM PC, used an integrated circuit called a UART to convert characters to and from asynchronous … were in use from 1914 to recent times, with the last company manufacturing TTY closing in 1990 … Mizar32's Serial UART add-on board is a TTL to RS-232 level converter which pumps the…
-
Arduino Electronics Blueprints
active matrix organic light-emitting diodes (AMOLEDs) 211 alternating current (AC) 190 American Standard Code for Information Interchange (ASCII) 51 Amplitude Modulation (AM) 192 analog to digital converter (ADC) 106 Application Controller … 213, 214 Arduino-SNAP circuit AM radio Arduino-SNAP … Box 33 remote trigger module URL 105 resistive touch 173 RMS (Root Mean Square) 209 RS232 153. .... TTS module, testing 58-62 Telelocator Alphanumeric Protocol (TAP) 120 teleprinter 119 Teletype ( TTY ) 120 TMRpcm library…
-
Development of Innovative Distributed Power Interconnection and Control Systems: Annual Report, December 2000-December 2001
The mission of the California ISO is to safeguard the reliable delivery of electricity, facilitate markets, and ensure equal access to a 12,500- circuit mile “electron highway.”. .... Because of RS232 data loading concerns at the serial hubs, the data acquisition system is divided in .... The TEM controls communicate via TTY current loop into a RS232 serial converter .
-
The Essential PIC18® Microcontroller
#use rs232(baud=9600, xmit=PIN_C6, rcv=PIN_C7, stream=gps) #use rs232 (baud=1200, xmit=PIN_A0, rcv .... The body of the code sends the message Start to the phone channel whenever the character T .... In the era of electromechanical TTYs the 20 mA loop de facto standard was in common use. .... as a Data Terminal Equipment (DTE), such as a terminal, to approved Data Circuit terminating Equipment (DCE … PIC MCU is shown driving a half-duplex RS-485 link using a Maxim MAX485 voltage converter .
-
New Products
Datel's new ADC-TV is an 8-bit (48 dB) analog- to -digital converter with a conversion rate of 20 MHz. .... Manufactured with stand- ard off-the-shelf IC and hybrid circuits , the unit is aimed at video .... RS232 data interface is standard, with 20mA interface optional. .... full 128-character ASCII, and features cursor control keys, separate numeric pad, and TTY -lock is also…
-
New Products
The unit is EIA RS232 and TTY com- patible, ASR or KSR modes. .... The 8000 hour MTBF is double that of most CRT terminals, according to Omron. .... Housed on a single printed circuit board, it includes a full 16-bit processor with 16 general … com- plete electrical, mechanical, and pricing information on operated power supplies and DC/DC converters from Semicon- ductor…
-
Apparatus for the study of motile sperm using microprocessor analysis of scattered laser light
Circuits are included to plot a smooth slope between step changes; (g) teletype interJace---a universal asynchronous receiver transmitter (UART) IM6402 performs the parallel to serial and serial to parallel conversion. .... The signal between the board and TTY is RS232 compatible, running at 30 characters per second. calibration constant applied a motility factor, related to the percentage of motile sperm, is also printed out. .... converter .
Indicates content that may require registration and/or purchase.