-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Visual Sound, Inc.
Description: over-scan feature allows you to fill the entire video screen. The aspect can be switched between wide screen and standard display. The AVT-3190 can handle any HD signal up to 1080i and convert it to standard analog video. It can also handle computer resolutions up to UXGA
-
-
Supplier: LaserStar Technologies Corporation
Description: PC or Laptop with the following minimum specifications: Pentium/Celeron 300MHzCPU, 128 MB RAM, 1.5GB Hard Disc Space, Super VGA (800 x 600) Graphics, CD-ROM or DVD Drive, RS232 Port (or USB to RS232 Converter), Keyboard and Mouse.
- Stroke or X-Axis Travel: 4 inch
- Features: Electrical, Rotary Axis
- Orientation: Horizontal
- Motor Type: Stepper
-
Supplier: Cable Depot Inc.
Description: VGA Sync Converter Converts a VGA Signal to Composite or Sync on Green The Sync Converter adapter will convert your standard VGA signal to both composite and sync on green output. Composite sync output is typically used on all SUN and MAC workstation
-
Supplier: Red Lion Controls, Inc.
Description: Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and
- Nominal Display Size: 8.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and
- Nominal Display Size: 10.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Synertron Technology, Inc.
Description: (eDP to VGA and DVI converter) 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus
- RAM: 64,000 MB
- Operating Temperature: -4 to 140 F
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: interface for end users to connect to multiple LCD panels without the use of DVI converters. Thus, GENE-QM57 is easily embedded into numerous markets such as Automation, Medical, Ticketing Machines, Banking, Transportation, Gaming, Kiosk and POS/POI applications. If you are
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Optoma Technology, Inc.
Description: ensure that text and charts are easy to read. Green by Design As an Optoma ProJect Green™ projector, the TW610ST has been designed and manufactured for eco-friendliness, to: Use less than one-watt power consumption in standby mode—Up to 75 percent savings compared to
-
Supplier: Optoma Technology, Inc.
Description: charts are easy to read. Green by Design As an Optoma ProJect Green™ projector, the TX610ST has been designed and manufactured for eco-friendliness, to: Use less than one-watt power consumption in standby mode—Up to 75 percent savings compared to regular standby mode. Are
-
Supplier: Optoma Technology, Inc.
Description: that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read. Lower Cost of Ownership The projection lamp is rated to
-
Supplier: Optoma Technology, Inc.
Description: ensure that text and charts are easy to read. Lower Cost of Ownership The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The HD33 also incorporates a rapid shutdown feature that further
-
Supplier: ValueTronics International, Inc.
Description: frequency response measurements through to externally controlled sweeps with reference traces, determination of 3rd-order difference frequency distortion, spectral display of demodulated wow and flutter signals, etc. In contrast to many other audio analyzers, UPL is capable of
Find Suppliers by Category Top
Featured Products Top
-
Why You Need a Converter? Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Power Range: Up to 600W Interfaces: USB, LAN, RS232 Remote Control: Supported via SCPI commands Protection Features: Overvoltage, Overcurrent, Overtemperature The UDP6900 series programmable DC power supplies are engineered to deliver unmatched performance, versatility, and cost (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422. The advantage is a cost-effective connection solution for permanent installation. The unshielded cable allows a maximum data rate of 1 MBaud. For demanding measurement tasks, the IF2001/USB interface module is available which also supports the RS422/USB signal conversion. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
environments. At the core of the upgrade is the NSH-542 managed Ethernet switch, paired with NXF-742TS-20 and NXF-742RS-20 single-fiber media converters. Together, this solution delivers up to 20 km of fiber connectivity, enabling stable and high-speed communication between central MRT stations and the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
converters all perform vital roles in the operation of these life-saving devices. Find the key components and block diagrams to start building your own prototype. (read more)
Browse Power Amplifiers Datasheets for RS Components, Ltd. -
is based on point-to-point RS-422 connections with the possibility of daisy-chaining several devices together for more efficient cable layouts. The BiSS C interface uses the same cabling components as the older SSI interface, simplifying upgrades. BiSS interfaces are based on non (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Meeting the Most Rigorous Military Standards The PS Series power converters & Power Distribution units are meticulously designed end-to-end for the toughest of military scenarios, making them the ideal choice for air, ground, and naval applications. In keeping (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions
More Information Top
-
StarTech.com Stereo Audio Cable - 3.5mm Male to 2x RCA Male - audio cable - 6 ft | Softchoice
StarTech.com 2 Port High Resolution VGA Video Splitter with Audio - 400 MHz, 4 Port VGA Video Audio Switch with RS232 control, Component to HDMI Video Converter with Audio, Component VGA HDMI and Audio to HDMI Video Switch and Scaler, HDMI to…
-
StarTech.com Coax High Resolution VGA Monitor Cable - VGA cable - 10 ft | Softchoice
…Port Matrix High Resolution VGA Video Splitter, 2 Port VGA Video Splitter - 250 MHz, 4 Port VGA Video Audio Switch with RS232 control, 4 Port VGA Video Splitter - 250 MHz … External Video Adapter, VGA to HDMI Video Converter with Audio ¦ StarTech…
-
Introduction to Embedded System Design Using Field Programmable Gate Arrays
The Xilinx SPARTAN-3ETM prototyping board consists of two RS232 serial ports, four DIP switches, four push buttons, 8 LEDs, a VGA port, a character LCD display, a … button rotary encoder, a SPI analog to digital converter , a SPI digital to…
-
StarTech.com Coax High Resolution VGA Monitor Extension Cable - VGA extension cable - 6 ft | Softchoice
…Resolution VGA Video Splitter - 350 MHz, 4 Port VGA Matrix Video Switch - 250 MHz, 4 Port VGA Video Audio Switch with RS232 control, 4 Port VGA Video Extender over Cat … 5 (UTPE Series), Component to VGA Video Converter with Audio, HDMI to…
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
…Audio and USB 2.0 Hub, 2 Port USB to RS232 Adapter / 2 Port … Silver FireWire 400 USB to IDE External Hard Drive … 4-in-1 USB VGA Adapter and Docking Station … or USB to HDMI Converter , PCI Express to ExpressCard…
-
Application and Multidisciplinary Aspects of Wireless Sensor Networks
Other characteristics of the suggested fan less box computer include Large Central processing memory (up to 4 Gb), connectivity (10/100BaseT LAN, RS232 /485, USB), Peripherals (Keyboard/ mouse, video VGA /LCD, parallel interface, IDE interface, audio/video interface), incorporated radio transceiver board, GPS possibility … wireless media: modulator and demodulator modules, digital to analog and analog to digital converters , low noise and…
-
Lighting&Sound America Volume 8 Issue 2 February 2011
Outfitted with composite video, S-Video, component video, VGA , and stereo audio inputs, as well as DVI, HDMI, and … of control ranging from that found on the front panel to other choic- es of either IR, RS232 , or a wireless remote … audio conversion found onboard is based around high-quality analog-to-digital and digital-to-analog converters .
-
Human Gait Acquisition and Characterization
The first system uses a microprocessor and its 10-bit analog- to-digital converter (ADC) to acquire the force sensor values and to send them to a personal computer via a wireless RS232 transmission link at 9600 b/s. .... image capture, with the following characteristics: a complimen- tary metal–oxide–semiconductor 640 × 480 ( VGA ) sensor, a maximum…
-
Multi-channel transimpedance measurement of a planar electromagnetic sensor array
…accomplish analog-to-digital conver- sion, which contains eight fully designed electronic chan- nels of low noise preamplifier (LNA), variable gain amplifier ( VGA ), anti-aliasing filter (AAF … 12-bit, 10 MSPS to 80 MSPS analog-to-digital converter (ADC), thus the ampli … a DLIA based on the FPGA and transmitted to a notebook computer via RS232 , in which further…
-
High performance, low power, feature-rich 5.25 inch SBC
Up to 16GB DDR3 SO-DIMM 1600MHz memory is supported, there are four 300MB/s ATAII and two 600MB/s ATAIII mass storage interfaces, six Gigabit LAN, six USB2.0, four RS232 and one RS232/422/485 serial ports. .... The HD A/V includes a DVI/HDMI video port driven by a Chrontel CH7318 converter , a Realtek ALC888 7.1 HD audio codec and a legacy VGA interface.
Indicates content that may require registration and/or purchase.