400W Fully Encapsulated DC-DC Converters
Featured Product from ABSOPULSE Electronics Ltd.
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other harsh environments.
To ensure immunity to high levels of shock, vibration, moisture, dust, salt and other environmental contaminants, the units are fully encapsulated with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating. Cooling is by conduction via base plate to the customer heatsink or chassis.
Key Specifications
- 400W fully encapsulated industrial quality DC-DC converter;
- Input options: 24Vdc (21V-30Vdc), 48Vdc (42-60Vdc), 72Vdc (42-110Vdc) or 125Vdc (95-140Vdc);
- Output options: 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom;
- Cooling by conduction via baseplate;
- -40°C to +70°C cold plate temperature range without derating;
- Full encapsulation with thermally conductive silicon rubber potting compound with UL94V-0 flammability rating;
- Encapsulation ensures immunity to high levels of shock, vibration, moisture and environmental contaminants;
- Operation in power generation, transmission and distribution, transportation, oil & gas, mining, industrial automation, and other harsh environments;
- EMI: EN55032 Class A with margins;
- Standards: designed to meet EN62368-1 and corresponding UL and CSA standards
- P400 chassis: 131 x 66 x 232 mm (5.2″ x 2.6″ x 9.13″) includes baseplate and terminal block on top surface of unit.
Please contact ABSOPULSE for further information, pricing and delivery.