Products/Services for RS 343 Video Cards
-
Video Cards - (186 companies)Video cards are used to regulate the data displayed on computer monitors. They can also display information on liquid crystal displays (LCDs), high definition television (HDTV), and projectors. Video cards are differentiated by how they use... -
Video Cameras - (1655 companies)Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second... -
RS-232, RS-422, and RS-485 Interfaces - (92 companies)RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow... -
Sound Cards - (47 companies)...and for both audio and video editing. Specialty products are available for phone messaging systems and public address (PA) systems. High-end or professional-grade sound cards are used for studio recording, audio analysis, and other professional audio...
-
Video Cables - (488 companies)...and component color video signals. They are used with video cards, cameras, monitors, servers, and multiplexers; digital to video recorders (DVR); and scan and video converters. Video Standards. Video standards include RGB, Y PbPr, Y/C (S-Video... -
Video Displays - (330 companies)Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology. Industrial units typically have higher resolution that consumer monitors or televisions and can have additional functions such as zooming...
-
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were...
-
Automated Storage/Retrieval Systems (AS/RS) - (98 companies)Automated storage/retrieval systems (AS/RS) are automated systems that store and retrieve products from an inventory location. They are used for unloading, sorting, put-away, storage, order-picking, staging, and loading. Automated storage/retrieval...
-
Scan and Video Converters - (76 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals...
-
PCMCIA Bus Interface Cards - (29 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization...
Product News
-
Win Source Electronics
RS-485 Transceiver Comparison Guide Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures stable, reliable communication and system efficiency. This guide highlights key differences and application suitability: ISL3172 (Renesas): Low-power, long-distance communication; ideal for sensor networks, PLC slaves, and remote data acquisition. Slew-rate-limited outputs reduce EMI. SN65HVD10 (TI): High-speed... (read more)Browse Network and Communication Chips Datasheets for Win Source Electronics -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
Oriental Motor USA
CVD Stepper Motor Driver with RS-485 Communication Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8 or 0.9 stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum... (read more) -
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Oriental Motor USA
RS-485 Communication Driver for BLS Series BLDC Oriental Motor USA Corporation is pleased to announce the launch of the RS-485 Communication Type Driver for the BLS Series Brushless Motors. Designed to meet the growing demands of the Factory Automation (FA) market, this new driver utilizes Modbus (RTU) protocol, enabling seamless data exchange and efficient device control. The release reaffirms Oriental Motor's commitment to delivering innovative, high-performance solutions tailored for industrial applications. The RS-485 Communication Type... (read more) -
Swissbit AG
High-Endurance CFast Cards: F-75 & F-78 The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3D NAND, DRAM caching, and a mechanically robust CFast form factor. The TLC-based F-75 is designed for read-intensive and mixed workloads such as PLC systems, HMI terminals, edge gateways, operating-system storage, and configuration... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
TE Connectivity
Video Signal with TE HD BNC Cable Assys . Surveillance cameras / smart city surveillance system. Broadcast equipment. SDI input & output video cards. Studio and broadcast cameras. Satellite Headends. Digital Video - UHD TV 4K & 8K HDTV. Instrumentation. PXI (PCI eXtensions for Instrumentation). Industrial equipment. 3D Automated Optical Inspection (3D AOI). Machine vision / industrial cameras. Frame grabbers. Defense systems. Unmanned Aerial Vehicles (UAV)... (read more)Browse Cable Assemblies Datasheets for TE Connectivity -
Adhesives.org
Adhesive & Sealant Application Videos Adhesives.org is your ONE SOURCE for Adhesive & Sealant VIDEOS featuring new products, market-specific applications, and solutions to the most demanding fastening & bonding challenges. (read more)Browse Standards and Technical Documents Datasheets for Adhesives.org -
Norlok Technology, Inc.
Norlok clinching machine videos View short videos demonstrating clinching technology, change/adjust tooling on the Surelok clinching machines and various features of Norlok clinching machines. Plus video of Norlok Technology company profile. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
PIC Wire & Cable
Digital Video Interface (DVI1226) The DVI1226 is an aerospace-grade cable engineered to support uncompressed digital video transmission using TMDS signaling. Built with stranded silver-plated copper 26 AWG conductors and individually shielded differential pairs, it delivers high-resolution performance over distances up to 20 feet. Its robust yet flexible construction allows for simplified routing in the confined spaces of aircraft and rugged vehicles. Designed for cockpit displays, mission systems, and in-flight video... (read more)Browse Video Cables Datasheets for PIC Wire & Cable
-
Automatic jet engine test system using commercial off the shelf (COTS) hardware and software platforms
When connected to the HP 12065A video card the monitor must comply with the RS - 343 -A specification.
-
Raytheon Radiance
…32-bit floating point, 16 MFLOPS, 32 MOPS Video interfaces: RS-170, RGBS (RS- 343 ), NTSC (PAL Optional), S- Video (Separate Y/C) Display resolution … MHz × 16-bit RS -422) Remote control: RS … memory: 1 Mbyte PCMCIA card ; 4 Mbyte card optional…
-
Curtiss-Wright Controls Defense Solutions
PMC-704 is a PCI Mezzanine Card (PMC) form factor, ruggedized, high-performance, feature rich Graphics PMC. .... ATI RADEON⢠Mobility 9000 Visual Processor Unit, Dual independent video capture capabilities, Dual analog capture of o Selectable NTSC, PAL, RS -170, and S-Video o RGB analog capture including RS- 343 , RS-170 and VGA o LVDS digital capture supporting OpenLDI…
-
Curtiss-Wright Controls Defense Solutions
PMC-704 is a PCI Mezzanine Card (PMC) form factor, ruggedized, high-performance, feature rich Graphics PMC. .... ATI RADEON⢠Mobility 9000 Visual Processor Unit, Dual independent video capture capabilities, Dual analog capture of o Selectable NTSC, PAL, RS -170, and S-Video o RGB analog capture including RS- 343 , RS-170 and VGA o LVDS digital capture supporting OpenLDI…
-
Curtiss-Wright Controls Defense Solutions
PMC-704 is a PCI Mezzanine Card (PMC) form factor, ruggedized, high-performance, feature rich Graphics PMC. .... ATI RADEON⢠Mobility 9000 Visual Processor Unit, Dual independent video capture capabilities, Dual analog capture of o Selectable NTSC, PAL, RS -170, and S-Video o RGB analog capture including RS- 343 , RS-170 and VGA o LVDS digital capture supporting OpenLDI…
-
Head-mounted workstation displays for airborne reconnaissance applications
The panner card set provides input video format conversion, pan/zoom capability and enables conferencing using the graphics pen. .... It accepts video from Sun, HP, PC and SGI workstations, as well as video from RS -170 and RS- 343 cameras.
-
Reconnaissance Vehicle Surveillance System (RVSS) Operator's Console
The VME-based computer unit provides for six custom-designed cards . .... The RVSS Operator's Console is currently populated with video channel interfaces for RS -170 and RS- 343 , standard interfaces for SCSI and RS-232/422 and CDC's proprietary digital signal processor, the MIL-FIRE 150.
-
Methods in Bone Biology
This is most simply done using a video camera (CCIR standard in Europe or RS -170 in USA) attached to a frame- grabber card in a PC computer. .... Digital video standards are being developed (RS- 343 or RS-422)which will allow newer cameras to…
-
New Products
The standard system also includes pan and zoom and a combined lOx 12 lookup table/ video card . .... The system generates RS - 343 - compatible video signals, which drive standard black-and-white or color video monitors.
-
New Products for Graphics and Image Processing
The plug-in card , available only on the company's new systems, comes with either 6- or 8 .... The Versatec video interface allows production of hard copy output on standard Versatec electrostatic plotters from virtually .... The interface, packaged in a rack-mountable module, accepts video signals conforming to EIA standards RS -170, 330, 343 , 375, or 412.
Indicates content that may require registration and/or purchase.