-
Supplier: BNB INT. Co., Ltd.
Description: consistently high impact and wear resistance at a very low temperature (-270 °C ). Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts and ball caster (ball transfer), medical device parts, plastic ball production grade
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: BNB INT. Co., Ltd.
Description: It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: BNB INT. Co., Ltd.
Description: caster (ball transfer), aviation, electronics, and bearing Polyimide (Pl) Vespel has the highest thermal and wear resistance among high-functional resins. It was commercialized in 1962 and is widely used by the aviation, space, and defense industries to OA devices, electronics,
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
-
Supplier: BNB INT. Co., Ltd.
Description: steam resistance, great electrical insulation, and dielectric substance characteristics. Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing PEEK : Poly
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: fit poly carbonate covers Composite bushings Detachable power cord Rubber bumper skirt Ergonomic control handle Precise speed control Secure battery restraints Easy Battery pack access Options Custom platform sizes Custom platform shapes Conveyor top Radio controlled lift Ball
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180° articulating tow arm Pin
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 146.12 to 505.8 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 135 lbs
- Wheel Tread Width: 0.96875 inch
- Wheel Diameter: 4 inch
- Height: 4.75 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Combines easy swiveling, smooth rolling, long-life, & economy
- Load Capacity: 80 lbs
- Wheel Diameter: 2 inch
- Wheel Type: Solid Rubber Wheel
- Caster Type: Stem Caster, Wheel Caster
-
Supplier: Princess Auto Limited
Description: 3" Threaded Stem Caster with Brake
- Load Capacity: 270 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.875 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Cushion Rubber Tire Material: Cushion Rubber
- Wheel Diameter: 7.87402 inch
- Height: 9.842525 inch
- Caster Type: Rigid Plate Caster
- Wheel Type: Solid Rubber Wheel
-
Supplier: Faultless Caster
Description: Zinc finish, for flat-base furniture & lighter school & hospital equipment
- Load Capacity: 90 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 3 inch
- Height: 3.59375 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Specific stem lengths can be made to order
- Load Capacity: 135 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 5 inch
- Height: 5.71875 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Recommended where use is intermittent and absence of extreme shock/ impact
- Load Capacity: 100 lbs
- Wheel Tread Width: 1.125 inch
- Wheel Diameter: 2.5 inch
- Height: 3.25 inch
-
Supplier: Caster Warehouse Inc.
Description: Most economical casters for unlimited, light duty applications
- Load Capacity: 150 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 2 inch
- Height: 2.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Double ball raceway, variety of fasteners
- Load Capacity: 130 lbs
- Wheel Tread Width: 1 inch
- Wheel Diameter: 4 inch
- Height: 4.75 inch
-
Supplier: Faultless Caster
Description: General warehouse & factory applications: furniture dollies, bakery racks
- Load Capacity: 175 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.8125 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Cushion Rubber Tire Material: Cushion Rubber
- Load Capacity: 4,410 lbs
- Wheel Diameter: 12.7952825 inch
- Wheel Type: Solid Rubber Wheel
- Caster Type: Swivel Plate Caster
-
Supplier: Omnitrack Corp.
Description: Fast directional change - easier steering than traditional casters Glide smoothly over carpet, wood & marble floors Multiple drain channels expel debris & fluids Effortlessly convey delicate materials with minimal damage
- Load Capacity: 66 lbs
- Wheel Diameter: 2.362 inch
- Height: 2.362 inch
- Caster Type: Ball Wheels
-
Supplier: Magnus Mobility Systems, Inc.
Description: 3 piece socket expands into tubing, can fit in both round & square sockets
- Load Capacity: 100 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 3 inch
- Height: 3.5 inch
-
Supplier: Princess Auto Limited
Description: 4" Thermoplastic Rubber Swivel Caster
- Load Capacity: 250 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5 inch
-
Supplier: Caster Warehouse Inc.
Description: Double ball raceway, variety of fasteners
- Load Capacity: 100 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 2 inch
- Height: 2.625 inch
-
Supplier: Caster Warehouse Inc.
Description: Yoke is stamped and drawn from heavily embossed steel
- Load Capacity: 160 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3.5 inch
- Height: 4.625 inch
-
Supplier: Faultless Caster
Description: Attaches to wire grocery trucks, brackets, etc., corrosion-resistant finish
- Load Capacity: 175 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.75 inch
-
Supplier: Princess Auto Limited
Description: 5" Thermoplastic Rubber Swivel Caster
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.125 inch
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 280 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.0625 inch
-
Supplier: Faultless Caster
Description: For heavy furniture, appliances, equipment, or point-of-purchase displays
- Load Capacity: 80 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 2.5 inch
- Height: 3.03125 inch
-
Supplier: REB Storage Systems International
Description: Light Duty Caster Light Duty casters are suited for use on institutional equipment, laundry trucks, food service dollies, stock carts, and any other instance where a smooth rolling, maneuverable and economical caster is required. Top plate size is 2 3/4" x 3 3/4".
- Load Capacity: 150 lbs
- Wheel Diameter: 4 inch
- Height: 5 inch
- Wheel Type: Solid Rubber Wheel
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Cushion Rubber Tire Material: Cushion Rubber
- Load Capacity: 4,410 lbs
- Wheel Diameter: 12.7952825 inch
- Wheel Type: Solid Rubber Wheel
- Caster Type: Swivel Plate Caster
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.5 inch
- Wheel Diameter: 4 inch
- Height: 5 inch
-
Supplier: Albion Casters and Wheels
Description: This caster is perfect when a robust caster is required. Although it can bear a greater load it has been designed with style in mind and therefore its polished appearance is an added benefit. FEATURES 5 year warranty on rig 3 year warranty on wheel CoreCoat™ lacquer for superior
- Load Capacity: 330 to 660 lbs
- Wheel Tread Width: 1.25 to 1.5 inch
- Wheel Diameter: 4 to 5 inch
- Height: 5.0625 to 6.125 inch
-
Supplier: Princess Auto Limited
Description: 6" Thermoplastic Rubber Swivel Caster with Brake
- Load Capacity: 550 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Albion Casters and Wheels
Description: Designed to meet the varied needs of the aviation ground support equipment industry, the 298 series sets the standards. Constructed with an oscillating, compensating wheel axle and cushion suspension leveling, these casters can stand up to even the most rigorous conditions. All optional
- Load Capacity: 4,200 to 20,000 lbs
- Wheel Tread Width: 4.5 to 9 inch
- Wheel Diameter: 12 to 18 inch
- Height: 19 to 22 inch
-
Supplier: AERO Manufacturing Company
Description: T-130-P Series, Casters, 4"", non-marking, rubber, with brakes, (Contact Factory)
- Features: Brake
- Wheel Type: Solid Rubber Wheel
Find Suppliers by Category Top
Featured Products Top
-
Ball transfer units are available in a wide variety of designs and specifications. However, one of the most important factors affecting their performance is the internal structure. (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Ball Transfer Unit -PV-C/PV-CF/PV-CAM/PV-BC series- Planeveyor Spring cushion embedded type The Planeveyor Spring Cushion Series includes the PV-C, PV-CF, PV-CAM, and PV-BC models, designed for smooth material handling, die positioning, and mold exchange applications (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Ball transfer units are used to move workpieces smoothly in various directions through the rotation of the main ball. However, allowing a workpiece to move in any direction is not the same as allowing the ball transfer unit itself to be installed and operated in any (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
as copper alloys, steel alloys, and aluminum, enhance heat dissipation. In contrast, materials with low thermal conductivity, like plastic and rubber, act as insulators and can trap heat, raising operating temperatures. The type and quality of magnets also affect heat generation due to hysteresis (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
Federal Register > Thursday, May 5, 2016 > [81 FR 27085] Foreign-Trade Zone (FTZ) 76-Bridgeport, Connecticut; Notification of Proposed Production Activity; ASM...
…hardening agents; fire resistant hydraulic fluids; zero oxygen solutions; heat transfer pastes; heat conducted pastes … plates/guide strips/sidewalls/brackets/plugs/screws/spacers/bolts/nuts/knobs/o-rings/insulation/springs/clamps/gaskets/syringes/castors/pins/rings/shock absorbers/bushings; rubber cords/profiles/strip/gloves/gaskets/seals/o-rings/grommets/nuts/pads/bellows/profiles/washers/dampers; cases of … springs/plug seals/ring seals/springs/wire/covers/spring clips/shims/rackets/plates/strips/rails/clamps/ducts/ferrules/panels/inserts/bars/studs/holders/pins/washers/handles/latches/dampers/guides/mounts/spindles/frames/ balls /housings/carrying arms/lids/links/vanes/shafts/shields/restrictors/plungers/disks/blocks/nipples/alignment tools/adjuster tools/supports/straps/lock … blades; razor blades; padlocks; casters ; latches; adjuster knobs; handles…
-
Building a Roll-Off Roof or Dome Observatory
Most of the rubber or hard composite caster products either flatten through sitting so long idle, or add too much friction running on wood. .... Ball transfer rollers, or skate board casters work much better providing you employ a plastic or metal running surface for them (usually the rollers or casters are positioned on the base pointing upward with the running surface attached under the Dome laminated…
-
Introduction of New TOYOTA MR2
…proper compliance characteristics, reduced friction o f absorber and reduced hysteresis o f rubber bushes, a high .... Through the adoption of high caster and short trail geometry, the straight line stability is improved and .... Moreover, due to the low center o f gravity, the load transfer is decreased and thanks to … stabilizer is directly connected to the shock absorber by means o f a ball joint and it…
-
Iterative design of a semi-autonomous social telepresence robot research platform: a chronology
We replaced the existing casters (the softer rubber wheels) with steel ball -bearing cast- ers (Fig. 15). .... Stud-mount ball transfer with 1 inch steel ball (McMaster-Carr 6460K41) .
-
JUL 15 ?1-P
Drive System: The drive system consisting of two horizontal rubber sheathed drive shafts with moveable caster system, connected via keyed drive pulleys and v-belts to a 3600 rpm, 120V, electric motor. .... interior and filled with 250 different specification stainless steel balls ( " & 'A"). .... temperatures having significant impact on the mass, gloves were used to prevent heat transfer from body to…
-
Part Four
…4-wheel drive wheelchair, he had a hard time figuring a way to transfer power from the … front wheels would need to not swivel (pivot) to make turns, as do caster wheels of most … this idea, Ralf created a front wheel made of a series of small rubber cones, positioned in .... Each cone is mounted on its own ball bearings, so it can roll sideways, while the wheel…
-
Tires, Suspension and Handling, Second Edition
…angle affecting the caster angle, i.e., the anti-dive and the geometric caster change can be … rigidly attached to the rear axle, protruding forward and acting upward on a rubber block on the .... It is sometimes convenient to express the longitudinal load transfer in accel- eration in terms of a … has an asso- ciated geometric plane defined by three points, usually the outer ball -joint and the…
-
Path tracking control of a non-holonomic modular omnidirectional vehicle
We modularize wheel units assembled in the vehicle to easily tailor the vehicle to individual transfer applications. .... the desired vehicle motion, and the passive wheel module corrects its own velocity to mimic caster behavior. .... special wheels, e.g. wheels with small rollers mounted on their rims, and balls or spherical wheels. .... omnidirectional mechanism can adapt itself to various surfaces using conventional wheels, e.g. rubber wheels and pneumatic…
-
NASA Aircraft Management Information System
…0 L/P PLUG 25106RC8-33P50 EA $0.01 09 BH N 005080330 0 0 L/P PLUG 2508T59 EA $63.41 09 BL N 001171301 0 0 L/P RIGID CASTER 250A10 EA $0.01 … 0 0 S9C PLATE TRANSFER 2801295 2520004151428 EA $40 … CLUTCH 2520009274147 EA $17.50 31 BG N 001030809 1 0 SMS TIE ROD L/H 2520008452073-2 EA $6.57 09 BG N 001020468 0 0 L/P RETAINER BALL 2-52202-103 EA … 1 SMS WHEEL SOLID RUBBER 2530001120041 EA $22.96…
-
Investigations on Independent Suspensions on Trucks
…wheel travel in order to maximize riding comfort minimize dynamic wheel loads minimize peak shock and reaction forces To gain the maximum wheel travel in conjunction with high steering angle the angular capability of ball joints and rubber bushes have to be … the chosen concept of rigid wheel suspension may cause some problems due to structural noise (vibration transfer ). .... was performed on an axle kinematic test bench (Fig. (i)) to check camber, caster , toe change at…
Indicates content that may require registration and/or purchase.