-
Supplier: Fairlane Products, Inc.
Description: These grippers pads are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a malleable aluminum backing that can be formed to round or sharp corners. Highly customizable and easily replaceable for a wide
-
Supplier: Acoustical Solutions, Inc.
Description: FireStop Putty Pads provide acoustical protection for wall penetrations in the form of a release lined pad for easy application to electrical boxes or other penetrates. The pad is conveniently sized to fit a typical 1 ½" deep 4S box with no cutting or piercing required.
- Cure Type / Technology: Single Component System
- Features: Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Grease / Paste, UL Approved
- Industry: Electronics, Building / Construction, Other
- Substrate / Material Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: RS Components, Ltd.
Description: The Hama Mini Wrist Rest Pro padded foam structure fully supports you when it adjusts And moulds to your own personal wrist shape over time. Offers optimal protection, With cushion features that reduce pressure points And prevent aches And pains The mini wrist rest non-skid rubber
-
-
Supplier: Schmalz Inc.
Description: Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled surfaces Highest dynamic handling for shortening cycle times Handling of sheet metal for body-shop
- Diameter / Maximum Dimension: 6 mm
- Material: Rubber
- Stroke (if Applicable): 12.8 mm
-
Supplier: Schmalz Inc.
Description: Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled surfaces Highest dynamic handling for shortening cycle times Handling of sheet metal for body-shop
- Diameter / Maximum Dimension: 6 mm
- Material: Rubber
- Stroke (if Applicable): 12.8 mm
-
Supplier: Schmalz Inc.
Description: Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled surfaces Highest dynamic handling for shortening cycle times Handling of sheet metal for body-shop
- Diameter / Maximum Dimension: 6 mm
- Material: Rubber
- Stroke (if Applicable): 12.8 mm
-
Supplier: Schmalz Inc.
Description: Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled surfaces Highest dynamic handling for shortening cycle times Handling of sheet metal for body-shop
- Diameter / Maximum Dimension: 6 mm
- Material: Rubber
- Stroke (if Applicable): 12.8 mm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275199-SOF-15140 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.374" (9.50mm) Material: Rubber, Neoprene Shape: Cylindrical
-
Supplier: Win Source Electronics
Description: : Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 54' L x 9.000" W (16.46m x 228.60mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275200-SOF-15129 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.280" (7.10mm) Material: Rubber, Neoprene Shape: Cylindrical
-
Supplier: Win Source Electronics
Description: Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.375" Dia (9.53mm) Hardness: 56 Shore M ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names:
-
Supplier: Fujipoly® America Corp.
Description: methods. The insulation type can be substituted anywhere other forms of insulating materials are used; such as, in place of custom diecut pads, potting compounds and even over-moldings. Resiliency and long-term aging properties are excellent; applicable in a very wide temperature range
- Adhesive: Specialty / Other
- Carrier / Backing Material: Rubber, Silicone
- Features: Dielectric / Insulating, Permanent, Protective Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Temperature Resistance: -45 to 250 C
-
Supplier: Fujipoly® America Corp.
Description: methods. The insulation type can be substituted anywhere other forms of insulating materials are used; such as, in place of custom diecut pads, potting compounds and even over-moldings. Resiliency and long-term aging properties are excellent; applicable in a very wide temperature range
- Adhesive: Specialty / Other
- Carrier / Backing Material: Rubber, Silicone
- Features: Anti-static / ESD Control, Electrically Conductive, EMI / RFI Shielding, Permanent, Protective Tape, UV / Weather Resistant
- Temperature Resistance: -45 to 250 C
-
Supplier: SAE International
Description: This specification covers a chloroprene rubber (CR) that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper pads, chafing strips, etc. For molded rings, compression seals, molded O-ring cord, and
-
Supplier: Teknor Apex Company
Description: Shock Absorbing Pads Toys Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding
- Compound Type: Extrusion Grade Resin
- Material Form: Pellets
- Material Type / Grade: Thermoplastic / TPE
- Melt Flow Index (MFI): 7 g / 10 minutes
-
Supplier: Clark Foam Products Corp.
Description: Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives
- Application: Architectural / Construction, Consumer / Furniture, Marine, Sealing / Gasketing
- Foam Type: Closed Cellular, Flexible
- Material / Composition: Plastic / Polymer, Elastomer / Rubber
- Polymer / Chemical System: Latex Foam
-
Supplier: Girard Rubber Corporation
Description: Die-Cut Rubber/Plastic/Lamin ate Gaskets, Seals, Pads Plastics Injection Molded Thermoplastics "Hard" Materials: Celcon, Nylon, Polycarbonate, Delrin "Soft" Materials: TPR's, Santoprene, TPU's Die-Cut Plastics Custom
- Industry: General Industrial
- Location: North America, United States Only, Northeast US Only, East Asia / Pacific Only
- Molding Type: Thermoplastic Injection Molding, Vacuum Forming
- Services Offered: Clean Room Molding, Insert Molding / Overmolding, Two-shot Injection Molding, Prototype / Market Entry Molding, Low Volume Production (Short Runs), High Volume Production (Long Runs), Assembly Services, Tool / Mold Making, Bonding, Design Assistance, Graphics, Just-In-Time Capability, Packaging /
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Genuine Goatskin professional-grade leather offers comfort and protection. Two-way form-fitting spandex top increases ventilation, comfort and fit. Molded Thermal Plastic Rubber (TPR) ribs offer flexible protection for back of hand and fingers. Lightly padded
-
Supplier: Hammond Manufacturing Company Inc.
Description: (see photos below) for extra mounting strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies
- Construction: Toroidal Core
- Maximum Secondary Voltage Rating: 117 volts
- Power Rating (VA): 225 VA
- Standards / Compliance: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: . Metal bumper stops, padded with sponge rubber built into the case, prevent slat wedging inside the case. Black masking borders are standard.
-
Supplier: RS Components, Ltd.
Description: . Contacts are formed from high grade copper alloy with a gold flash. Gaskets and rubber pads are made from EPDM rubber for sealing. These IP67 cable assemblies are suited to applications where the prevention of dust and water ingress is essential. The range offers both
- Cable Assembly Gender: Male-Male, Female-Female
- Cable Length: 6.56 ft
- Connector Type: Other
-
Supplier: Henkel Corporation - Electronics
Description: maximum temperature of 28°C. 2. Automated equipment with 30-psi pressure. A pick-and-place automated dispensing unit can be used to apply the HI-Flow 225U pad to a room-temperature heat sink. The placement head should have a silicone rubber pad, and should apply approximately
- Industry: Electronics
-
Supplier: RS Components, Ltd.
Description: From the trusted RS Pro brand, a series of waterproof field installable D-Sub connectors. The IP67 cable mount connectors feature silicone cable end gaskets and EDPM rubber pads. The shell is manufactured from professional quality SPCC grade steel with a nickel plating. Contacts are
- Current Rating: 5 amps
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 15 #
-
Supplier: RS Components, Ltd.
Description: From the trusted RS Pro brand, a series of waterproof field installable D-Sub connectors. The IP67 cable mount connectors feature silicone cable end gaskets and EDPM rubber pads. The shell is manufactured from professional quality SPCC grade steel with a nickel plating. Contacts are
- Connector Type: D-Sub
- Current Rating: 5 amps
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Mueller Company
Description: FLOW AND EASY CONNECTION - with its smooth transitional contours, extended neck and integral antirotation pads, allowing use of standard tee-head bolts. The inside of the shoe is covered with MUELLER HP® Epoxy Coating. This thermosetting epoxy forms a tough corrosion-resistant barrier
Find Suppliers by Category Top
Featured Products Top
-
Norseal silicone rubber reinforced with fiberglass is dimensionally stable, durable material for press pads, belting and Gasketing. It is available in six constructions: Norseal Reinforced Solid Rubber 3320 – Was developed to meet AMS 3320. Has lubricating oil resistance and (read more)
Browse Elastomer and Rubber Shapes Datasheets for Saint-Gobain Tape Solutions -
Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a malleable aluminum backing that can be formed to round or sharp corners. Highly customizable and easily replaceable (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a malleable aluminum backing that can be formed to round or sharp corners. Highly customizable and easily replaceable (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
squares, rectangles and circles as well as custom shapes required by your design specifications. We can provide die-cut and kiss-cut pieces in a variety of configurations, from individual pieces to pads or in roll form (read more)
Browse Datasheets for Adhesive Applications -
materials come in a wide variety of forms - liquid adhesives, pastes, gels, potting compounds, sheets, rolls, pads and sprays. They also utilise an equally large array of chemistries. The choice of material will be driven by a combination of factors including: Thermal requirements (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
More Information Top
-
Fabrication of aluminum 1050 micro-channel proton exchange membrane fuel cell bipolar plate using rubber-pad-forming process
We investigated the optimal shape of the bipolar plate (Fig. 2b) with respect to fabrication by rubber pad forma- tion .
-
Formability evaluation of stainless steel bipolar plate considering draft angle of die and process parameters by rubber forming
In this study, the rubber pad forming process is used to fabricate bipolar plates with stainless steel SUS304 for the proton exchange membrane (PEM) fuel cell.
-
http://waset.org/publications/14366/an-experimental-and-numerical-investigation-of-press-force-and-weld-line-displacement-of-tailor-welded-blanks-in-convention...
It is concluded that using rubber pad forming (RPF) causes a reduction in weld line displacement and an increase in the press force.
-
Effect of process parameters on forming depth of channels in fuel cell bipolar plates fabricated using rubber forming process
The rubber that is used for rubber pad forming should be easily deformable, even under a light load, and should precisely return to its original shape after the thin plate has been formed, so that thin plate forming can be performed repeatedly.
-
Sheet Metal Forming: Fundamentals
Marform Process ( Rubber Pad Forming ).
-
ZASMHBA0005144
The ranges of stretch flange limits for various thicknesses of AZ31B-O and AZ31B-H24 alloy sheet rubber pad formed at 150 C (300 F) are shown in Fig. 27.
-
Micro-scaled Products Development via Microforming
4.3.2 Rubber Pad Forming . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Lightweight Materials: Understanding the Basics
Rubber Pad Forming .
-
Elements of Metallurgy and Engineering Alloys
16.11 Rubber Pad Forming ......................................................................................................
-
ZEMEA2008ALL
Rubber Pad Forming ......................................................................................................