-
Supplier: Milton Roy
Description: Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with natural or
- Features: Aluminum, Cast Iron, Gas, PVC, Pinch Valves, Powder / Solids, Water
-
Supplier: Red Valve Company, Inc.
Description: bacteria. The key to this valve is in the flexible food grade rubber sleeve—the valve’s only wetted part. Materials of construction Body- 316 stainless steel End connections- type 316 stainless steel, fastens with standard Tri-Clover "Tri-Clamp®" fittings Sleeve material- FDA
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 50 to 75 psi
- Features: Bolt Flange, Ground Water, Other, Pinch Valves, Powder / Solids, Rubber, Stainless Steel, Wastewater, Water
- Actuation: Pneumatic
-
Supplier: DeZURIK, Inc.
Description: Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile and can
- Features: Pinch Valves
-
-
Supplier: Red Valve Company, Inc.
Description: Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body, and double acting ACME threaded pinch mechanism which closes the sleeve on centerline. Red Valve
- Valve Size: 30 to 96 inch
- Pressure Rating: 25 to 50 psi
- Features: Bolt Flange, Cast Iron, Ground Water, Other, Pinch Valves, Powder / Solids, Rubber, Steel, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: DeZURIK, Inc.
Description: The Series 75 Manual Pinch Valve is the number one selling pinch valve in the world today. The Series 75 is a reliable, maintenance-free, cost-effective valve designed for tough slurries, abrasives and corrosive-chemical applications. The Series 75 full-port design
- Features: Cast Iron, Pinch Valves
-
Supplier: Red Valve Company, Inc.
Description: which keeps a rugged reinforced rubber pinch valve sleeve pinched closed. As process pressure builds up and exceeds the tension set by the spring, the valve opens. The greater the pressure build–up, the more the valve opens. Since the sleeve isolates the process
- Valve Size: 1 to 12 inch
- Pressure Rating: 0 to 150 psi
- Features: Bolt Flange, Control Valves, Ductile Iron, Ground Water, Other, Pinch Valves, Powder / Solids, Pressure Relief Valves, Rubber, Wastewater, Water
-
Supplier: DeZURIK, Inc.
Description: which keeps a rugged reinforced rubber pinch valve sleeve pinched closed. As process pressure builds up and exceeds the tension set by the spring, the valve opens. The greater the pressure build up, the more the valve opens. The sleeve isolates the process from the
- Features: Bolt Flange, Control Valves, Ductile Iron, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: Cone Sleeves, patented by Red Valve, are designed for control applications. Cone Sleeves provide tighter control with a 20:1 turndown ratio and 0.89 pressure recovery factor, along with an extra thickness of elastomer on the downstream side of the cone to increase its service life. Features
- Features: Pinch Valves
-
Supplier: Red Valve Company, Inc.
Description: Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the
- Valve Size: 0.5 to 28 inch
- Pressure Rating: 50 to 150 psi
- Features: Aluminum, Bolt Flange, Cast Iron, Ground Water, Other, Pinch Valves, Powder / Solids, Rubber, Wastewater, Water
- Actuation: Pneumatic
-
Supplier: NResearch
Description: NResearch tight tolerance Silicone and Teflon tubings are made to exacting standards and to be fully compatible with NResearch's line of Teflon valves, solenoid operated pinch valves, fittings, manifolds and connectors.
- Outside Diameter / Size: 0.065 inch
- Maximum Inside Diameter / Size: 0.03 inch
- Wall Thickness: 0.017 inch
- Design Units: English
Find Suppliers by Category Top
Featured Products Top
-
Pinch valves are used to facilitate the flow of liquid through a tube by opening and closing the flow, without any contact between the liquid and the valve itself. The tube is pinched between a fixed and a moving bar (pinch elements); as these are closed together the tube is pinched closed and (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
For applications that require better access or enhanced cleanliness, Clippard pinch valves are also available with a convenient panel mount option. Panel mounted pinch valves provide all the same benefits as Clippard’s standard pinch valves along with seamless integration and (read more)
Browse Pinch Valves Datasheets for Clippard -
Small, compact design • Hygienic and easy to clean (replace tubes) • Low power consumption • High cycle life • Can handle whole blood and particulate matter • Unobstructed flow path • Each valve comes with 12" of medical (read more)
Browse Pinch Valves Datasheets for Clippard -
Red Valve’s 5200E Control Pinch Valve video features the valve with a Rotork IQ3 Pro electric actuator. The video illustrates how the control pinch valve operates; the different components of the valve; and how our valve measures up to the competition. (read more)
Browse Control Valves Datasheets for DeZURIK, Inc. -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and solids handling. (read more)
Browse Pinch Valves Datasheets for Clippard -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new State Feedback Pinch Valve, providing precise, real-time valve status information for enhanced automation, improved diagnostics, and smarter process (read more)
Browse Pinch Valves Datasheets for Clippard -
The new Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Intermediate-scale high-solids anaerobic digestion system operational development
It is important to note that rubber pinch valves may be specified in a variety of materials, including nitrile, butyl, and natural gum rubber.
-
Segregation of Uranium Metal from K Basin Sludge: Results from Vendor Testing
The concentrate release valves are pneumatically actuated rubber pinch valves .
-
ISA CNTRL VALVES - Control Valves
Recently introduced products designed to ease these problems include all- rubber pinch valves and a butterfly valve that uses compressed air to inflate the liner and effect a seal.
-
CR4 - Thread: Crushing Silica
Rubber pinch valves are likely the best.
-
THE AUTOMATION OF PROCESS ANALYSIS ON‐SITE IN THE MANUFACTURE OF A PHARMACEUTICAL CHEMICAL
All three process streams are fed to the AutoAnalyzer units in turn through silicone rubber pinch - valves controlled by a programmer.
-
ISA CNTRL VALVE PRIMER - Control Valve Primer: A User's Guide
…fluid is low enough (say, less than corresponding to a 10 psi valve pressure drop), then elastomer lining works very well, particularly with natural rubber or GRS (BUNA-S) types of elastomers, and a pinch valve or rubber -lined butterfly valve should…
-
Pathways of development of piping valve design
Hydraulically oPerated pinch valves with rubber inserts have been designed.
-
Facilities Site Piping Systems Handbook > pH NEUTRALIZATION SYSTEMS
Rubber -lined pinch valves are commonly used.
-
Scientific.Net: Materials Science
Investigation of Different Liquid Silicone Rubbers for Micro Pinch Valves .
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > GRIT REM...
Swing-type check valve wear is common for grit pumps and rubber pinch -type check valves are recommended.
Indicates content that may require registration and/or purchase.