-
Description: Nashua Tapes Products Select Flashing 527-20 Select Flashing Tape Premium Window Flashing Tape Applications * Window & Door Installations * Corner Board Abutments * Sidewall Sheathing Seams * Deck-to-Wall Joints * Sealing other detail areas against water and
- Thickness: 0.02 inches
- Temperature Resistance: -6.666666666666666 to 71.11111111111111 C
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Description: Polyken 626-35 Foilastic Flashing Tape - PREMIUM 35 MIL Applications Used to seal tile underlayment and flashing, gutters, roof valleys and eaves, chimneys and vents, rooftop duct systems, sheet metal repairs on mobile homes, metal buildings and trailers. Features & Benefits
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 14.5 to 16.5 lbs/in
- Temperature Resistance: -34.44444444444444 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 08476 black flashing tape comes in a 7/8 in width, 30 ft length, uses a rubber adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing
- Width: 0.875 inches
- Thickness: 0.02 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 08475 black flashing tape comes in a 3/8 in width, 30 ft length, uses a rubber adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing
- Width: 0.375 inches
- Thickness: 0.02 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.
- Width: 6 inches
- Thickness: 0.0095 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.
- Width: 2 inches
- Thickness: 0.0095 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: M783 is a 3.7 mil, polyester film with a pink, rubber resin adhesive. The rubber adhesive is specially formulated to use as a flash mask protection tape in metal or composite bonding.
- Thickness: 0.0037 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: Nashua Tapes Products 327 PREMIUM FOIL TAPE - BUTYL RUBBER Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (5 Mil PET with Adhesive) are manufactured from polyester film with rubber pressure-sensitive adhesive. M855 rubber adhesive is specially formulated to use as a flash mask protection tape in metal or composite bonding. Applications: Economical method to hold,
- Thickness: 0.007007874015748031 inches
- Temperature Resistance: -18 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Description: Polyken 626-20 Foilastic Flashing Tape - PREMIUM 20 MIL PRINTED Aluminum foil backed butyl adhesive flashing tape. Applications Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 4.75 to 14.5 lbs/in
- Temperature Resistance: -37.22222222222222 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: ASTM International
Description: vertical structures are intended mainly to prevent the flow of solids or fluids through the joint. Bitumen sealants shall be produced from asphalts, hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be
Find Suppliers by Category Top
More Information Top
-
Specialty Tapes
Flashing tapes use acrylic or rubber adhesives to seal windows, doors, and other exterior interruptions.
-
Review of Specific Local Fenestration Units, Building Envelope Interface Practices, and Materials Compared to ASTM E 2112, Current Acceptance Criteria, and Eva...
The second flashing layer has a synthetic rubber adhesive tape that is exposed by pulling a release liner.
-
Sell self-adhesive aluminum foil flashing tape/roof tape/waterproof tape
Home > Selling Leads > Rubber & Plastics > Rubber Products > Rubber Sheets > Sell self-adhesive aluminum foil flashing tape /roof tape/waterproof tape .
-
Shopping In Painting - Big Bruin
…sealant on black EPDM roofing membranesThe sealant is safe, non-flammable and is solvent-free formulationIt may be used with most common building materials including metal, wood, rubber , and cement and is compatible with EPDM seam tapes , flashings , and patchesIts coverage rate…
-
Preparation and Sectioning of Undecalcified Frozen Rodent Long Bones and Joints Using a Tape Transfer System
It consists of an electronics controller box, which usually mounts on top of the cryostat and is connected to an UV flash unit that mounts inside the cryostat and a cold rubber roller for at- taching the tape to the slide.
-
Resource Conservation and Recovery Act (RCRA) Part B permit application for container storage units at the Oak Ridge Y-12 Plant
…Acid-type Gloves Acid Suits Respirator Cartridges (Combination) Flagging Stakes Face Shields (complete) Chemical Splash Goggles Rashlights Extra Batteries Caution Lights ( flashing ) Shovels, Round Point Shovels … Sledgehammer Broom (street type) Tape Hose Clamps Plastic Bags … Sample Bottles Rope Twine Rubber Aprons Ax .
-
Resource Conservation and Recovery Act (RCRA) contingency plan for hazardous waste treatment, storage, and disposal units at the Oak Ridge Y-12 Plant
…Gloves Acid-type Gloves Acid Suits Respirator Cartridges (Combination) Flagging Stakes Face Shields (complete) Chemical Splash Goggles Flashlights Extra Batteries Caution Lights ( flashing ) Shovels, Round Point Shovels … Sledgehammer Broom (street type) Tape Hose Clamps Plastic Bags … Sample Bottles Rope Twine Rubber Aprons .
-
Exposure effects on the optical properties of building materials
Acrylic sheets, polycarbonate sheets, gray bricks, black vinyl electrical tape, gray vinyl duct tape , a white PVC gutter cover, an all-purpose blue … heavy-duty brown tarp, a canvas tarp, a PVC/ rubber coated tarp, plain aluminum flashing , galvanized aluminum flashing, asphalt…
Indicates content that may require registration and/or purchase.