-
Supplier: Mueller Company
Description: corrosion protection. • NON-KINKING CHAINS - heavyduty chains are securely attached to the hydrant. Special chain loop permits free turning of the cap. • BRONZE SEAT RING - threaded into drain ring and O-ring sealed. Seat ring is easily removed or installed from above ground.
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.150000621 to 2.609056527 inch
- Tensile Strength: 4,496 to 12,611.28 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 24 (38.10mm)
- Chain Class / Application: Agricultural Chain
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3060631574 to 2.00000108 inch
- Tensile Strength: 2,023.2 to 21,356 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 32 (50.80mm)
- Features: O-ring Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3750002025 to 2.00000108 inch
- Tensile Strength: 1,775.92 to 152,953.92 lbs
- Chain Width: 0.51574831 to 7.34646066 inch
- Chain Pitch: 0.3750002025 to 2.00000108 inch
-
Roller Chain - Outboard Roller Chain Series Double Pitch Type without Brake -- C2060HSS 2L PSRE-T-CPSupplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 1.5 inch
- ANSI Pitch: 120 (1 1/2")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 0.625 inch
- ANSI Pitch: 50 (5/8")
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The attachment is designed to prevent meandering. Plastic brake rollers can also be installed.
- Non-standard Chain Pitch: 1 inch
- ANSI Pitch: 80 (1")
- Features: Attachment Chain
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every
- Non-standard Chain Pitch: 0.5 inch
- ANSI Pitch: 40 (1/2")
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 57,099.2 lbs
- ANSI Pitch: 120 (1 1/2")
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when compared
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.3149608 inch
- Maximum Allowable Load: 7,500 lbs
- Features: Attachment Chain
- # of Strands: Double
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes
- Non-standard Chain Pitch: 1 inch
- Tensile Strength: 86,000 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quadruple
-
Supplier: Joint Way International, Inc.
Description: Type: Double Strand
- Non-standard Chain Pitch: 0.75 inch
- # of Strands: Double
- Rollers: Rollers
-
Supplier: Renold Canada
Description: Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that’s designed for
- Non-standard Chain Pitch: 0.5 to 1 inch
- Tensile Strength: 3,124.72 to 24,997.76 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: Renold Jeffrey
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- Rollers: Rollers
- # of Strands: Single
-
Supplier: SKF/Global
Description: H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength
- Non-standard Chain Pitch: 0.3750002025 to 3.00000162 inch
- Tensile Strength: 1,775.92 to 238,602.72 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: RegalRexnord
Description: RS951 Cottered
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.5 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/North America
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
-
Supplier: Renold Canada
Description: Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold manufactures all asphalt drag, drum drive and elevator chains from
- Non-standard Chain Pitch: 4 to 6 inch
- Tensile Strength: 45,000 to 149,000 lbs
- Maximum Allowable Load: 4,600 to 14,000 lbs
- Chain Pitch: 4 to 6 inch
Find Suppliers by Category Top
Featured Products Top
-
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
one place, finding the right strap wrenches, socket sets, and accessories is easier than ever. We ensure the right tools are available and ship anywhere in the U.S. Top 10 Essential Pipeline Wrenches During a breakdown or malfunction, your big projects may halt. Even a minor error (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
flat turns or layers at the top and bottom of the spring. These flat sections help distribute load evenly across the spring’s surface, which is particularly useful when the spring interfaces with: (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
truckbed. When lowering the unit, simply lower the lift to cam the bridge upward then pull on the bridge chain to pull the bridge fully back. What about full skirts or skirting around a lift? Federal regulations do not require full skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Of economy and operation
The basic machine isl in stable elastic rollers ausgefi.ihrt. also extended breiler plate chain rubber support and h6henverstellbarem upper printed matter 80 mms rnoderner method of construction arranged you are interpreted so dab the otherwise iibliche counterpressure device and therewith the …
-
Magazine papers
… chains and the cam position; improvement of the Reibungsverhfiltnisse durch documents of the chain web mfl rubber : measuring of the pressure in the chain webs and adjustment of rollers (possibly general repair): minimization … … MaBnahme stabilization of the upper pressure beam through lateral …
-
Development of a Citrus Loader
This roller consisted of a 12.7 cm (5 in.) diameter steel tube covered with rough- top belting containing 3.18 cm (1 1/4 in.) long rubber fingers and was mounted at an … … at 45 deg to the draper chain links.
-
Resorcinol
… 202, 204, 208, 227, 228, 300 – 13C NMR spectra of 206 – average chain length of 203 – … … RFL system 266 RFL top coat 297 RFL treated … … rhinitis 638 rhinoviruses 697 rollers 509 RPF resin 212 rubber composition 273 rubber compounds …
-
wn_g.pl (finlayson-gwc2014.zip)
sprit'). g(104238453,'thin wheel with teeth that engage with a chain '). g(104238590,' roller that has teeth on the … … a mast'). g(104240984,' rubber ball used in playing … … rubber edge across the top ; drawn across a surface …
-
Dubbel
Image 2a-d. belt types. a conveying belt 2 with textile inserts, 1 insert packet of tissue webs and rubber binding layers, lower, 3 upper rubber covering plate, 4 rubber side … … PVC-core, 1 zugtragende polyester chain 3, 2 covering cotton … gummibelegte steel strip requires the adapted configuration of supporting load -bearing rollers or sliding surfaces, that drive and deflecting drums and the clamping device (Sandvik Process of system GmbH, fur brook).
-
Dubbel
1 good task 10, 2 upper girdling belt 4 driving drum, 5 deflecting drum, 6 bottom girdling belt, 7 load -bearing rollers , 8 deflecting drum, 9 deflecting drum, 3 good delivery, clamping weight Image 8a-d. belt types. a conveying belt 2 with textile inserts, 1 insert packet of tissue webs and rubber binding layers, lower, 3 upper rubber covering plate … … conveying belt with PVC-core, 1 zugtragende polyester chain 3, 2 covering cotton …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 04289690_N| thin wheel with teeth that engage with a chain |thin_J wheel_N teeth_N tooth_N engage_V chain _N 04289827_N| roller that has teeth on the rims to pull film or paper through |roller_N … … from a mast |four-sided_J sail_N set_V horizontal_J yard_N suspend_V middle_N mast_N 04292221_N| rubber ball used in playing … … rubber edge across the top ; drawn across a surface …
-
noun.artifact (finlayson-gwc2014.zip)
… crosses a fore-and-aft sail diagonally) } { spritsail, fore-and-aft_sail,@ (a fore-and-aft sail extended by a sprit) } { sprocket, sprocket_wheel, wheel,@ bicycle,#p (thin wheel with teeth that engage with a chain ) } { sprocket2, roller ,@ camera,#p (roller … [ square1, verb.motion:square,+ verb.change:square,+ ] noun. Tops :artifact,@ checkerboard,#p (any artifact having a shape similar to a plane geometric … … beneath a horizontal yard suspended at the middle from a mast) } { squash_ball, ball1,@ ( rubber ball used in playing …
-
data.noun (finlayson-gwc2014.zip)
… a sprit 04329893 94 n 02 sprocket d sprocket_wheel a 002 @ 04640103 n 0000 #p 02860713 n 0000 | thin wheel with teeth that engage with a chain 04330030 12 n 01 … … 02969878 n 0000 | roller that has teeth on … … a four-sided sail set beneath a horizontal yard suspended at the middle from a mast 04332424 00 n 01 squash_ball c 001 @ 02805349 n 0000 | rubber ball used in playing … … rubber edge across the top ; drawn across a surface …
Indicates content that may require registration and/or purchase.