-
Description: the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the disengagement torque set on the
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Description: the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the disengagement torque set on the switching units then the steel
- Bore Diameter: 0.9842525 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 7.086618 to 11.4960692 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: Waterman Industries, Inc.
Description: cast-aluminum body and features a tight-sealing, nitrile rubber seat. Hinge pins are stainless steel and operate in non-metallic hinge bushings with lubrication fittings. All models (4", 5", 6", 8" and 10") are fitted with torsion springs on the covers for extra quick closing to
- Valve Type: Check Valves
-
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
-
Supplier: Carling Technologies, Inc.
Description: standard 1.450” x .830” panel cutout makes installation easy. Additionally, the V-Charger’s double torsion spring-loaded access doors automatically close and provide effortless IP64 sealing protection with precision-fit silicone rubber seals.
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 2.1 to 3.15 amps
-
Supplier: Chase Doors
Description: hardware and track are coated for corrosion resistance, including 3” tracks, torsion spring and two pull cord switches each with 20’ polypropylene pull cords for electric models EPDM synthetic “T” rubber seal is located on the face of the casings. The track mounted neoprene
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sectional Doors
-
Supplier: Bobcat Company
Description: with the surface, preventing the need for multiple passes to clear snow. Damage to snow blade components is prevented by the torsion spring trip edge should the snow blade come in contact with sections of raised concrete on sidewalks or other obstructions. The box-style mainframe is a
-
Supplier: Bobcat Company
Description: with the surface, preventing the need for multiple passes to clear snow. Damage to snow blade components is prevented by the torsion spring trip edge should the snow blade come in contact with sections of raised concrete on sidewalks or other obstructions. The box-style mainframe is a
-
Supplier: Kelco Industries
Description: Maximum vibration absorption Longest cycle life Soft spring rate Ease of installation and maximum safety Keflex™ Bellows-Type Pump Connectors are designed to compensate for multi-plane axial, lateral and angular movement in non-torsional applications. They are intended for use in both suction
Find Suppliers by Category Top
More Information Top
-
Electromechanical steering, suspension, drive and brake modules
The upper arm is connected to a combined rotary damper and rubber torsion spring with a built-in spring pretensioning actuator.
-
A Purely Mechanical Energy Storing Concept for Hybrid Vehicles
Also rubber torsion springs together with a variable belt transmission have been patented [4], and planetary transmissions connected to friction clutches have been suggested [5].
-
Precise calculation of the rubber-torsion spring
Voltage diagram gcm ~ 13, image, 1 fiir entspreehend a rubber torsion spring veto 1-[albmesser a = 40 mms, a11/F = 0 by ~ a = 2,67.
-
Machine dynamics
Image 1.16 Schubbeanspruchte of rubber springs a) disc rubber spring by parallel thrust b) sleeve rubber spring by torsion load, 1 metal parts; 2 rubber c) shear modulus and factor kdyn in dependence of the Shore hardness .
-
Machine dynamics
Image 1.16 Schubbeanspruchte of rubber springs a disc rubber spring by parallel thrust b sleeve rubber spring by torsion load, 1 metal parts; 2 rubber c shear modulus and factor kdyn in dependence of the Shore hardness .
Indicates content that may require registration and/or purchase.