-
Supplier: Rugged Information Technology
Description: Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP27 is powered by a high performance 27 page-per-minute print engine that
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was originally designed for shipboard platforms and is easily adapted to other installation environments. The RLP5400 is powered by a
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
-
Supplier: Printronix, Inc.
Description: The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of
- Printing Width: 209.5498868430611 mm
- Printing Rate: 111.75999999999995 mm/sec
- Resolution: 300 dpi
- Maximum Media Length: 25.399986284007408 to 2,514.5986421167336 mm
-
Supplier: Rugged Information Technology
Description: Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB interface Memory expansion to 768 MB MIL-STD-461 EMI/EMC design The RLP6150 printer draws upon proven COTS color laser printer
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Videojet Technologies, Inc.
Description: printer and set up coding on another production line the week after. Extraordinary flexibility With the robustness to handle even severe manufacturing environments, the Videojet 3430 laser marking system is rugged and reliable. Its stainless steel enclosure is wash down rated
- Features: Benchtop, Specialty/Other
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Supplier: Printronix, Inc.
Description: costs under control, this technology again provides the edge needed with the lowest cost per page output. And when reliability is key, the rugged design of the P5224 will ensure that it will outlast any laser or serial matrix printer.
- Printing Width: 345.43981346250075 mm
- Resolution: 300 dpi
- Maximum Media Width: 76.19995885202222 to 431.79976682812594 mm
- Maximum Media Thickness: 0.6349996571001852 mm
-
Supplier: Printronix, Inc.
Description: Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team
- Printing Width: 345.43981346250075 mm
- Resolution: 180 dpi
- Maximum Media Width: 152.39991770404444 to 431.79976682812594 mm
- Maximum Media Thickness: 0.6349996571001852 mm
-
Supplier: Printronix, Inc.
Description: Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team
- Printing Width: 345.43981346250075 mm
- Resolution: 180 dpi
- Maximum Media Width: 76.19995885202222 to 431.79976682812594 mm
- Maximum Media Thickness: 0.6349996571001852 mm
-
Supplier: TelephoneStuff.com
Description: SPEEDGAIN 5e series patch panel significantly exceeds Category 5e requirements with component and channel performance to 190MHz with enhanced warranty protection. Features: - Patented panel ID label holders accept Hubbell laser printable label sheets and industry recognized .5" hand held
- Cable Specifications: Category 5/5E
-
Supplier: TelephoneStuff.com
Description: sheets and industry recognized .5" hand held printer tape - Rolled edge construction provides rugged strength to eliminate flex during termination - Extra wide IDC spacing provides increased space for lacing, terminating, and routing cable - Optional cable management/strain relief bar
- Cable Specifications: Category 5/5E
-
Supplier: ValueTronics International, Inc.
Description: results using the built-in floppy disk drive, printer or the RS-232 interface Rugged and Portable The Agilent 86121A WDM Channel Analyzer is a Michelson interferometer-based instrument that measures wavelength and optical power of laser light in the 1270 to 1650 nm wavelength
Find Suppliers by Category Top
More Information Top
-
Solid-State Diode Laser-Induced Fluorescence Detection in High-Performance Liquid Chromatography
… lion diode lasers are manufactured each month for use in compact disc recorders, bar code scanners, and laser print- ers (9, 10). lshibashi et … … the use of diode lasers for molecular fluorometry, reporting … … be eftkient, com- pact, rugged , and inexpensivc (7, 1 …
-
Kompendium of the medium configuration
Laser printers High speed Low acquisition costing Low consumption costs c. Matrix printers printing of endless lists breakdowns Very robustly d.
-
Kompendium of the medium configuration
Laser printer s High speed s Low acquisition costs it Low consumption costs by S/W c. Matrix printer s printing of endless lists and of breakdowns it Very robustly d.
-
Manual logistics
To it, thermal transfer printers allow a simple connection to DV systems, a robust operation also in the industrial environment as well as the possibility, also self-adhesive plastic labels to make for all inner- and ausserbetrieblichen applications. … printers with the only advantage to be able to produce breakdowns, also the laser printer has sold …
-
Direct ink jet printing of ceramics: experiment in teleology
quality of vertical walls and the surface pattern that arises from direct ceramic ink jet printing.62 Similar surface fea-erates in the ink.49 A substantial amount of work therefore focuses on drop on demand printers including the rugged tures are found on stereolithographic and selective laser sintered models.
-
Evaluation of uranium transitions for isotopically-selective laser induced fluorescence with diode lasers (Technical Report for ST064)
These diode lasers are the same ones used in compact disk players, bar code scanners, and laser printers . Diode lasers are intense, narrow band- width light sources that are small, mechanically rugged , and inexpensive, and …
-
Practical air-assisted ionographic printing
The Corjet can be much more compact than a laser scanned system and it can have significant cost advantages for some printer systems. … the limitations and difficulties of photoconductor systems, printer architectures can be simplified and rugged ized for improved …
-
Fundamental Characteristics Of The Litton Iron Garnet Magneto-Optic Spatial Light Modulator
The LIGHT -MOD is ideally compatible with this requirement since it is solid state, rugged , and can be fabricated to optimally match the optics and electronics of the … … package configuration of these optical processors, which are intended to utilize solid state lasers . These same LSLMs can be utilized in line printers , copiers, facsimile, plotters, and high density film recorders.
-
Physics Division progress report for period ending September 30, 1987
The 900-lpm line printer was replaced with a more rugged 1250-lpm printer . A laser printer was installed.
-
Abstracts of the Fifteenth Annual Conference on Computers in Anesthesia, Monterey, California, U.S.A., October 19–23, 1994
Bar code readers are Intermec| infrared badge scanners of rugged design with a model 9710 wedge. Following entry of the demographic information and patent identification number into the database, a bar code label (code 39) is printed by a networked laser printer and is used to password the patient through surgical services.
Indicates content that may require registration and/or purchase.