-
Supplier: Accuris
Description: RUNWAY VISUAL RANGE SYSTEM
-
Supplier: Accuris
Description: NEW GENERATION RUNWAY VISUAL RANGE SYSTEM
-
Supplier: Accuris
Description: COMPUTING SET, RUNWAY VISUAL RANGE AN/FMN-1( )
-
-
Description: This manual provides guidance on the application of the provisions on RVR given in Annex 3 Meteorological Service for International Air Navigation to the operational environment. It also contains information on recent technical developments and research. The manual is intended to assist States in
-
Supplier: Accuris
Description: SITING AND INSTALLATION STANDARDS FOR RUNWAY VISUAL RANGE EQUIPMENT FOR CATEGORY I AND II OPERATION
-
Supplier: Gulfstream Aerospace
Description: comfort, fuel efficiency and superior range at high speed. And the innovative Gulfstream Symmetry Flight Deck™ features active control sidesticks and touch-screen avionics interfaces, both industry firsts. The G600 Range Performance Optimization Gulfstream engineers employed a
-
Supplier: Vaisala
Description: Runway visual range assessment and airport visibility measurement selected by FAA Designed according to ICAO, FAA and WMO guidelines, the FS11 is an ideal instrument for runway visual range (RVR) assessment and airport visibility measurement, as well as
-
Supplier: Vaisala
Description: Fully featured instrument designed for Runway Visual Range (RVR) Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11
- Accuracy: 10 %
- Operating Temperature Range: -55 to 65 C
- Humidity Range: 0 to 100 %
- Meter Type: Lux / Foot Candle Meter
-
Supplier: Vaisala
Description: Traceable visibility measurement and precipitation type detection Runway visual range (RVR), aeronautical and synoptical visibility and present weather observation for demanding weather applications. Features • Detects precipitation type and intensity • Well suited for
- Height: 110.23628 inch
- Weight: 81.585 to 114.66 lbs
- Operating Temperature: -67 to 149 F
- Mounting Type: Base Mounted
-
Supplier: Vaisala
Description: For Runway Visual Range (RVR) assessment and airport visibility measurements Accurate and reliable, WMO and ICAO compliant determination of the Runway Visual Range (RVR) reduces airport downtime and improves safety of operations. The Vaisala Transmissometer
-
Supplier: SAE International
Description: current scenario multiple systems like Runway Debris Monitoring System, Runway Incursion Detection System, Obstacle avoidance system and Traffic Collision Avoidance System are used for collision prediction and alerting in airport environment. However these approaches are standalone in
-
Supplier: Visual Sound, Inc.
Description: any other LED-illuminated projector. Even in pitch black you are still capable of making out various light points, such as head lights, street lights, or runway lights for a true-to-life simulation, thanks to its 0 - 100% visual RGB adjustments. Its optics is purpose designed,
-
Supplier: Cessna Aircraft Company
Description: flight path via satellite and renders a three-dimensional “virtual reality” landscape, which is displayed on one or both primary flight displays. This technology prepares you for what lies ahead in plenty of time to plan for it and gives you a clear visual of any traffic around your aircraft,
Visibility Sensors
(11 Companies)
Projection Lamps
(49 Companies)
Audio Visual Services
(187 Companies)
Lamps
(1,862 Companies)
Screens
(129 Companies)